Wet Grinding / Finishing Grinders and Grinding Machines
from J&S Machine, Inc.
J &S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's... [See More]
- Applications / Materials Abraded: Metal; Wet Grinding
- Mounting: Floor / Machine Tool
- Type: Grinder; Contact Wheel Backed Belt Grinder; Orbital or Planetary Motion; Surface
- Power Source: Electric Motor
from LECO Corporation
Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of... [See More]
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
- Mounting: Bench / Pedestal
- Type: Grinder; Contact Wheel Backed Belt Grinder
- Rotary Speed: 1425 to 1725
from DME Company
Heavy Duty, lightweight construction for general high speed polishing & grinding. Rear exhaust. Ball bearing construction for longer tool life. Grooved handle design for firm grip. Variable speed throttle for positive speed control. Cylinder constructed of high quality steel. 1 year warranty... [See More]
- Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
- Mounting: Handheld
- Type: Grinder; DieGrinder
- Rotary Speed: 22000
from Cabe Stozzatrici Srl
Nesi offers a full range of manual and CNC grinding machines. The machines all feature naturally stabilised cast iron frames to ensure precise, fine tolerance machining. The grinding machines can be supplied with manual or electronic axis control, or a combination of the two, to best meet the... [See More]
- Applications / Materials Abraded: Wet Grinding
- Mounting: Floor / Machine Tool
- Type: Grinder; Backstand
- Power Source: Electric Motor
from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Rotary Speed: 0 to 3600
from LECO Corporation
Coarse Grinder. The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features. 3 HP (2 kW) motor drives a balanced 12-inch (30 cm)... [See More]
- Applications / Materials Abraded: Metal; Wet Grinding; Metallographic or Spectrographic Applications
- Mounting: Floor / Machine Tool
- Type: Grinder; Surface
- Rotary Speed: 1450 to 1750
from DME Company
Heavy Duty, lightweight construction for general high speed polishing & grinding. Chrome plated "paddle" safety trigger. Ball bearing construction for longer tool life. Grooved handle design for firm grip. Variable speed throttle for positive speed control. Cylinder constructed of high quality... [See More]
- Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
- Mounting: Handheld
- Type: Grinder; AngleGrinder; DieGrinder
- Rotary Speed: 20000
from DCM Tech Inc.
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Rotary Speed: 0 to 3600
from DME Company
1/8" collet size, includes wrenches and coupler. 54,000 RPM/8 CFM. Ideal for access to confined areas, comfortable to use. Finger operated speed control, convenient and precise. 5' Braided hose & 13" protector, insure long term use. Smooth running. Low cost! [See More]
- Applications / Materials Abraded: Clean / Surface Prep; Tool and Die; Wet Grinding
- Mounting: Handheld
- Type: Grinder; DieGrinder
- Rotary Speed: 54000
from DCM Tech Inc.
DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
- Power: 5
from DCM Tech Inc.
The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]
- Applications / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Sharpen Turret Press Tooling
- Mounting: Floor / Machine Tool
- Type: Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener; Mini Punch & Die Grinder
- Rotary Speed: 0 to 3600