Loader Arm / Robot Grinders and Grinding Machines

1 Result
OD Grinding System -- PG-9CRG
from Glebar Company Inc.

Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and... [See More]

  • Features: Loader Arm or Robotic Arm; Cabinet; Dressing System
  • Mounting: Floor / Machine Tool
  • Type: Grinder; Grinding Wheel Grinder; Cylindrical; Precision; Vibratory / Oscillatory; Rubber Roll Grinding
  • Applications / Materials Abraded: Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber