Aerospace Epoxy Adhesives
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Cure / Technology: Thermoset; Two Component
- Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible; Filled
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]
- Industry: Aerospace; Military
- Features: Flame Retardant
- Cure / Technology: Cure Temperature: 250 - 320 F
- Use Temperature: 200
from Ellsworth Adhesives
Henkel Loctite Ablestik SF 40 White, formerly Emerson and Cuming ECCOBOND, is a two component, room temperature curing, syntactic foam, epoxy adhesive paste that is used for hydrospace and aerospace applications. It bonds well to plastics, metal, and ceramics. It is lightweight, non-sagging, and... [See More]
- Industry: Aerospace
- Dielectric Strength: 351
- Cure / Technology: Two Component
from ELANTAS PDG, Inc.
Trickle resin system for impregnation or protective overcoat [See More]
- Industry: Aerospace; Automotive; Electric Power; Marine; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Dissimilar Substrates
from MacDermid Alpha Electronics Solutions
Product Description. ER2221 thermally conductive epoxy potting compound has been formulated as high temperature resistant and thermally conductive encapsulation resin which retains excellent characteristics throughout thermal cycling. ER2221 exhibits excellent thermal resistance up to an operating... [See More]
- Industry: Aerospace; Automotive; Electronics; OEM or Industrial
- Features: Encapsulant, Potting Compound; Thermally Conductive
- Cure / Technology: Thermoset; Two Component
- Use Temperature: 302
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Aerospace
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]
- Industry: Aerospace; Marine; OEM or Industrial; Sporting Goods
- Use Temperature: 180
- Cure / Technology: Cure Temperature: 250 - 320 F
from Ellsworth Adhesives
Henkel Loctite Ablestik SF 40 Amber, formerly Emerson and Cuming ECCOBOND, is a two component, room temperature curing, syntactic foam, epoxy adhesive liquid that is used for hydrospace and aerospace applications. It bonds well to plastics, metal, and ceramics. It is lightweight, non-sagging, and... [See More]
- Industry: Aerospace
- Viscosity: 95
- Cure / Technology: Two Component
- Dielectric Strength: 351
from Master Bond, Inc.
EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]
- Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Single Component
- Features: High Dielectric; Non-corrosive; Thermally Conductive; Unfilled
from Ellsworth Adhesives
Henkel Loctite EA E-120HP is a high-viscosity, non-sag aerospace grade epoxy adhesive. Once fully cured it offers superior thermal shock resistance, excellent mechanical and electrical properties, and is able to withstand exposure to a wide variety of solvents and chemicals. 200 mL Cartridge. [See More]
- Industry: Aerospace
- Substrate Compatibility: Metal
- Cure / Technology: Two Component
- Viscosity: 2000 to 61000
from Master Bond, Inc.
Master Bond EP126 withstands very high temperatures, up to +600 °F, and has a glass transistion temperature of +240 °C. This two component product features unique handling properties as Part A is a moderate viscosity liquid and Part B is a powder. It can be easily mixed using a forgiving 100... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid; Powder
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Ellsworth Adhesives
Henkel Loctite EA E-120HP is a high-viscosity, non-sag aerospace grade epoxy adhesive. Once fully cured it offers superior thermal shock resistance, excellent mechanical and electrical properties, and is able to withstand exposure to a wide variety of solvents and chemicals. 50 mL Cartridge. [See More]
- Industry: Aerospace
- Substrate Compatibility: Metal
- Cure / Technology: Two Component
- Viscosity: 2000 to 61000
from Master Bond, Inc.
EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component
- Features: High Dielectric; Non-corrosive; Sealant; Thermally Conductive; Unfilled
from Master Bond, Inc.
Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
from Master Bond, Inc.
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
- Cure / Technology: Thermoset; Two Component
- Features: Sealant; Unfilled
from Master Bond, Inc.
Supreme 34CA exhibits exceptional resistance to aggressive chemicals. It features long term durability and bonds well to metals, glass, ceramics and plastics. It withstands both high and low temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Cure / Technology: Thermoset; Two Component
- Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible
from Master Bond, Inc.
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
- Cure / Technology: Thermoset; Two Component
- Features: Sealant; Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Metal
- Cure / Technology: Thermoset; Single Component
- Features: High Dielectric; Non-corrosive; Sealant; Unfilled
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Powder
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Cure / Technology: Thermoset; Two Component
- Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible; Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; Single Component
- Features: Non-corrosive; Sealant; Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]
- Industry: Aerospace; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Fiberglass/Tanks/Drums/Pipes & Fittings
- Cure / Technology: Thermoset; Two Component
- Features: High Dielectric; Sealant; Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP112AO is a solventless, moderate viscosity two component epoxy resin system which is specifically designed for high performance outdoor and indoor electrical and electronic applications where good thermal conductivity and electrial isolation is required. The two... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond EP30NS is a nanosilica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from 3M Aerospace and Aircraft Maintenance Division
Two-Part, 30/70 Mix Ratio of Base to Hardener. Designed to cure at room temperature of 70-80F [21-27C]. Cured material exhibits excellent flexibility and adhesion. Low flow, soft paste viscosity permits application on vertical or overhead surfaces with a minimum of run-off. [See More]
- Industry: Aerospace; OEM or Industrial
- Features: Sealant; Flexible
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Epoxy Technology
We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK ® fabricated components are the building blocks of camera, laser,... [See More]
- Industry: Aerospace; Sanitary; Optical; Photonics; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; PCB Manufacture / Repair, EMI / RFI Shielding, Display Packaging / Bonding, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 150000 to 155000
from Epoxies Etc...
10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55 °C to 150 °C). A unique and popular feature of the 10-3785 is its ’ ability to cure at temperatures as low as 93 °C (200... [See More]
- Industry: Aerospace; Electronics; OEM or Industrial
- Type / Form: Gel
- Cure / Technology: Thermoset; Single Component
- Features: High Dielectric
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Core Splice Adhesive EC-3500 B/A is a two-part core splicing material designed for filling mismatch areas and reinforcing honeycomb core. [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Honeycomb Core
- Cure / Technology: Thermoset; Two Component
- Features: Leveling Filling; Sealant
from Graphene Laboratories, Inc.
DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; PCB Manufacture / Repair, EMI / RFI Shielding, Display Packaging / Bonding, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 80000 to 85000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive 1838 is a rigid, two-part epoxy. 4:5 mix ratio, 60 minute work life and handling strength in 8 hours. 3M ™ Scotch-Weld ™ Epoxy Adhesive 1838 adhesive cures at room temperature with high shear strength and excellent environmental resistance. [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Wood
from Graphene Laboratories, Inc.
G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a single component formula, making it easier and more convenient to use than traditional... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
- Features: Electrically Conductive; Sealant
- Cure / Technology: Thermoset; Single Component
- Use Temperature: 600
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive 2216 is a flexible, two-part epoxy. 2:3 mix ratio, 90 minute work life and handling strength in 10 hours. This kit contains parts A and B. 3M ™ Scotch-Weld ™ Epoxy Adhesive 2216 cures at room temperature and provides high strength bonds with... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Fiber-Optics Packaging, Flexible Photovoltaic (Solar) Cell Packaging, Surface Acoustic Wave (SAW) Devices
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Flexible; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 285000 to 295000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP100 FR is a flame retardant, two-part epoxy. 1:1 mix ratio, 3-5 minute work life and handling strength in 20 minutes. 3M ™ Scotch-Weld ™ EPX ™ 400 mL applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP100 FR meets UL94 V-0... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Fiber-Optics Packaging, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Flexible; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 210000 to 220000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP125 is a flexible, gray, two-part epoxy. 1:1 mix ratio, 25 minute work life and handling strength in 2.5 hours. 3M ™ Scotch-Weld ™ EPX ™ 200 mL applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP125 has medium viscosity that... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Fiber-Optics Packaging, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Flexible; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 110000 to 125000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP420 is a toughened, off white, two-part epoxy. 2:1 mix ratio, 20 minute work life and handling strength in 2 hours. 3M ™ Scotch-Weld ™ EPX ™ 200 mL applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP420 has medium viscosity... [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Cure / Technology: Thermoset; Two Component
- Viscosity: 8000 to 50000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Photovoltaic (Solar) Cells, Casting, Coating & Encapsulation, Display Packaging / Bonding, Temperature Sensitive Electronics, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 145000 to 155000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive 2214 is a gray, high-density, deaerated, rigid, aluminum filled, one-part epoxy. Cures in 40 minutes at 250 Degrees F/121 Degrees C. 3M ™ Scotch-Weld ™ Epoxy Adhesive 2214 is an epoxy adhesive that provides dense void-free bond lines. High... [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Single Component
- Features: Filled
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; EMI / RFI Shielding, Grounding, Casting, Coating & Encapsulation
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 18000 to 420000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1386 is a cream colored, one-part heat curing high viscosity epoxy,. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1386 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Metal
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Radio Frequency Identification (RFID) tags, EMI / RFI Shielding, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 220000 to 230000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1469 is a cream colored, one-part heat curing low viscosity epoxy. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1469 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Metal
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; EMI / RFI Shielding, Grounding, Casting, Coating & Encapsulation, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 290000 to 310000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Metal
from Graphene Laboratories, Inc.
Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Sanitary; Thermal Interface Materials (TIMs), Solar panels
- Features: Electrically Conductive; Sealant; Filled
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Viscosity: 400000 to 450000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP190 is a gray, two-part epoxy. 1:1 mix ratio, 90 minute work life and handling strength in 12 hours. 3M ™ Scotch-Weld ™ EPX ™ Plus II applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP190 has medium viscosity that allows for... [See More]
- Industry: Aerospace; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Photovoltaic (Solar) Cells, Casting, Coating & Encapsulation, EMI / RFI Shielding, Cold Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 320000 to 500000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP460 is a toughened, two-part epoxy. 2:1 mix ratio, 60 minute work life and handling strength in 4 hours. 3M ™ Scotch-Weld ™ EPX ™ Plus II applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP460 has medium viscosity that allows... [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Cure / Technology: Thermoset; Two Component
- Viscosity: 8000 to 275000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTSG ™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection of conductive components or materials. G6E-RTSG ™ epoxy is also... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; PCB Manufacture/Repair, Photovoltaic Cell Packaging, Temperature Sensitive Electronics Bonding, Display Packaging/Bonding
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 93000 to 440000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack in the uncured... [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Metal
- Cure / Technology: Thermoset; Single Component
- Features: Flame Retardant
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-SG ™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG ™ is formulated with proprietary nanomaterials and fillers. G6E-SG... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Photovoltaic (Solar) Cells, Casting, Coating & Encapsulation, EMI / RFI Shielding, Solder Replacement, Display Packaging / Bonding
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 110000 to 120000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 130-2 is designed for the bonding of honeycomb to metal and metal applications where high performance properties are needed over the -67 to 400 °F (-55 to 204 °C) temperature range. Scotch-Weld AF 130-2 film can be used with 3M... [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Metal; Honeycomb Core
- Cure / Technology: Thermoset; Single Component
- Use Temperature: -67 to 400
from Graphene Laboratories, Inc.
Our G6E-TSAL ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Sanitary; Thermal Interface Materials (TIMs), Solar panels
- Features: Electrically Conductive; Sealant; Filled
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Viscosity: 40000 to 50000
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Core Splice Adhesive Film AF 3002 is a 250-350 °F (121-177 °C) curing, low density, expandable product designed for the purpose of filling mismatched areas, and for splicing and reinforcing honeycomb core. High performance over the -67F to 250F (-55C to 12C)... [See More]
- Industry: Aerospace; OEM or Industrial
- Substrate Compatibility: Honeycomb Core
- Cure / Technology: Thermoset; Single Component
- Features: Sealant