Ceramic Industrial Fabrics

40 Results
Biosoluble Ceramic Fiber Paper -- CERMEX® PR2300
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.1250
  • Textie Product Type: Nonwoven
  • Use Temperature: 2300
Ceramic Coated Silica -- ARMATEX® CS 11
from Mid-Mountain Materials, Inc.

ARMATEX ® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
  • Thickness: 0.0200
  • Fabric Weight: 372.9
Heat Resistant Carbon Textiles -- HYTEX® 5000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: Carbon or Graphite; Ceramic
  • Thickness: 0.0600 to 0.2500
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Width / OD: 0.12 to 40.00
Heat Resistant Ceramic Fiber Textiles -- HYTEX® 2200
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: Ceramic
  • Thickness: 0.0310 to 0.1250
  • Textie Product Type: Braided; Woven; Sleeving or Wraps
  • Width / OD: 0.06 to 3.00
Low Biopersistence Thermal Insulation Paper -- CERMEX® BK1800SW
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.2500 to 2.0000
  • Textie Product Type: Nonwoven; Blanket or Batt
  • Width / OD: 24.00 to 48.00
Needled Silica Mat -- CERMEX® MT1800
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.2500 to 1.0000
  • Textie Product Type: Nonwoven; Blanket or Batt
  • Width / OD: 36.00
Silicone Coated Fabrics and Textiles -- ARMATEX® SS 28
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Material: Ceramic
  • Width / OD: 36.00
  • Thickness: 0.0300
  • Fabric Weight: 1017.0
Woven Aluminized Silica Fabrics -- SILTEX® 19
from Mid-Mountain Materials, Inc.

Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.0290
  • Textie Product Type: Woven
  • Width / OD: 40.00
Woven Amorphous Silica Cloth -- SILTEX® 18-UH
from Mid-Mountain Materials, Inc.

Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.0270
  • Textie Product Type: Woven
  • Width / OD: 36.00
Woven Knit Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.0150 to 0.2000
  • Textie Product Type: Woven
  • Width / OD: 1.00 to 12.00
Plumber Pad
from Darco Southern, Inc.

A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]

  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Thickness: 0.0540
  • Textie Product Type: Woven
  • Width / OD: 8.00 to 10.00
FireMaster Alu Faced Blanket
from Morgan Advanced Materials

FireMaster ® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster ® blanket range provides fire protection materials capable of fire... [See More]

  • Material: Ceramic
  • Applications: Fire
  • Textie Product Type: Blanket or Batt
  • Features: Flame or Fire Retardant
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.0625 to 0.3750
  • Textie Product Type: Nonwoven
  • Width / OD: 12.00 to 24.00
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Material: Ceramic
  • Use Temperature: ? to 2192
  • Textie Product Type: Blanket or Batt
  • Applications: Fire
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Material: Alumina; Ceramic
  • Thickness: 0.0312
  • Textie Product Type: Nonwoven
  • Width / OD: 24.00
Braided Very High Temperature Sleeving
from OMEGA Engineering, Inc.

Nextel 312 is an Alumina-Borica-Silica fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200 °C (2200 °F). Short exposures to 1425 °C (2600 °F) can be tolerated. Most common metals... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.0625 to 0.5000
  • Textie Product Type: Braided
  • Length: 3.3 to 33.3
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Width / OD: 36.00 to 72.00
  • Textie Product Type: Woven; Blanket or Batt
  • Fabric Weight: 1147.1
Aluminized AVSil Silica Fabric -- ALM84CH (34in)
from AVS Industries

The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid... [See More]

  • Material: Quartz / Fused Silica; Ceramic; Coated / Sized
  • Width / OD: 34.00
  • Thickness: 0.0300
  • Fabric Weight: 644.1
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Width / OD: 0.38 to 5.00
  • Textie Product Type: Braided; Knitted; Sleeving or Wraps
  • Length: 33.3
FireMaster Cable Tray Blanket
from Morgan Advanced Materials

Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster ® Cable Tray Wrap provides advanced fire protection capabilities. FireMaster ® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has... [See More]

  • Material: Ceramic
  • Applications: Fire
  • Textie Product Type: Blanket or Batt
  • Features: Flame or Fire Retardant
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Material: Alumina; Ceramic
  • Thickness: 0.0625
  • Textie Product Type: Woven; Sleeving or Wraps
  • Width / OD: 0.50
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Width / OD: 36.00 to 72.00
  • Textie Product Type: Woven; Blanket or Batt
  • Fabric Weight: 524.4 to 1147.1
AVSil Plain Weave Silica Fabric -- STP18CH
from AVS Industries

AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied... [See More]

  • Material: Quartz / Fused Silica; Ceramic; Coated / Sized
  • Thickness: 0.0300
  • Textie Product Type: Woven
  • Width / OD: 60.00
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
  • Thickness: 0.0150
  • Textie Product Type: Woven
  • Width / OD: 60.00
FireMaster DryerWrap Blanket
from Morgan Advanced Materials

FireMaster ® FastWrap ® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap ® duct insulation provides a highly capable, easy to install and cost effective... [See More]

  • Material: Ceramic
  • Applications: Fire
  • Textie Product Type: Blanket or Batt
  • Features: Flame or Fire Retardant
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.2500
  • Textie Product Type: Blanket or Batt
  • Width / OD: 60.00
AVSil Satin Weave Silica Fabric -- 84CH (36in)
from AVS Industries

AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]

  • Material: Quartz / Fused Silica; Ceramic; Coated / Sized
  • Thickness: 0.0300
  • Textie Product Type: Woven
  • Width / OD: 36.00
Tetraglas® 3000 Blanket -- 1/4"
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.2500
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00
Refractory Ceramic Fibre Blanket
from Morgan Advanced Materials

Morgan Thermal Ceramics fibre blanket products are available in a wide range of chemistries, densities and thicknesses. Morgan Thermal Ceramics offers a wide range of fibre blanket products in a wide range of chemistries, densities and thicknesses. Our blankets are air laid into a continuous mat and... [See More]

  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
AVSil Shrunk Silica Fabric -- 84S (34in)
from AVS Industries

AVSil Shrunk Silica Fabrics are available for applications requiring minimum shrinkage at high temperatures in industrial and aerospace applications. The areal shrinkage can be as low as 1% at 1800°F (985°C). [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 34.00
  • Thickness: 0.0260
  • Fabric Weight: 644.1
Tetraglas® 3000 Braided Tubing
from Darco Southern, Inc.

TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 0.38 to 5.00
  • Textie Product Type: Braided; Sleeving or Wraps
  • Length: 40.0 to 466.7
Superwool ® Fibre Blankets
from Morgan Advanced Materials

Our Superwool ® Fibre blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten Aluminum. They also provide stability and resistance to chemical attack, however, exceptions include hydrofluoric acid, phosphoric... [See More]

  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
Braided AVSil Silica Rope -- BR-H-1/4
from AVS Industries

AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available -... [See More]

  • Material: Quartz / Fused Silica; Ceramic; Coated / Sized
  • Width / OD: 0.25
  • Textie Product Type: Braided
  • Length: 33.3
Tetraglas® 3000 Cloth -- 3000-90
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.0900
  • Textie Product Type: Woven
  • Width / OD: 39.00
Superwool ® Fibre Modules
from Morgan Advanced Materials

The Pyro-Fold ™ modules are an accordion folded blanket, whereas the Pyro-Stack ™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and... [See More]

  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
ULTRAFLX Silica Fabric -- HT84CH (36in)
from AVS Industries

ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding qualities of our AVSil Silica Fabrics, with the added... [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Thickness: 0.0300
  • Textie Product Type: Woven
  • Width / OD: 36.00
Tetraglas® 3000 Kneeling Pad
from Darco Southern, Inc.

This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]

  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Use Temperature: 2300 to 3000
  • Textie Product Type: Woven
  • Applications: Fire; OEM; Boiler Industry
Tetraglas® 3000 Knitted Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 0.25 to 2.00
  • Textie Product Type: Knitted
  • Length: 16.7 to 200.0
Tetraglas® 3000 Square Braided Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 0.25 to 2.00
  • Textie Product Type: Braided
  • Length: 5.8 to 250.0
Tetraglas® 3000 Twisted Rope
from Darco Southern, Inc.

Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]

  • Material: Quartz / Fused Silica; Ceramic
  • Length: 26.7 to 323.0
  • Width / OD: 0.25 to 1.00
  • Use Temperature: 2300