Plastic / Polymer Cloth Tapes
from RS Components, Ltd.
Tesa 04688-00004-00 Cloth Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.5
from Budnick Converting, Inc.
PC 610 is a 10 mil industrial grade cloth duct tape designed for cold weather adhesion with aggressive wet-stick adhesive. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0100
from DigiKey
HEAVY DUTY DUCT TAPE DT11 SILVER [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 4 to 54
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 04688-00006-00 Cloth Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.9843
from Budnick Converting, Inc.
PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0110
from DigiKey
"TAPE DUCT BLACK 1.88""X36YDS" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Color: Black
- Adhesive: Rubber
from RS Components, Ltd.
Tesa 04688-00012-00 Cloth Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 2.95
from Budnick Converting, Inc.
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0118
from DigiKey
ALL PURPOSE DUCT TAPE DT8 BLACK [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 4 to 54
- Adhesive: Rubber
- Color: Black
from RS Components, Ltd.
Tesa 60462-00003-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 2.95
from Budnick Converting, Inc.
PC 745 is a 17 mil co-extruded premium grade duct tape featuring an all-weather, reinforced backing. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0170
from DigiKey
"TAPE DUCT SILVER 1.89""X60YD" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 4 to 54
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 60462-00002-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.97
from Budnick Converting, Inc.
DUCTCLO 3700 is a 10.2mil, 36mesh, high quality general purpose polyethylene-coated cloth with a natural rubber based adhesive. This tape will conform well to irregular surfaces, and will not twist or curl during application. It offers excellent water and abrasion resistance and is hand-tearable. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0102
from DigiKey
"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 60462-00001-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.5
from Budnick Converting, Inc.
PC 460 is a 6 mil duct tape with Polybonded CO-EX Technology. The co-extrusion process melds polyethylene, cloth, and adhesive in a single high-temperature step, resulting in a permanent, airtight bond. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0060
from DigiKey
"Duct Tape Tape Rubber Adhesive Black 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Black
from RS Components, Ltd.
Tesa 04657-00107-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.9843
from Budnick Converting, Inc.
DUCTCLO 3710 is an 11.8 mil, 63 mesh high tensile polyethylene-coated cloth with a natural rubber with synthetic resin adhesive. It is a superior performance duct tape specifically designed for the high demand of contractor applications. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0118
from DigiKey
"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 04657-00115-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.97
from Budnick Converting, Inc.
DUCTCLO 3720 is an 11.8 mil, 70 mesh high tensile film with a high quality polyethylene coated cloth and a natural rubber with synthetic resin adhesive in fluorescent colors. It is a superior performance duct tape specifically designed for the high demand contractor applications. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0118
from DigiKey
"Duct Tape Tape Rubber Adhesive White 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: White
from RS Components, Ltd.
Tesa 04651-00210-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.9843
from Budnick Converting, Inc.
DUCTCLO 3740 is an 11.8Mil, 70 mesh, high quality polyethylene-coated cloth duct tape with natural rubber/synthetic adhesive. This striped safety warning tape is used for permanent and temporary marking of hazardous areas, aisles, stairs, wires, cords, and more. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0118
from DigiKey
"Duct Tape Tape Rubber Adhesive Silver 0.94"" (24.00mm) 15/16"" X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 04657-00122-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 2.76
from Budnick Converting, Inc.
DUCTCLO 3800 is an 11.8mil, 76 mesh, high quality polyethylene coated cloth laminated to a low gloss film with a natural rubber-based adhesive system. This tape will conform well to irregular surfaces and will not twist or curl. It features excellent water, vapor, and abrasion resistance, and offers... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0118
from DigiKey
"Duct Tape Tape Rubber Adhesive Olive 1.88"" (47.63mm) 1 7/8"" X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Olive
from RS Components, Ltd.
Tesa 04657-00120-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.4724
from Budnick Converting, Inc.
AC20 is a 9mil duct tape consisting of a polyethylene coated cloth with one side coated in a natural rubber adhesive. It was designed for multiple purpose repair applications. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0090
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Color: Silver
- Adhesive: Rubber
from RS Components, Ltd.
Tesa 04651-00543-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.97
from Budnick Converting, Inc.
244 is a 10mil, polyethylene coated cloth, primarily used in a variety of abatement applications. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0100
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Color: Silver
- Adhesive: Rubber
from RS Components, Ltd.
Tesa 04651-00574-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 2.95
from Budnick Converting, Inc.
Scapa 243 is a 10.0 mil, automotive wire harness splicing tape. It is primarily used for automotive wire harness splicing, cavity sealing, component attachment, bundling or sealing. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive; Automotive Wire Harness Splicing Tape
- Thickness: 0.0100
from DigiKey
"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 150' (45.7m) 50 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 60462-00005-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.97
from Budnick Converting, Inc.
S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily from carpet and other surfaces without leaving a residue. Can be repositioned several times without loss of... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive; Black/Yellow Hazard Striped Tunnel Tape
- Thickness: 0.0118
from DigiKey
"Duct Tape Tape Rubber Adhesive Blue 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Blue
from RS Components, Ltd.
Tesa 60462-00004-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 3.94
from Budnick Converting, Inc.
PC595 is a 8.5 mil, economy grade, cloth/duct tape. It is used for packaging, bundling, sealing, seaming, repairing, holding, waterproofing, plumbing and asbestos abatement industries. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0085
from DigiKey
"Duct Tape Tape Rubber Adhesive Olive 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Olive
from RS Components, Ltd.
Tesa 60462-00006-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.97
from Budnick Converting, Inc.
PC600 is a 9.0 mil, general purpose, cloth/duct tape. It is used in industrial, carpet, NASCAR, plumbing, HVAC and asbestos abatement applications. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0090
from DigiKey
"Duct Tape Tape Rubber Adhesive Red 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Red
from RS Components, Ltd.
Tesa 04651-00532-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.5
from Budnick Converting, Inc.
PC609 is a 10.5 mil, versatile grade, cloth/duct tape. It is primarily used for packaging, bundling, holding, wrapping, waterproofing, floral industry and general industrial. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0105
from DigiKey
"Duct Tape Tape Rubber Adhesive Yellow 1.89"" (48.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Yellow
from RS Components, Ltd.
Tesa 04657-00112-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.9843
from Budnick Converting, Inc.
PC618 is a 10.0 mil, industrial grade, cloth/duct tape. It is primarily used for sealing, binding, repairing, bundling, color coding, splicing, floral industry, waterproofing, and packaging. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0100
from DigiKey
"Duct Tape Tape Rubber Adhesive Silver 2.83"" (72.00mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 04657-00143-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.5906
from Budnick Converting, Inc.
PC620 is a 11.0 mil, industrial grade, cloth/duct tape. It is primarily used for HVAC, industrial, commercial, utilities, trucking and automotive. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0110
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Color: Silver
- Adhesive: Pressure Sensitive
from RS Components, Ltd.
Tesa 04657-00123-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 2.95
from Budnick Converting, Inc.
PC621 is a 11.5 mil, contractor grade, cloth/duct tape. It is primarily used for holding, seaming and sealing HVAC sheet metal and flex ducts, exhaust vents and preformed insulation. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0115
from DigiKey
"Duct Tape Tape Rubber Adhesive Black 1.88"" (47.63mm) 1 7/8"" X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Black
from RS Components, Ltd.
Tesa 04651-00573-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.5906
from Budnick Converting, Inc.
PC622 is a 12.5 mil, premium grade, cloth/duct tape. It is primarily used for NASCAR drivers' 200 MPH tape, silk screening, plastering, protection and HVAC duct systems. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0125
from DigiKey
"Duct Tape Tape Rubber Adhesive Silver 1.88"" (47.63mm) 1 7/8"" X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Temperature Resistance: 93
- Adhesive: Rubber
- Color: Silver
from RS Components, Ltd.
Tesa 04651-00506-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.18
from Budnick Converting, Inc.
PC623 is a 11.5 mil, economy grade nuclear cloth/duct tape. It is used for holding labels or signs on stainless steel pipes, color coding, and sealing. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0115
from RS Components, Ltd.
Tesa 04651-00546-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.5906
from Budnick Converting, Inc.
PC624 is a 13.0 mil, premium grade nuclear cloth/duct tape. It is used for holding labels or signs on steel pipes, color coding and sealing. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0130
from RS Components, Ltd.
Tesa 04651-00542-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.5
from Budnick Converting, Inc.
PC625 is a 12.0 mil, premium grade, lusterless, cloth/duct tape, (mil. spec. packaging tape). It is primarily used as a waterproof packaging tape that meets government specifications. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0120
from RS Components, Ltd.
Tesa 04657-00121-00 Duct Tape [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.5906
from Budnick Converting, Inc.
PC857 is a 14.5 mil, UL-181B-FX approved, premium grade, cloth/duct tape. It is used for HVAC installing air ducts and connectors, making connections and splices trouble free. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Adhesive
- Thickness: 0.0145
from CCT - Coating and Converting Technologies
A tan tricot fabric laminated to a 1.0 mil white polyolefin film coated with a high tack medical grade adhesive for long term wear. The conformable backing is flexible and breathable for increased patient comfort. Designed for a variety of medical industry end uses that include: direct skin contact,... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Single
from DME Company
• 2" X 180' (60 yards). • Strong adhesion. • Cloth backed. • High tensile strength. • Great for use with dryer and loader hose. • Great Value [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Width: 2
- Type: Adhesive; Single
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer
- Features: Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Type: Adhesive; Single
- Color: Several to Choose From
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Felt; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Adhesive; Single
- Thickness: 0.0065
from Shenzhen You-San Technology Co., Ltd.
Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0031
from Shurtape Technologies, LLC
Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile, hardwood... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Adhesive; Double- Sided
- Width: 1.89
from tesa tape, inc.
4671 is a strong acrylic coated cloth tape. It is based on a 120 mesh woven rayon fabric backing and a natural rubber adhesive. 4671 is a strong cloth tape for almost every application.Features:high adhesion even on rough surfacesexcellent tensile stre [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Cloth
- Thickness: 0.0114
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Single
- Peel: 9.38
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Double- Sided; Transfer
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding
from Shenzhen You-San Technology Co., Ltd.
The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive; Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
from Shurtape Technologies, LLC
Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile solution for a... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Double- Sided
- Width: 1.89
from tesa tape, inc.
4541 is a highly tear-resistant uncoated cloth tape. It is based on a 145 mesh rayon fabric backing and natural rubber adhesive. 4541 is a very flexible and conformable tape convenient for a wide range of applications.Features:good adhesion even on rou [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Thickness: 0.0106
from Berry Plastics Corporation - Engineered Materials Division
Applications. Clean removal mounting and bonding for signs, placards, OEM components, and assembly. Secure sheeting for flooring/carpet protection. Core starter and splicing applications. Features. Cloth reinforement. Differential Rubber-Based Adhesive. PP Release Liner [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Double- Sided
- Thickness: 0.0060
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0012
from Shurtape Technologies, LLC
Economy grade cloth duct tape for non-critical, general use applications, including packaging, bundling, sealing, repairing, holding and waterproofing. This economical, co-extruded solution offers good conformability and easy handling to prevent it from twisting or curling during application. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from tesa tape, inc.
4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Double- Sided; Woven
- Thickness: 0.0087
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications. Electrodes. Medical Device Assembly. Medical Device Mounting. Medical-0n Woven Fabric. Patient Monitoring. Wound Care [See More]
- Backing Material: Felt; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Adhesive; Single
- Peel: 8.12
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Adhesive; Double- Sided
- Thickness: 0.0020
from Shurtape Technologies, LLC
Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces, tears easily by hand and will not twist or curl during application for ease... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 0.9449 to 2.83
from tesa tape, inc.
4549 is a highly tear-resistant uncoated cloth tape. It is based on a 145 mesh rayon fabric backing and natural rubber adhesive. 4549 is a very flexible and conformable tape. The low unwinding force makes it ideal for machine driven processes and a wid [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Thickness: 0.0118
from Shenzhen You-San Technology Co., Ltd.
Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive; Double- Sided
- Thickness: 0.0118
from Shurtape Technologies, LLC
Contractor grade cloth duct tape, available in a wide variety of colors, for use in industrial, plumbing, carpet, color-coding and splicing applications, as well as home and general repair applications, particularly where a discreet fix is needed. This poly-coated duct tape conforms well to a... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from tesa tape, inc.
4665 is a special outdoor transparent cloth tape. It consists of a 95 µm UV treated polyethylene foil and a 30 mesh woven PET/cotton fabric backing coated with a synthetic rubber adhesive. 4665 is a special cloth tape used for different applicati [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Thickness: 0.0083
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Backing Material: Felt; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Adhesive; Double- Sided
- Thickness: 5.12
from Shurtape Technologies, LLC
Contractor grade, co-extruded poly-hanging duct tape for use when building containments and a variety of other applications in remediation, restoration and abatement jobs, including mold and asbestos removal. PC 608 combines a high-tack, high-performing cold temperature adhesive with good... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from tesa tape, inc.
51026PV9 is a single layer PET cloth edge coated with acrylic adhesive for lengthwise application. It is designed for engine compartment wire harnessing applications requiring one-time or permanent mechanical protection, temperature resistance and flex [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0087
from Shenzhen You-San Technology Co., Ltd.
Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Silicone
- Type: Adhesive
- Thickness: 0.0071
from Shurtape Technologies, LLC
Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from tesa tape, inc.
52330 is especially well suited to plate mounting in corrugated board postprint, due to its ideal adhesive characteristics and optimal backing properties.Adhesive propertiesHigh adhesive coating weight to ensure the secure mounting of plates that have [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Thickness: 0.0150
from Shenzhen You-San Technology Co., Ltd.
Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0039
from Shurtape Technologies, LLC
Performance grade cloth abatement duct tape for sealing walls, doors and windows in abatement applications. Easy to handle and tear, PC 610 is designed for rugged environments and offers instant quick stick and superior holding power to poly-sheeting, metal and unpainted wood at temperatures as low... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from tesa tape, inc.
52664 consists of a tear resistant flexible fabric backing, with a rubber adhesive system. The adhesive has a high coating weight making it well suited to mounting plates in flexographic printing applications, especially in corrugated board postprint. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
- Thickness: 0.0150
from Shenzhen You-San Technology Co., Ltd.
Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good surface... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Silicone
- Type: Adhesive
- Thickness: 0.0031
from Shurtape Technologies, LLC
Performance grade cloth duct tape for holding, securing, seaming, repairing, bundling, splicing, packaging and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as a condensation barrier in appliance assemblies. Co-extruded PC 618 is easy... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 0.9449 to 2.83
from tesa tape, inc.
4651 is a powerful high quality acrylic coated cloth tape. It is based on a 148 mesh woven rayon fabric backing and a natural rubber adhesive. 4651 is a very strong cloth tape for almost every application.Features:high adhesion even on rough surfacesex [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Cloth
- Thickness: 0.0120
from Shenzhen You-San Technology Co., Ltd.
Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0079 to 0.2362
- Type: Adhesive
- Temperature Resistance: -40 to 200
from Shurtape Technologies, LLC
Performance grade cloth duct tape, available in a wide variety of colors, for holding, securing, seaming, repairing, bundling, splicing, packaging, color-coding and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as a condensation... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from tesa tape, inc.
4688 is a standard grade polyethylene coated cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing coated with a pressure sensitive natural rubber adhesive. 4688 is a typical repairing tape, convenient for a variety of needs with very goo [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Cloth
- Thickness: 0.0104
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Adhesive; Single
- Thickness: 0.0110
from Shurtape Technologies, LLC
Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from tesa tape, inc.
4657 is a high grade acrylic coated cloth tape. It is based on a 145 mesh woven cotton fabric and a thermosetting natural rubber adhesive. 4657 is a very resilient cloth tape often used for permanent hole covering in automotive applications and masking [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Cloth
- Thickness: 0.0114
from Shurtape Technologies, LLC
Heavy duty cloth duct tape designed for HVAC applications to hold, seal and seam sheet metal and flex duct, exhaust vents and preformed insulation, and can also be used in industrial applications for holding, splicing, protecting and packaging. Use PC 621 for demanding applications that require an... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from tesa tape, inc.
7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it is recommended to use both tapes. 7475 featur [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive
from Shurtape Technologies, LLC
Premium grade cloth duct tape used for protecting window and door frames during stucco application, as well as for various applications in high performance motorsports and for heavy duty bundling, holding and splicing. PC 622 combines high tensile strength, excellent holding power and conformability... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
Economical nuclear grade cloth duct tape used for a variety of purposes in the construction, operation and maintenance of nuclear power facilities, in addition to holding to stainless steel pipes, color-coding and sealing endcaps on stainless steel pipes. PC 623 offers a high-tack adhesive,... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from Shurtape Technologies, LLC
Premium nuclear grade cloth duct tape for a variety of uses in the construction, operation and maintenance of nuclear power facilities. Designed with performance and quality in mind, PC 624 combines high tack, excellent holding power and conformability into a tape solution that meets ASME NQA-1... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from Shurtape Technologies, LLC
Military spec lusterless cloth duct tape for use as a premium, waterproof packaging tape that meets government specifications, as well as for moisture-proofing cartons, canisters and tubing. PC 625 is engineered for durability and performance, with a waterproof backing, high holding power,... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
Heavy duty cloth duct tape for use in high performance motorsports applications, pre-manufactured housing and RV assembly, critical industrial applications and for protection during sandblasting and metal-peening operations. Co-extruded PC 657® is designed for applications that require a tape with... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
Super bottom board tape used for seaming and sealing bottom board materials in pre-manufactured housing and RV assembly, set-up and maintenance, as well as to protect surfaces in metal-peening operations. Co-extruded PC 658 delivers high tensile strength and superior adhesion, holding power and... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from Shurtape Technologies, LLC
Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
Utility grade cloth duct tape that offers aggressive adhesive and best-in-class performance for sealing, seaming, repairing, holding and waterproofing applications, even in cold temperatures. Co-extruded PC 7 offers superior adhesion with quick stick; excellent holding power for indoor and outdoor... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 0.0480 to 0.0720
from Shurtape Technologies, LLC
Extreme hold cloth duct tape for HVAC applications to hold, seal and seam sheet metal, as well as for heavy duty industrial applications like holding, bundling, splicing, protecting and packaging. PC 721 is designed for demanding applications that require excellent conformability, tack and holding... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from Shurtape Technologies, LLC
General purpose grade cloth duct tape with aggressive adhesive and best-in-class performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry. PC 8 is a co-extruded duct tape offering excellent cold temperature performance;... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
UL 181B-FX Listed and printed cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, even when surfaces are rougher or not fully clean. Offering high holding power, superior shear strength and excellent tearability, PC 857 is recommended for applications in which the... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83
from Shurtape Technologies, LLC
California Energy Commission (CEC) approved cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, and can also be used to seal flex duct to fitting joints without being in combination with mastic. Offering superior shear strength and excellent tearability, UL 181B-FX... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89
from Shurtape Technologies, LLC
Contractor grade cloth duct tape featuring aggressive adhesive and cold temperature performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry, such as holding poly-sheeting. A co-extruded, repair duct tape, PC 9 provides... [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Adhesive; Single
- Width: 1.89 to 2.83