Pole-Mounted Transformers
from GE Grid Solutions
Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]
- Mounting: Chassis; Pad-Mounted; Pole Mounted
- Cooling Method: Air; Oil
- Category: Power
- Other Transformer Types / Applications: Distribution Transformer; High Voltage Transformer; Autotransformer; Encapsulated Coil Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
from Eaton Cooper Power Systems
Protected transformers are available with a variety of protection options including a MagneX Interrupter, a secondary breaker with weak link for secondary fault and overload protection, a primary weak link fuse, current-limiting fusing for high interrupting ratings and limiting fault currents, and... [See More]
- Mounting: Pole Mounted
- Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
- Category: Power
- Winding Turns: Step-Down Transformer
from Eaton Cooper Power Systems
The single-phase conventional overhead transformer is designed with an interlaced core (5-50 kVA) recommended by Electric Power Research Institute (EPRI). Polymer low-voltage bushings are standard at 5-50 kVA. FEATURES. Envirotemp ™ FR3 ™ fluid. Electrical grade mineral oil available... [See More]
- Mounting: Pole Mounted
- Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
- Category: Power
- Winding Turns: Step-Down Transformer
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Mounting: Pole Mounted
- Cooling Method: Oil
- Category: Power
- Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Single Phase Transformer