Side Entry Rotor-Stator Mixers
from Brawn Mixer
For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance to every tank size and application type.Pre-engineered stuffing box and mechanical seal... [See More]
- Mixer Location: Side Entry
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Applications / Industry: Chemical Processing
from IKA Works, Inc.
The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]
- Mixer Location: Side Entry; Bottom Entry
- Capacity (volumetric): 141
- Media Type: Liquids
- Market / Application Trigger: Industrial
from Mixer Direct
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and... [See More]
- Mixer Location: In-Line; Top Entry; Side Entry; Bottom Entry
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 66.84