Metal Sealers and Seal Coatings

18 Results
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Operating Temperature: -60 to 250
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Form: Liquid
One component, paste consistency UV curable system -- UV15-7TK1ANV-3
from Master Bond, Inc.

Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]

  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Coating Material: Resin
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Operating Temperature: -80 to 300
One part UV system for high performance bonding, sealing, coating and encapsulation -- UV15-7NV-2
from Master Bond, Inc.

Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]

  • Substrate: Plastic; Metallic; Glass; Ceramic
  • Coating Material: Resin
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Operating Temperature: -80 to 300
3504 High Solids Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3504 HIGH SOLIDS PRIMER/ SEALER is a two component, high solids, clear primer/ sealer that provides a smooth, blush resistant surface under cool, high humidity conditions. 3504 HIGH SOLIDS PRIMER/SEALER is tack free in 3 1/ 2 hours. 3504 HIGH SOLIDS PRIMER/SEALER is used in... [See More]

  • Substrate: Wood; Metallic; Glass; Concrete
  • Coating Material: Resin
  • Cure / Setting Technology: Multicomponent
  • Form: Liquid
Top Coats and Seals -- Pavseal
from Pavco, Inc.

Pavseal - is an organic final rinse additive which imparts a high gloss and extends the salt spray corrosion to black conversion coatings, Pavchrome NSB, as well as converting blue bright chromates to a clear coating. [See More]

  • Substrate: Metallic
  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Features: Corrosion Resistant; Protective
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Substrate: Other; Zinc & Zinc Alloy Deposits Over Steel; Metallic
  • Coating Material: Acrylic; Zinc; Water
  • Cure / Setting Technology: Film Drying
  • Form: Liquid
Sealant -- CHEMEON® Seal 6000
from CHEMEON Surface Technology, LLC

CHEMEON ® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or welded with excellent results. Use at 0.1-0.5% v/v with a pH of 6.2 to 7.0 and temperature of 195 °F to... [See More]

  • Substrate: Metallic; Aluminum; Anodized
  • Coating Material: Metal Filled; -2146826273
  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 195 to 205
SafeGard® CC-Plating Seal
from Sanchem, Inc.

can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard nickel and electrolysis nickel when plating over aluminum, magnesium, beryllium, niobium and titanium. [See More]

  • Substrate: Other; Magnesium; Metallic; Aluminum
  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Features: Corrosion Resistant; Protective
Liquid Silicone Rubber Coating -- ELASTOSIL® LR 6239 F
from Wacker Chemical Corp.

ELASTOSIL ® LR 6239 F is a free-flowing additioncuring. silicone rubber, which is mixed with crosslinker. to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features. solvent-free. processing viscosity suitable for silk-screen printing. long term... [See More]

  • Substrate: Metallic
  • Coating Material: Resin; Rubber; Silicone
  • Cure / Setting Technology: Multicomponent; Additive Cured
  • Cure Temperature: 302 to 356
Kustom Finishes
from Valspar Corporation (The)

Awe-inspiring Kustom Finishes. Valspar knows what Kustom Finishes are all about and we continue to develop new products for new applications. From our awe-inspiring House of Kolor Kustom System, to our aerosol system for convenient "do it yourself" custom applications, if you want a kustom paint... [See More]

  • Substrate: Metallic
  • Industry: Automotive
  • Cure / Setting Technology: Film Drying
Alseal 5200
from Coatings For Industry, Inc.

Alseal 5200 is a high temperature resistant one component composition for use over Alseal 5000. The purpose of this sealer is to enhance the smoothness of the Alseal 5000 and to extend the long term corrosion protection by retarding the sacrificial consumption of these coatings. [See More]

  • Substrate: Metallic
  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Wood; Plastic; Metallic; Concrete
  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Form: Aerosol; Liquid
Pre-treatment Coating -- Mi-Phos™ M5
from Hubbard-Hall Inc.

DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]

  • Substrate: Steel; Metallic
  • Coating Material: Manganese Phosphate
  • Cure / Setting Technology: Film Drying; Sporting Arms, Hands Tools
  • Operating Temperature: 200 to 210
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Substrate: Metallic
  • Coating Material: Resin; Multi-Polymetric
  • Cure / Setting Technology: Film Drying
  • Thickness: 0.0080 to 0.0100
Top Coats and Seals -- Super Seal
from Pavco, Inc.

Super Seal - is the most corrosion resistant conversion coating yet to be introduced to the metal finishing industry. PAVCO ® at Superseal can provide over 500 hours of salt spray protection to red rust when applied over zinc plated and chromated parts. [See More]

  • Substrate: Metallic
  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Features: Corrosion Resistant; Protective
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Wood; Plastic; Metallic; Concrete
  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Form: Aerosol; Liquid
Cryogenic Spill Protection/Thermal Barrier -- Firetex M89/02
from Sherwin-Williams Protective & Marine Coatings

The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas (FLNG) project: how to protect the vessel and support structures from the catastrophic effects of a cryogenic LNG spill on... [See More]

  • Substrate: Metallic
  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
  • Thickness: 0.3937
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Wood; Plastic; Metallic; Concrete
  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Form: Aerosol; Liquid