Metal Face Seal Needle Valves
7 Results
Miniature 10-32 Threaded Needle Valve -- NV
from Beswick Engineering Co., Inc.
from Beswick Engineering Co., Inc.
The needle valve can be used to control mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The valve is also available with options such as a panel mount thread and a knob for easy adjustment. Maximum inlet pressure is 300 psig. [See More]
- Connection Description: Threaded (optional feature); Compression (optional feature); Tube Fitting (optional feature); Face Seal; 10-32 Inlet. Many Outlet Port Options.
- Maximum Pressure: 0.00 to 500.00
- Valve Size: 0.19
- Flow (Cv): 0.00 to 0.08
Needle Valve -- MNV-1
from Clippard
from Clippard
Needle Valve, #10-32 Ports [See More]
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Media: Air; Compressed Air; Water; Gas
Needle Valve -- MNV-1K
from Clippard
from Clippard
Needle Valve, #10-32 Ports with Knob [See More]
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Media: Air; Compressed Air; Water; Gas
Needle Valve -- MNV-1KP
from Clippard
from Clippard
Needle Valve, 1/8" Inlet with Knob [See More]
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.19
- Media: Air; Compressed Air; Water; Gas
Needle Valve -- MNV-1P
from Clippard
from Clippard
Needle Valve, 1/8" Inlet [See More]
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.19
- Media: Air; Compressed Air; Water; Gas
Needle Valve -- MNV-2
from Clippard
from Clippard
Panel Mount Needle Valve [See More]
- Connection Description: Threaded; Face Seal; #10-32 female
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Media: Air; Compressed Air; Water; Gas
Needle Valve -- MNV-2K
from Clippard
from Clippard
Panel Mount Needle Valve, with Knob [See More]
- Connection Description: Threaded; Face Seal; #10-32 female
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Media: Air; Compressed Air; Water; Gas