Cold Water Butterfly Valves
from Assured Automation
Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater
- Maximum Pressure: 720.00
- Valve Size: 0.50 to 2.00
- Media Temperature: -20 to 500
from AVK International A/S
AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK ’s products in the fire protection range hold internationally recognized... [See More]
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
- Valve Size: 2.00 to 12.00
- Connection Description: BoltFlange
from Bray Commercial
The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission critical HVAC... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 50.00 to 740.00
- Valve Size: 2.50 to 20.00
- Media Temperature: -40 to 500
from NIBCO INC.
Cast Iron Butterfly Valves (Economy Line) for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: ? to 200.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 180 to 250
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from Clark Solutions
Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control, isolation, flow balance,... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 20.00
- Connection Description: BoltFlange; 2"- 12" Flange
from BI-TORQ® Valve Automation
AUTOMATED CAST IRON BUTTERFLY VALVES. BY-SERIES FEATURES. Wafer and lug style cast iron BFVs. 2" through 12" sizes standard. SS stem and disc as standard. EPDM, BUNA-N and Viton seats. Direct mount for low-profile, cost-efficient operation. Options for pneumatic, electric or gear operators. Designed... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Salt Water; Wastewater
- Maximum Pressure: 150.00 to 225.00
- Valve Size: 2.00 to 12.00
- Media Temperature: -30 to 275
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 11.81
- Media Temperature: 14 to 266
from Assured Automation
The BFY series Sanitary Butterfly Valves are full port, 316L stainless steel, butterfly valves with Tri-Clamp or butt weld connections. They are equipped with a 304 SS manual handle with an 13-position locking device. They are ideal for use in dairy and brewing applications. [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Brewing, Distilling, Wine Making, Dairy, Pharmaceuticals, Ink/Paint, Dye, Liquids
- Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature); 1/2" to 6" Tri-Clamp or Butt-Weld
- Media Temperature: 200
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
from AVK International A/S
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
- Valve Size: 1.50 to 48.00
- Connection Description: BoltFlange
from Bray Commercial
Bray ’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series automated... [See More]
- Media: Water; Hot Water; Cold Water ; Steam; 50/50 Glycol Solutions
- Maximum Pressure: 150.00 to 175.00
- Valve Size: 2.00 to 20.00
- Media Temperature: -40 to 250
from NIBCO INC.
Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end service in commercial and... [See More]
- Media: Hot Water; Cold Water
- Maximum Pressure: 200.00 to 300.00
- Valve Size: 2.00 to 48.00
- Media Temperature: 200 to 225
from Mueller Steam Specialty
Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA C-606 Rigid Grooved Specification. Available with lever handle or gear operator. [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: ? to 175.00
- Valve Size: 2.50 to 12.00
- Media Temperature: ? to 275
from BI-TORQ® Valve Automation
PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 150.00
- Valve Size: 1.50 to 8.00
- Connection Description: BoltFlange
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainlesssteel 1.4308. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 23.62
- Media Temperature: 14 to 266
from NIBCO INC.
Flanged Butterfly Valves for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection... [See More]
- Media: Water; Cold Water
- Maximum Pressure: 285.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 200
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full pressure... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from BI-TORQ® Valve Automation
Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Hydrocarbons
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Actuation: Electric; Pneumatic
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4),. suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 23.62
- Media Temperature: 14 to 266
from NIBCO INC.
Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 300.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 200
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 15.75
- Media Temperature: -4 to 266
from NIBCO INC.
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 285.00 to 740.00
- Valve Size: 2.50 to 24.00
- Media Temperature: 400
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater; Gas; Steam
- Maximum Pressure: 145.04
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 392
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 18.00
- Media Temperature: ? to 100
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 39.37
- Media Temperature: -58 to 500