Digital Display Battery Chargers
from Autec Power Inc.
#8220;The Doc ” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic... [See More]
- Display: Digital
- Input Voltage: 5 to 12
- Power Source: DC
- Current: 3.0
from GUTOR Electronic LLC
Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100% redundant. Space... [See More]
- Display: Digital; LEDs
- Power Source: DC
- Charger Type: General Purpose; Industrial / Plant Automation and Control; Monitoring
- Input Voltage: 380 to 415
from SEC America, LLC
SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]
- Display: Digital
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from MidNite Solar, Inc.
CLASSIC 150. Charge Controller for Solar, Wind, Hydro. The Classic MPPT Charge Controller - 150 Listed by ETL for US & Canada CE Certified FCC Class B. FEATURES: 150 operating voltage. Max current out: 96 amps. ETL listed to UL1741 and CSA. 12-72V battery. Built in DC-GFP and Arc Fault Detector. [See More]
- Display: Digital
- Power Source: Solar
- Charger Type: Solar Battery Charger
- Input Voltage: 150
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Express Fast Chargers. The Express insulated gate bipolar transistor (IGBT) fast chargers are designed and manufactured by Aker Wade for heavy-duty electric vehicle fleet applications. The systems can charge 12 to 80 volt industrial lead acid... [See More]
- Display: Digital; LEDs
- Power Source: AC; 480-600 V AC
- Charger Type: Automotive / Electrical Vehicle
- Frequency: 60
from RESON
The EC6072 Battery Charger has been designed for recharging of the EC6068 Battery Module. Two EC6068 Battery Modules can be connected to EC6072 and recharged simultaneously. Furthermore, the EC6072 can be used as DC voltage supply for hydrophones with built-in preamplifiers and for the VP1000... [See More]
- Display: Digital
- Power Source: AC; 110/220 Vac
- Charger Type: Multi-Bank Charger; General Purpose
- Current: 0.1
from Stored Energy Systems/SENS
SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]
- Display: Digital; LEDs
- Power Source: AC; 120, 208, 240, 480, 60 Hz
- Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
- Input Voltage: 480
from Eagle Eye Power Solutions, LLC
The Eagle Eye LB-1000 is a complete solution for daily battery maintenance. It offers three complete solutions: battery charger, battery discharger and battery activator. All of these functions in one unit make the LB-1000 an important tool for any battery maintenance program. The battery charger,... [See More]
- Display: Digital
- Power Source: AC
- Charger Type: Electrical Utility Industry; Telecom; Transportation, UPS, Service Groups
- Input Voltage: 110 to 230
from ZGC, Inc.
Anton Bauer Dual 2722 Power Charger. The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70... [See More]
- Display: Digital
- Method: Simultaneous
- Input Voltage: 90 to 250
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Display: Digital
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer The EnForcer FERRO. EnerSys enhances the ruggedness of ferroresonant technology with state-of-the-art controls providing a truly automatic and dependable charger. Our unique engineering perspective as both a battery and charger manufacturer allows... [See More]
- Display: Digital; LEDs
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
- Output Voltage: 208.0 to 480.0
from Stored Energy Systems/SENS
SENS' NRG is the most accurate, rugged and dependable engine start battery charger available. More than reliable, NRG instantly and easily converts to any common lead-acid or nickel cadmium battery - meaning NRG is simple to install and can replace other chargers without pre-planning. NRG... [See More]
- Display: Digital; LEDs
- Power Source: AC; 120/208-240 VAC
- Charger Type: Engine Start; Industrial / Plant Automation and Control; Boat/Marine
- Input Voltage: 240
from ZGC, Inc.
Anton Bauer Quad 2702 Power Charger. The four-position Anton Bauer QUAD 2702 PowerCharger provides the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The four-position Anton Bauer QUAD 2702... [See More]
- Display: Digital
- Method: Sequential
- Input Voltage: 90 to 250
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Display: Digital
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer EnForcer HF Multi. The EnForcer ™ HF Multi ™ chargers deliver a new standard in efficiency. They have four ports, so you can charge up to four batteries at the same time. Plus you get all of the other benefits of EnForcer HF technology. [See More]
- Display: Digital; LEDs
- Charger Type: Automotive / Electrical Vehicle
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]
- Display: Digital
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer EnForcer SCR. The EnForcer SCR charger uses an intelligent microprocessor to control charge current and voltage during the charge cycle. This precise control allows the EnForcer SCR to charge a range of battery technologies including high gravity... [See More]
- Display: Digital; LEDs
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
- Output Voltage: 208.0 to 480.0