Help with Storage Tanks and Process Tanks specifications:
Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Air Receiver | Air Receivers are essential to every compressed air system to act as a buffer and a storage medium between the compressor and the consumption system. | ||
| General Purpose/ Bulk Storage Tank | Products are designed for general-purpose applications. | ||
| Chemical Tank | Products are designed for chemical storage or transportation. | ||
| Drug/Pharmaceutical Tank | Products are designed for use within the drug or pharmaceutical industries. | ||
| Expansion Tank | Expansion tanks are used in closed systems to absorb excess pressure. | ||
| Food/Beverage Tank | Products are designed for use within the food and beverage industries. | ||
| Fuel/Oil Tank | Products are designed for the storage or containment of fuel and oil. | ||
| Gas Cylinder | Products are designed to store or transport air or other gases. | ||
| Hazardous Tank | Products are designed for storing and/or moving flammable, corrosive, explosive, or other hazardous materials. | ||
| Pressure Vessel | Pressure vessels are storage tanks that are designed to operate at pressures above 15 psig. | ||
| Process Tank | Processing tanks that are designed for processing applications (mixing, blending and metering) rather than exclusively for storage purposes. | ||
| Water Tank | Products are designed for water storage or containment. | ||
| Other Tank | Other unlisted, specialized, or proprietary applications. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Specifications
Back to Top
|
|
| ||
| Volume Capacity | Volume capacity is the maximum volume that containers are designed to hold. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Diameter / Width | The outside diameter or width of the device. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Height | This is the outside height of the container. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Pressure Rating | Maximum internal pressure rating. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Material
Back to Top
|
|
| ||
| Your choices are... | |||
| Aluminum | Aluminum is a bluish, silver-white, malleable, ductile, light, trivalent, metallic element with good electrical and thermal conductivity, high reflectivity, and resistance to oxidation. | ||
| Composite/Fiberglass | Composite materials such as fiberglass are strong, durable, and impervious to many caustics and extreme temperatures. Fiberglass fabrics are used widely in industrial applications. | ||
| Exotic Metals | Exotic metals and alloys have specialized properties. This category includes materials such as Hastelloy®, Monel®, beryllium copper, beryllium nickel, niobium, tantalum, titanium and zirconium. | ||
| Plastic | Plastics are organic, synthetic, or processed materials that are mostly thermoplastic or thermosetting polymers of high molecular weight. Plastics can be made into objects, films, or filaments. | ||
| Steel | Steel is a commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable under suitable conditions and distinguished from cast iron by both its malleability and lower carbon content. | ||
| Stainless Steel | Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. | ||
| Other | Other unlisted, specialized, or proprietary materials. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Features
Back to Top
|
|
| ||
| Your choices are... | |||
| Corrosion Protection | Corrosion protection products contain materials such as vapor corrosion inhibitors (VCIs) to prevent corrosion. | ||
| Double Wall | Double wall containers have two walls for increased pressure, insulation, or containment requirements. | ||
| Fireproof | Fireproof products are designed to protect container contents from exposure to fire. | ||
| Insulated | Insulated containers are used for storing or transporting perishable goods such as food or blood. Insulated containers also protect contents from the environment. | ||
| Outdoor Use | Products are designed and constructed for outdoor use. | ||
| Portable | Products are readily portable (i.e. by hand truck or fork lift) and do not require disassembly in order to move them. | ||
| Spill Containment | Products are designed to capture and contain unintentional spills. | ||
| Temperature Controlled | Products include equipment for keeping contents at a constant temperature. | ||
| Trailer Mounted | Products mount on trailers or are integral parts of trailers. | ||
| Vented | Products are vented or have an air handling (circulation) system. | ||
| Underground Use | Tanks are designed for underground use. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||