Announcements
Seven-channel Darlington driver array with integrated flyback diodes, simplifying relay, solenoid, and stepper motor control in industrial and embedded systems.
(read more)FDG8850NZ dual MOSFET enables efficient DC-DC conversion with low on-resistance and fast switching, supporting compact power designs and improving efficiency in portable and low-voltage electronic systems.
(read more)Explore how LM317 voltage regulators handle transient response and ripple rejection, helping engineers improve power stability, reduce noise, and optimize performance in analog and mixed-signal systems.
(read more)Cyclone V FPGA selection guide comparing 5CEBA2, 5CEBA4, and 5CEBA7, highlighting differences in logic capacity, lifecycle, and industrial reliability to help engineers choose optimal solutions for automation, communication, and control systems.
(read more)Comparison of AD7689, AD7699, and AD7606 ADCs for industrial and precision systems, highlighting differences in sampling architecture, accuracy, and synchronization to help engineers select optimal solutions for data acquisition and signal processing.
(read more)Integrated quasi-resonant PWM controller with built-in 650V SENSEFET, optimized for medium-power AC-DC supplies, offering high efficiency, low standby power, and compact design.
(read more)Compare ADT7420, ADT7481, and AD22100 sensors for accuracy, channel support, and cost; ideal for medical, industrial, server, and HVAC applications.
(read more)High-performance NPN transistor in a compact SOT-23-3 package. Ideal for signal amplification and switching applications with 40V Vce and 200mA Ic, providing high reliability for professional and hobbyist engineers.
(read more)The XCF32PFSG48C is a high-speed, low-power non-volatile memory designed for secure, rapid FPGA configuration. Ideal for telecommunications, industrial automation, and automotive systems requiring reliable startup and real-time responsiveness.
(read more)The XC5VLX30-1FFG676C is a mid-range Virtex-5 FPGA offering 4,800 slices, 1,152 Kbit Block RAM, and 400 user I/Os. Its efficient LUT architecture, flexible on-chip memory, and advanced clock management make it ideal for industrial control, signal processing, and interface bridging applications.
(read more)MA4AGSW2 PIN diode delivers ultra-fast SPDT switching with low insertion loss and high isolation, ideal for mmWave, radar, and high-speed RF systems.
(read more)Low RDS(on), efficient switching, and balanced thermal performance make the FDS6681Z ideal for load switching, power path control, and DC-DC converter applications.
(read more)High-performance mid-range Kintex-7 FPGA featuring 162K LUTs, 16 high-speed GTX transceivers, industrial-grade FFG676 BGA package, ideal for communication, AI, and industrial systems.
(read more)Murata’s NFL21SP506X1C3D integrates a π-type low-pass filter into a compact 0805 package, providing strong EMI suppression up to 1 GHz while handling 2 A currents.
(read more)High-integration interface controller for E1/T1/J1 systems, offering flexible TDM support and robust telecom-grade reliability.
(read more)Reliable, energy-efficient blower ideal for electronics cooling, industrial ventilation, and thermal management applications.
(read more)The AD210BN is a three-port precision isolation amplifier delivering full galvanic isolation up to 2500 Vrms with integrated transformer-based power isolation and wideband analog amplification. Ideal for industrial automation, medical electronics, and energy systems, it ensures signal fidelity, reduces system complexity, and enhances noise immunity in high-voltage, noise-prone environmen...
(read more)Explore STM32 microcontrollers and their ARM Cortex-M architecture, low-power capabilities, rich peripherals, and broad applications across IoT, industrial automation, and embedded systems.
(read more)Compare the AD5541, AD5542, and DAC8830 16-bit DACs to find the best option for your application, based on temperature range, power consumption, and interface.
(read more)Micron’s MT53D512M32D2DS-053 WT:D delivers high bandwidth, low power, and compact packaging for AI, edge computing, and embedded devices.
(read more)The FAN7387MX is a high-integration gate driver IC designed for half- and full-bridge systems in industrial automation, renewable energy, and high-power lighting. It features self-oscillation, adjustable dead-time, undervoltage protection, and high/low-side drive support, simplifying system design and enhancing energy efficiency.
(read more)High-performance ceramic capacitors offering compact size, low ESR, and durability for mobile, automotive, and high-frequency electronics.
(read more)Comparison of three 16-bit DACs for precision control, industrial measurement, and embedded systems, helping engineers balance accuracy, power, temperature range, and integration needs.
(read more)Compare MAX3232, MAX232, and ST3232 for industrial and battery-powered systems, balancing voltage compatibility, speed, and power efficiency.
(read more)The AMBE-2000-10 from Texas Instruments is a dedicated embedded vocoder chip supporting fixed low bitrates (2400–9600 bps) with integrated DSP core, low power consumption, and industrial temperature range. Ideal for embedded voice communication in narrowband wireless systems, satellite links, and voice logging devices.
(read more)The Marvell 88E1512-A0-NNP2I000 is a versatile Ethernet transceiver, ideal for networking applications like smart grids, VoIP phones, and SANs. It supports IEEE 802.3 and IEEE 1588 protocols with 10/100/1000Mbps speeds.
(read more)The RFPA0133TR7 is a GaAs HBT-based, digitally programmable RF power amplifier delivering high gain and low noise across 380–960 MHz, optimized for ISM and industrial wireless applications with up to 30 dBm output power and >60% efficiency.
(read more)The AIRTAC PC602 pneumatic push lock male connector offers exceptional durability, corrosion resistance, and a compact design for diverse industrial applications. Ideal for automation, vehicle maintenance, packaging, and medical devices.
(read more)Featuring a dual-core Cortex-M0+ processor, programmable I/O, and low-power operation, RP2040 enables flexible development for IoT, automation, and embedded applications.
(read more)Ultra-compact SCD40-D-R2 CO₂ sensor with photoacoustic NDIR technology, integrated temperature & humidity sensing, 400–2000 ppm range, ideal for embedded air quality monitoring.
(read more)The Murata DLW5BTM501SQ2L dual-line common mode choke delivers 500Ω impedance at 100MHz with 4A current rating, ideal for high-speed communication, power conversion, automotive electronics, and 5G applications requiring superior EMI suppression and thermal stability.
(read more)The Xilinx XC6SLX16-2FTG256C offers 14K logic cells, 576 KB block RAM, and 32 DSP slices in a compact FTG256 BGA package. Ideal for medium-complexity applications such as industrial control, image processing, and communication bridging.
(read more)Infineon CY62256NL-70PXC is a 256Kbit asynchronous SRAM with 70ns access time, 4.5V–5.5V supply, and a 28-DIP package. Ideal for legacy systems needing fast, volatile data storage.
(read more)Comparison of AD8131, AD8132, and AD8138 differential drivers, highlighting bandwidth, linearity, and ADC driving capability to help engineers select optimal solutions for high-speed signal chains, data acquisition, and precision measurement systems.
(read more)High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity.
(read more)The AD1896AYRSZRL is a high-performance Sample Rate Converter designed for seamless digital audio interfacing. With wide frequency support, dual channel flexibility, and robust operation, it is perfect for professional audio equipment, digital audio workstations, and broadcasting systems.
(read more)The TXS0102DCUR is a 2-bit bidirectional voltage-level translator with auto-direction sensing, supporting high-speed data transfer up to 24 Mbps. Ideal for communications and networking, it simplifies design with low power consumption.
(read more)The ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing.
(read more)Explore Microchip 23LCV1024, 23LC1024, and 23A1024 serial SRAM devices for high-speed buffering, temporary storage, and optimized low-power operation across industrial, medical, and IoT systems.
(read more)Mature LPC1768 ARM Cortex-M3 MCU with stable real-time performance, rich communication interfaces, and long lifecycle support for industrial control and embedded systems.
(read more)Compact STM32F042 ARM Cortex-M0 microcontroller with integrated USB 2.0 Full-Speed support for embedded control, industrial HMI, and USB-enabled devices.
(read more)The SF15 force sensor is a strain gauge-based miniature force transducer designed for accurate force measurement in industrial and precision applications.
(read more)The MBRA340T3G is a high-performance Schottky diode, ideal for power management and industrial applications. It features a 40V reverse voltage and a 3A average rectified current, offering fast recovery and efficient operation.
(read more)Compare ISL3172, SN65HVD10, and MAX3483 transceivers for data rate, power efficiency, and environmental tolerance, helping engineers select the best RS-485/RS-422 solution.
(read more)Reliable B-2200S08P-A120 female headers with 2.54 mm pitch for stable sensor, module, and microcontroller connections in smart devices.
(read more)High-stability 6-DOF IMU ADIS16505-2BMLZ delivers precise motion sensing, rugged performance, and factory calibration. Ideal for industrial robotics, navigation, stabilization, and sensor fusion systems in harsh or GPS-denied environments.
(read more)A comparison of TMC5160A-TA-T, TMC5160A-WA, and TMC5160A-TA stepper drivers to help engineers select optimal packages for motion control systems.
(read more)High-efficiency, versatile XP Power DC-DC converters deliver reliable power solutions for healthcare, industrial, and semiconductor applications with various mounting options and isolation levels.
(read more)The PEX8603-AB50TQIG is a power-efficient PCIe Gen2/Gen3 bridge chip supporting up to x4 lanes, NTB functionality, and high-speed data transfer. Ideal for embedded control, industrial automation, and edge computing applications.
(read more)1050p.com LED power supplies convert AC to stable DC power for efficient LED lighting. Featuring voltage regulation, dimming options, and robust protection, ideal for residential, commercial, and industrial applications.
(read more)The ULN2803ADWR from Texas Instruments is a high-voltage, high-current Darlington transistor array, perfect for controlling loads like solenoids, relays, and motors. Ideal for automotive, industrial, and consumer electronics applications.
(read more)Selection guide comparing LM5017, LM5018, and LM5013 high-voltage buck converters for industrial and automotive power systems. Analyze current capability, topology, efficiency, and qualification differences to optimize 48V and high-input DC power architectures.
(read more)Compact 10DOF IMU with gyroscope, accelerometer, magnetometer, and barometer, providing factory-calibrated stability for UAVs, robots, and industrial navigation.
(read more)Compare JST ZER, PH, and XH series connectors for signal, consumer, and industrial applications. Choose compact, legacy, or high-current solutions with confidence.
(read more)The ADIS16505-2BMLZ IMU delivers high-precision 6-DOF motion sensing, stable output, and rugged design, ideal for industrial navigation, robotics, and sensor fusion.
(read more)High-performance, energy-efficient BLE SoC with ARM Cortex-M4, multi-protocol support, and versatile interfaces for wearables, smart home, and industrial IoT applications.
(read more)Compare LAN8720AI-CP, DP83848IVV, and KSZ8081RNACA to find the right Ethernet PHY for embedded, industrial, and IoT networking designs.
(read more)Mid-density Cyclone II FPGA with 50,000 logic elements, 150 multipliers, and 594 Kbits RAM, ideal for embedded systems, imaging, and control applications.
(read more)Robust steel power outlet strip designed for conduit systems. Ideal for organized electrical distribution in commercial and industrial wiring applications.
(read more)High-voltage AC to 24V DC enclosed single-output switching power supply, ideal for industrial automation, telecom, LED lighting, and renewable energy systems.
(read more)Compact SFH 7016 optical module with integrated green, red, and infrared LEDs plus photodiode. Designed for continuous heart rate and SpO₂ monitoring in wearables, offering high signal accuracy, motion robustness, and system-friendly integration.
(read more)The BMI160 is a compact, high-performance 6-axis motion sensor featuring both accelerometer and gyroscope functionality. With I2C/SPI output, it's ideal for motion-sensing applications in industrial and consumer devices.
(read more)High-precision 6-DOF IMU offering stable motion sensing and easy integration in harsh industrial environments.
(read more)ST25RU3993 is a highly integrated UHF RFID reader IC supporting EPC Gen2 and ISO18000-6 protocols, with –80 dBm sensitivity and up to +20 dBm output, ideal for industrial tracking and supply chain management.
(read more)Würth Elektronik's WE-LAN 10/100 Base-T pulse transformer is designed for high-performance LAN applications. Offering a compact SMD design with a 350µH inductance, it ensures reliable network connections in routers, switches, and modems.
(read more)The MBRS540T3G from ON Semiconductor is a high-efficiency Schottky rectifier with a low forward voltage drop, ideal for high-frequency applications. It’s widely used in power supply management, automotive, and telecom systems.
(read more)Integrated stereo CODEC with headphone amplifier, 1 W Class D speaker drivers, and flexible digital audio processing for portable systems.
(read more)The Marvell 88E6320-A0-NAZ2C000,
BMX160 integrates accelerometer, gyroscope, and magnetometer in one low-power sensor, ideal for compact embedded systems requiring precise motion and orientation tracking.
(read more)The Xilinx XCF04SV0G20C is a high-performance FPGA configuration PROM memory device, designed for seamless integration in electronic systems. It ensures reliable configuration storage with halogen-free compliance.
(read more)The PM5981B-FEI is a high-reliability 32-bit dual-core microcontroller featuring Cortex-M7/M4 architecture, industrial-grade temperature resilience (-40°C to +125°C), and advanced interfaces, ideal for automotive, industrial, and IoT systems.
(read more)The HCPL-6751 is a high-reliability, four-channel optocoupler designed for deep space missions, nuclear control, and high-radiation environments. With exceptional radiation tolerance, compact integration, and low power consumption, it ensures robust signal isolation in aerospace, energy, and advanced communication systems.
(read more)The DLP11SN900HL2L from Murata Electronics is a compact, high-performance common mode choke designed for noise attenuation in signal lines. With 90Ω impedance at 100MHz and a 150mA current rating, it ensures reliable EMI suppression in telecommunication, industrial, and medical applications.
(read more)The EPCS4SI8N is a reliable, high-speed configuration device offering 4Mb memory in a compact 8-SOIC package. Ideal for medical, video processing, and surveillance applications.
(read more)The DLW5BTM102SQ2L is a dual common mode choke offering superior EMI suppression for a wide range of applications, including consumer electronics, automotive, and electrical instrumentation. It ensures high-frequency performance with low-profile design and long-term durability.
(read more)The TAT-125-3/4-0-STK heat shrink tubing provides exceptional protection and insulation for wires and cables with its high thermal contraction ratio and durable construction. Ideal for a range of industries, it offers reliability and versatility.
(read more)The LM3481QMMX/NOPB by Texas Instruments is a high-efficiency, fixed-frequency DC-DC converter suitable for various power management needs, including LED driving and LCD bias voltage applications.
(read more)Explore seven innovative power supply modules that enhance efficiency, stability, and performance in modern electronics. From high-output designs to compact solutions, discover how these modules meet the evolving demands of technology.
(read more)Obsolete, Bulk-Packaged Three-Phase Diode with 1.6kV Peak Reverse Voltage
(read more)Discover the Micro Commercial Co 1N4148W-TP, a high-quality standard diode boasting impressive specifications suitable for a wide range of industrial applications.
(read more)Microchip MIC5219-3.3YM5-TR is a 3.3V 500mA LDO voltage regulator in SOT-23-5 package, ideal for space-constrained applications.
(read more)Protect sensitive electronics from electrostatic discharge (ESD) with the ESDA6V1-5W6 TVS diode. It offers bidirectional protection, high power handling, and minimal leakage for robust ESD defense.
(read more)Infineon Technologies BSS123NH6327XTSA1 is an OptiMOS™ product suitable for various discrete semiconductor applications.
(read more)Explore the MBRS340T3G Schottky Barrier Rectifier from ON Semiconductor, featuring a 40V maximum DC reverse voltage and 4A average rectified current. Ideal for power management and industrial applications.
(read more)With its impressive features, the MIC39100-3.3WS offers excellent line and load regulation, ensuring a consistent output even under varying input conditions and load demands. The device's fast transient response and low output noise contribute to its suitability for noise-sensitive applications such as RF circuits and precision instrumentation.
Key Features:
- ...
The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details:
(read more)The ON Semiconductor MMBT3904LT3G is a high-quality NPN bipolar transistor, ideal for general-purpose amplifier and switching applications.
(read more)The ON Semiconductor 2N7002ET1G is a high-performance N-Channel MOSFET, ideal for power management and switching applications.
(read more)The 1N4148WSF-7 is a high-speed switching diode from Diodes Incorporated, featuring a fast reverse recovery time and low forward voltage drop.
(read more)The MMBT3904-7-F from Diodes Incorporated is a high-gain NPN transistor, ideal for various electronic applications.
(read more)The TLF35584QKVS2XUMA2 is a series voltage regulator IC output manufactured by Infineon Technologies. It is designed for applications that require a series voltage regulator with specific features.
(read more)The BSS138PS,115 is a high-performance, dual N-channel logic level enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This compact and efficient MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing designers with a reliable and versatile component for a wide range of applications.
(read more)The BSS138 is an N-Channel MOSFET from Fairchild/ON Semiconductor with a 50V drain-to-source voltage and 220mA continuous drain current, suitable for various switching and power management applications. It comes in a SOT-23 package.
(read more)The Vishay LL4148-GS18 is a high-performance fast recovery diode, suitable for a wide range of electronic applications. It is housed in an SOD-80 MiniMELF package, featuring fast recovery speed and high reliability, ideal for electronics requiring high-speed switching.
(read more)High-performance NPN transistor with 40V Vce and 200mA Ic in a compact SOT-23-3 package, ideal for general-purpose amplifier and switching applications.
(read more)Discover the BSS138PW,115 N-channel MOSFET by Nexperia USA Inc., featuring a 60V drain-source breakdown voltage and 320mA continuous drain current. Ideal for various electronic applications.
(read more)The MIC5219-2.5YM5-TR is a 2.5V, 500mA low dropout voltage regulator from Microchip Technology, offering high accuracy and robust protection features.
(read more)The BSS138NH6327XTSA2 is an N-channel MOSFET from Infineon Technologies, designed for high power applications with a 60V drain-source breakdown voltage and 230mA continuous drain current.
(read more)The BAT54CLT1G by ON Semiconductor is a surface-mount Schottky barrier diode known for its fast switching and low forward voltage drop. With a compact SOT-23 package, it suits various applications where space and power efficiency are crucial.
(read more)