Construction & Building / Architectural Industrial Ceramic Materials

2 Results
Ceramic Roller for Three Roll Mill
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform. [See More]

  • Applications: BuildingConstruction; Corrosion resistant
  • Shape / Form: Roller / Roll
  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; Zirconia; SpecialtyMaterial
  • Performance Features: Hard
DBC Ceramic Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

DBC (Direct Bonded Copper) is comprised of an insulating layer of ceramic substrate such as Al2O3 (aluminum oxide) and AlN (aluminum nitride) and copper connections to ensure electrical conductivity at high temperatures. For maximum reliability and performance, modules must exhibit excellent... [See More]

  • Applications: BuildingConstruction; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell
  • Performance Features: Metallized or electrode film
  • Material Type: Alumina; Aluminum Nitride; SpecialtyMaterial
  • Bond & Processing: Sintered / Fired