Silica / Silicate Materials Industrial Ceramic Materials

42 Results
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Material Type: Alumina; Silicate / Clay; Al Silicate or Mica Based; SpecialtyMaterial; alpha/ Glassy Silica, Bauxite
  • Width / Diameter: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
  • Density: 0.6099 to 2
SCHOTT Robax® Transparent Ceramic Glass
from Abrisa Technologies

SCHOTT Pyran ® is a transparent glass ceramic that is fire-protection rated. It works with fire rated frames of the same rating. Pyran ® fits applications with non-impact, safety rated requirements of up to 90 minutes. [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
Aluminum-silicon Ordered Mesoporous Materials(Al-SBA-15) -- AOM-021
from Matexcel

The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require... [See More]

  • Material Type: Silicate / Clay
  • Shape / Form: Powder, Grain or Grog
Synthetic, Hydrophilic, Amorphous Silica -- HDK® N20
from Wacker Chemical Corp.

Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features. White colloidal powder of high purity. Application. HDK ® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Shape / Form: Powder, Grain or Grog
  • Composition: 99.8 % Silicon Dioxide
  • Density: 2.2
Machinable Ceramic Bushing
from 3X Ceramic Parts Company Limited

Machinable Ceramic Bushing. Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It is machinable with common tungsten carbide or high speed steel cutting tools by... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Density: 2.48
  • Thermal Conductivity: 1.71
  • MOR / Flexural Strength: 15664
Fire Clay, High Alumina, and Other Refractory Bricks
from CeramSource Inc.

APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK  Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower,  chamber dust collector, residual-heat boiler,  soaking pit,  and different kinds of heating furnaces. Copper, lead... [See More]

  • Material Type: Alumina; Silicate / Clay; Cordierite; Fireclay; Silica or fused silica; Mullite; SpecialtyMaterial; Cordierite, Andalusite, Corundum
  • Max Use Temperature: 1300 to 1790
  • Shape / Form: Block
  • Compressive Strength: 3553 to 11603
Ceramabond -- 618N
from Aremco Products, Inc.

Induction coils [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • CTE: 594000
  • Max Use Temperature: 1649
  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe; Refractory or High Temperature Insulation
High Performance Silica Gel 60 10070 20kg -- Text (10070 Char Max)
from Miles Scientific (Analtech)

This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
Machinable Glass Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]

  • Material Type: Silicate / Clay; Glass Ceramics; SpecialtyMaterial
  • Density: 2.4 to 2.5
  • Max Use Temperature: 800 to 1000
  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Structural; Thermal Insulation or Fire Proofing Material; Optical Grade; Refractory or High Temperature Insulation
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Material Type: Silicate / Clay; Glass Ceramics; SpecialtyMaterial
  • Length: 3
  • Shape / Form: BarStock
  • Width / Diameter: 0.2500 to 2
Fused Quartz Labware - Broad Base
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Type: Silicate / Clay; Porcelain; Quartz
  • Length: 0.9843 to 1.46
  • Shape / Form: Custom Shape
  • Width / Diameter: 1.61 to 2.24
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Material Type: Alumina; Silicate / Clay; Al Silicate or Mica Based
  • Width / Diameter: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Ferrule / Eyelet (optional feature)
  • Density: 0.6879 to 0.7799
Aluminum Titanate Thermal Spray Powder -- #1010
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]

  • Material Type: Silicate / Clay
  • Shape / Form: Powder, Grain or Grog
  • Composition: 95.50 % Al2O3
  • Applications: Abrasion Resistant
Quartz crystals with gold electrode - 0489051 -- 0489051
from Umicore Metal Deposition Solutions

Specifications. Type. Quartz crystals with gold electrode. Quantity. 10 pcs. Dimensions. Ø 14 mm. Frequency. 6 MHz [See More]

  • Material Type: Silicate / Clay; Quartz
  • Width / Diameter: 0.5512
Ceramic Honeycomb Supports for Precious Metal Gauzes
from CoorsTek

Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]

  • Material Type: Alumina; Silicate / Clay; Cordierite; Mullite
  • Applications: Chemical or material processing; Corrosion resistant
  • Shape / Form: Custom Shape
3M™ Fused Silica
from 3M Advanced Materials Division

From gas turbines to golf clubs, high-precision metal parts require accuracy and consistency at every stage of the manufacturing process. Engineered for use in investment casting foundries, 3M ™ Fused Silica products include flours, blends and advanced shell systems to help meet these exacting... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Applications: Thermal Insulation or Fire Proofing Material
  • Shape / Form: Grannular Fill
Refractory Clays & Minerals
from Resco Products, Inc.

Cedar Heights Clay is committed to be a full line supplier by offering a wide range of products.   All clays available as 200 mesh in 50-pound bags. Bulk packaging is also available. RedArt ©. The standard in red firing earthenware clays. Roseville Stoneware Clay ©. Comes alive in... [See More]

  • Material Type: Alumina; Silicate / Clay; Silica or fused silica
  • Shape / Form: Powder, Grain or Grog
Fused Silica Custom Shapes
from Accuratus Corporation

Fused silica is a noncrystalline (glass) form of silicon dioxide (quartz, sand). Typical of glasses, it lacks long range order in its atomic structure. It ’s highly cross linked three dimensional structure gives rise to it ’s high use temperature and low thermal expansion coefficient. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Shape / Form: Custom Shape
Machinable Glass Ceramic Disc
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Density: 2.48
  • Thermal Conductivity: 1.71
  • MOR / Flexural Strength: 15664
Insulating Fire Brick
from CeramSource Inc.

High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000 º F to 3000 º F, is where IFBs  really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]

  • Material Type: Alumina; Silicate / Clay; Silica or fused silica
  • Max Use Temperature: 1260 to 1649
  • Shape / Form: Block
  • Thermal Conductivity: 0.1800 to 0.4400
Ceramacast -- 668
from Aremco Products, Inc.

Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]

  • Material Type: Silicate / Clay; Al Silicate or Mica Based; SpecialtyMaterial; Alumina Silica
  • Dielectric Strength: 245
  • Max Use Temperature: 1371
  • Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
SPICE(TM) Florisil (bulk), 500g 96050 -- Text (96050 Char Max)
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
Fused Silica Trays-Rectangular Trays
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica; Quartz
  • Length: 2.36 to 5.91
  • Shape / Form: Custom Shape
  • Width / Diameter: 1.1 to 5.91
Thermal/Heat Management Media Materials -- Proware™
from Saint-Gobain Innovative Materials

Proware ™ -- Originally developed for use as mass transfer packing in acid applications, Proware ™ material also performs well in acidic heat transfer applications. The Proware ™ body is a finely grained microstructure that is mechanically stronger, less porous and considerably... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica; Proprietary
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Bond & Processing: Sintered / Fired
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; Silicate / Clay; Quartz; Aluminum Nitride; Yttria; SpecialtyMaterial
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
MACOR® Machinable Glass Ceramic Bar
from Accuratus Corporation

High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Length: 2.99 to 12.01
  • Shape / Form: BarStock
  • Width / Diameter: 0.2480 to 2
Machinable Glass Ceramic Macor Rod
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Macor Rod. Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to 800... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Thermal Conductivity: 1.71
  • Shape / Form: Rod
  • Density: 2.6
UNIBOND(TM) C18F, 14%C 150A pore size, 35-75um particle size (bulk), 500g 78050F -- 78050F
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. Analtech offers two types of reversed phase packings for column... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
Opaque Quartz Crucible - Basin or Round Bottom With Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Length: 0.7087 to 1.85
  • Shape / Form: Custom Shape
  • Width / Diameter: 1.57 to 4.45
Glassun Fused Silica Refractories
from CoorsTek

Glassun refractories are manufactured from high-purity fused silica materials. There are four categories of Glassun refractories, including: Glassun Series, shaped by slip casting. Glassun Castable monolithic refractories. Glassun Cement. Glassun refractories can be fabricated into various sizes... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Applications: Refractory or High Temperature Insulation
Machinable Glass Ceramic Parts
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and methods. [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Density: 2.48
  • Thermal Conductivity: 1.71
  • MOR / Flexural Strength: 15664
UNIBOND(TM) C2 (bulk), 100g 08010 -- Text (8010 Char Max)
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
Opaque Quartz Labware-Form Crucible Without Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Length: 1.14 to 2.28
  • Shape / Form: Custom Shape
  • Width / Diameter: 1.14 to 3.31
Semiconductor Wafer End Effectors
from CoorsTek

End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; Silicate / Clay; Quartz; Aluminum Nitride; Yttria; SpecialtyMaterial
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
Machinable Glass Ceramic Plate
from 3X Ceramic Parts Company Limited

Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. Its application range is from - 270 ℃ to + 800 ℃. Because mica crystal in glass... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Density: 2.48
  • Thermal Conductivity: 1.71
  • MOR / Flexural Strength: 15664
UNIBOND(TM) C2 (bulk), 10kg 08070 -- Text (8070 Char Max)
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
Silica Crucible-Lid for Tall Form Crucible, Peak Type
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Width / Diameter: 1.06 to 2.99
  • Shape / Form: Custom Shape
  • Applications: Biomaterial; Chemical or material processing; Corrosion resistant; Thermal Insulation or Fire Proofing Material; Medicine, Industrial Metallurgy and Calcinations
Silicate Ceramics, Cordierite
from CoorsTek

Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today ’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from... [See More]

  • Material Type: Silicate / Clay; Cordierite
  • Max Use Temperature: 1200
  • Composition: Al Silicate
  • Thermal Conductivity: 2.5
Machinable Glass Ceramic Rod
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and rigidity starts to fall off at as little at 150... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Density: 2.48
  • Thermal Conductivity: 1.71
  • MOR / Flexural Strength: 15664
UNIBOND(TM) C2 (bulk), 500g 08050 -- Text (8050 Char Max)
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
Machinable Glass Ceramic Spacer Block
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Spacer Block. We custom make ceramic spacer block according to customer drawings . Ceramic spacer can be made in alumina ceramic , zirconia ceramic , silicon nitride , and machinable glass ceramic material. Comparing with other types of ceramic material , machinable glass... [See More]

  • Material Type: Silicate / Clay; Glass Ceramics
  • Density: 2.48
  • Thermal Conductivity: 1.71
  • MOR / Flexural Strength: 15664
UNIBOND(TM) C2 (bulk), 5kg 08060 -- Text (8060 Char Max)
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. [See More]

  • Material Type: Silicate / Clay; Silica or fused silica