Bar Stock Industrial Ceramic Materials

13 Results
Aluminum Nitride Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.

With its properties of electrical insulation and excellent thermal conductivity, Aluminum Nitride Ceramics is ideal for applications where heat dissipation is required. In addition, since it offers a coefficient of thermal expansion (CTE) near that of silicon, and excellent plasma resistance, it is... [See More]

  • Shape / Form: Custom Shape; BarStock
  • Max Use Temperature: 1500
  • Material Type: Aluminum Nitride; SpecialtyMaterial
  • Thermal Conductivity: 70 to 180
Sapphire Rods
from Swiss Jewel Company

Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and lengths. OD's as small... [See More]

  • Shape / Form: BarStock
  • Composition: Al2O3
  • Material Type: Sapphire
  • Length: 0.0950 to 2973
High Purity Alumina Ceramic Component -- AM-94
from San Jose Delta Associates, Inc.

San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]

  • Shape / Form: Rod; Tube; Custom Shape; BarStock
  • Max Use Temperature: 1650
  • Material Type: Alumina
  • Thermal Conductivity: 20.8
Aremcolox™ 502 Series Ceramic -- 502-1100-FF
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Shape / Form: Rod; Plate / Board; BarStock
  • Max Use Temperature: 1149
  • Material Type: Silicate / Clay; Al Silicate or Mica Based
  • Thermal Conductivity: 1.3
114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate
from 3X Ceramic Parts Company Limited

114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate. The power conductive terminal of IGBT module for electric vehicles needs to carry hundreds of amperes of high current, which has high requirements for conductivity and thermal conductivity. In the on-board environment, it also has to bear certain... [See More]

  • Shape / Form: BarStock
  • Thermal Conductivity: 85
  • Material Type: Silicon Nitride; SpecialtyMaterial
  • Density: 3.18
Machinable Boron Nitride Ceramic Rod Bar
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal... [See More]

  • Shape / Form: Rod; BarStock
  • Material Type: Boron Nitride
Accuflect™ IR Infrared Reflector
from Accuratus Corporation

Accuflect ™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect ™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable... [See More]

  • Shape / Form: Plate / Board; Custom Shape; BarStock
  • Length: 17.72
  • Material Type: Accuflect™
  • Width / Diameter: 2.95
Sapphire Tubes
from Swiss Jewel Company

Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical Sapphire Tube... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); BarStock
  • Composition: Al2O3
  • Material Type: Sapphire
  • Length: 0.0550 to 0.2050
250x250x5mm 250x250x3mm Alumina Ceramic Plate
from 3X Ceramic Parts Company Limited

250x250x5mm 250x250x3mm Alumina Ceramic Plate. 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to be smoothed , used for vacuum application as its high temperature resistance , electrical insulation ,... [See More]

  • Shape / Form: BarStock
  • Density: 3.9
  • Material Type: Alumina
Accuflect™ Solar Cell Furnace Reflector
from Accuratus Corporation

Accuflect ® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect ® IR. [See More]

  • Shape / Form: Custom Shape; BarStock
  • Max Use Temperature: 1200
  • Material Type: Accuflect™
  • Thermal Conductivity: 5.8
99 Alumina Ceramic Cube Squre Blocks
from 3X Ceramic Parts Company Limited

Square Shape 99% Alumina Ceramic Cube Block with Center Hole. 3X Ceramic Parts company specialized in machining various high precision alumina ceramic components . We had custom made one type of 99% alumina ceramic cube for one of our Israel Customer . The blank material was formed by isostatic... [See More]

  • Shape / Form: BarStock
  • MOR / Flexural Strength: 348088
  • Material Type: Alumina
MACOR® Machinable Glass Ceramic Bar
from Accuratus Corporation

High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]

  • Shape / Form: BarStock
  • Length: 2.99 to 12.01
  • Material Type: Silicate / Clay; Glass Ceramics
  • Width / Diameter: 0.2480 to 2
Alumina Ceramic Plate
from 3X Ceramic Parts Company Limited

Alumina Ceramic Plate Properties : The alumina ceramic plate for industrial is made of Al2O3 as the main raw material and rare metal as the flux through 1700 ° high temperature sintering. Through mold making, aluminum oxide powder batching, grinding, milling, pressing, sintering, grinding,... [See More]

  • Shape / Form: Rod; Custom Shape; BarStock
  • Compressive Strength: 362592
  • Thermal Conductivity: 39
  • Modulus of Elasticity: 5.51E7