Composite / Ceramic Matrix Industrial Ceramic Materials

Last Updated: April 1, 2025

Description

Composite/Ceramic Matrix Industrial Ceramic Materials are engineered materials that combine ceramic matrices with various types of reinforcements such as fibers, whiskers, or particles. These composites are designed to enhance the toughness and durability of ceramics, which are traditionally brittle. The primary function of these materials is to provide high strength and resistance to extreme temperatures and wear, making them suitable for demanding environments.

Working Principle

Ceramic matrix composites (CMCs) work by incorporating reinforcements into a ceramic matrix to improve its mechanical properties, particularly toughness. The reinforcements, which can be fibers or particles, help to dissipate energy through mechanisms such as fiber-to-matrix debonding, crack deflection, fiber bridging, and fiber pull-out. These mechanisms increase the material's resistance to crack propagation, thereby enhancing its toughness compared to monolithic ceramics. The result is a composite material that maintains the desirable properties of ceramics, such as high temperature capability and chemical inertness, while significantly improving fracture toughness.

Applications

Ceramic matrix composites are used in a variety of high-performance applications. They are employed in jet engines and rocket engines due to their high temperature resistance and strength. In the automotive industry, they are used in internal combustion engines. Other applications include gas turbines, process equipment, furnaces, refractory components, nuclear components, spacecraft re-entry shielding, welding nozzles and tools, and brazing fixtures. CMCs are also utilized in the replacement of superalloys in certain applications.

Advantages over other Industrial Ceramic Materials

Ceramic matrix composites offer several advantages over traditional monolithic ceramics. They provide significantly higher toughness, which reduces the risk of catastrophic failure under mechanical or thermal stress. This makes them more suitable for structural applications where traditional ceramics would be too brittle. Additionally, CMCs can be engineered to have lower density, which is beneficial in applications where weight reduction is critical, such as in aerospace components like heat shield systems for space vehicles.

Limitations

Despite their advantages, ceramic matrix composites have limitations. They can be complex and costly to manufacture due to the need for precise control over the composition and orientation of the reinforcements. The production process can also be time-consuming, which may limit their use in applications where rapid production is necessary. Furthermore, while they offer improved toughness, they may still be susceptible to damage from impact or thermal shock in certain conditions.

Considerations

When considering the use of ceramic matrix composites, several factors should be taken into account. Initial costs can be high due to the complexity of the materials and manufacturing processes. Operating expenses may also be elevated if specialized equipment or processes are required for maintenance or repair. However, the durability and performance benefits can offset these costs in applications where high strength and temperature resistance are critical. Additionally, the long-term maintenance and replacement costs may be lower compared to other materials, as CMCs can offer extended service life in harsh environments.

9 Results
Refractory Sheet Cylinder Type RS-101 -- FS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]

  • Performance Features: Composite
  • Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
  • Material Type: Alumina
  • Shape / Form: Tube
Aremcolox™ 502 Series Ceramic -- 502-1800
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Performance Features: Composite; Machinable ceramic
  • Shape / Form: Rod; Plate / Board; BarStock
  • Material Type: Aluminum Nitride; SpecialtyMaterial
  • Max Use Temperature: 1204
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Performance Features: Composite; Machinable ceramic
  • Shape / Form: BarStock
  • Material Type: Silicate / Clay; Glass Ceramics; SpecialtyMaterial
  • Length: 3
Ceramics for High-Performance Electrosurgical Devices -- CeraPure™
from CoorsTek

CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. [See More]

  • Performance Features: Composite
  • Composition: Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
  • Material Type: Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
  • Thermal Conductivity: 2 to 30
Silicon Nitride Bonded SiC -- Advancer®
from Saint-Gobain Performance Ceramics & Refractories

Saint-Gobain High-Performance Refractories. Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity... [See More]

  • Performance Features: Composite
  • Material Type: Carbide Material; Silicon Carbide; Silicon Nitride; SpecialtyMaterial
Refractory Sheet Cylinder Type RS-201 -- GS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]

  • Performance Features: Composite
  • Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
  • Material Type: Alumina
  • Shape / Form: Tube
Refractory Sheet Type RS-100 -- BS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]

  • Performance Features: Composite
  • Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
  • Material Type: Alumina
  • Shape / Form: Plate / Board; Custom Shape (optional feature)
Refractory Sheet Type RS-200 -- CS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]

  • Performance Features: Composite
  • Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
  • Material Type: Alumina
  • Shape / Form: Plate / Board
Refractory Sheet Type RS-99R -- DS40
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of... [See More]

  • Performance Features: Composite
  • Composition: Al_2O_3
  • Material Type: Alumina
  • Shape / Form: Plate / Board; Custom Shape (optional feature)