Hollow Particle / Shape Industrial Ceramic Materials

Last Updated: April 1, 2025

Description

Hollow Particle/Shape Industrial Ceramic Materials are specialized ceramics characterized by their unique hollow structures. These materials are designed to provide specific properties such as reduced weight and enhanced thermal insulation. The hollow nature of these ceramics allows them to be used in applications where weight reduction is critical without compromising on the structural integrity or thermal properties.

Working Principle

The working principle of hollow particle/shape industrial ceramic materials lies in their structural design. The hollow structure reduces the overall density of the material, which in turn decreases the weight. This is particularly useful in applications where lightweight materials are essential. Additionally, the hollow spaces within the ceramics can act as thermal barriers, enhancing the material's ability to insulate against heat. The ceramics are typically formed through processes such as sintering, which involves heating the material to a temperature below its melting point to bond the particles together.

Applications

Hollow particle/shape industrial ceramic materials are used in a variety of applications. For example, they are employed in the aerospace industry where weight reduction is crucial for fuel efficiency and performance. They are also used in thermal insulation applications, such as in the construction of high-temperature furnaces or kilns, where maintaining a stable temperature is essential. Additionally, these materials can be found in the automotive industry, particularly in components that require both lightweight and high thermal resistance.

Advantages over other Industrial Ceramic Materials

One of the primary advantages of hollow particle/shape industrial ceramic materials over other ceramics is their reduced weight, which can lead to significant improvements in energy efficiency and performance in applications such as aerospace and automotive industries. Furthermore, their enhanced thermal insulation properties make them superior in applications requiring temperature control. These ceramics also offer high corrosion resistance and electrical insulation, making them versatile for various industrial uses.

Limitations

Despite their advantages, hollow particle/shape industrial ceramic materials have limitations. The manufacturing process can be complex and costly, which may limit their use to applications where their unique properties are absolutely necessary. Additionally, while they offer excellent thermal insulation, their mechanical strength may be lower compared to solid ceramics, which could be a limitation in applications requiring high structural integrity.

Considerations

When considering the use of hollow particle/shape industrial ceramic materials, several factors should be taken into account. The initial costs can be high due to the complexity of the manufacturing process. However, the potential savings in operating expenses, particularly in energy consumption, can offset these initial costs over time. Durability is generally high, but the specific application will determine the material's lifespan and maintenance requirements. Replacement and maintenance costs should also be considered, especially in high-wear applications where the ceramics may need to be replaced more frequently.

8 Results
3M™ Silicon Carbide
from 3M Advanced Materials Division

Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Applications: Abrasion Resistant; Foundry / Metal Processing
  • Shape / Form: Spout; Tube; Hollow Stock (Tube, Pipe, Column); Custom Shape
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Material Type: Alumina; Alumina-Zirconia; Carbide Material; Silicon Carbide
  • Shape / Form: Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column); Plate / Board; Block; Custom Shape
  • Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Length: 9
Single-Bore Cast Alumina Tube -- 375250AC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Composition: 94% - 99.5% Al2O3
  • Length: 82.68
Super-Heat™ MgO
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Material Type: MgO / Magnesite; SpecialtyMaterial
  • Shape / Form: Rod; Hollow Stock (Tube, Pipe, Column); Plate / Board
  • Composition: 99.38%MgO, .36%CaO, .14% SiO2, .03% Al2O3, .07% Fe2O3, .01%, B2O3
  • Max Use Temperature: 2204
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Material Type: Alumina
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Custom Shape; Ferrule / Eyelet (optional feature)
  • Performance Features: Porous material
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Material Type: Alumina
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Custom Shape
  • Composition: Al2O3 >99%
  • Width / Diameter: 0.1181 to 1.97
Sapphire Tubes
from Swiss Jewel Company

Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical Sapphire Tube... [See More]

  • Material Type: Sapphire
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); BarStock
  • Composition: Al2O3
  • Length: 0.0550 to 0.2050
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Material Type: Silicon Nitride; SpecialtyMaterial
  • Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column); Immersion Tube or Sheath; Custom Shape