Alumina / Aluminum Oxide Industrial Ceramic Materials

Last Updated: April 1, 2025

Description

Alumina, also known as aluminum oxide, is a technical ceramic material that is highly regarded for its exceptional properties. It is primarily composed of aluminum and oxygen, forming a crystalline structure that provides high hardness and wear resistance. This material is available in various forms, including tubing, sheets, bars, rods, and discs, making it versatile for different engineering requirements.

Working Principle

Alumina works by leveraging its crystalline structure to provide high thermal stability and resistance to chemical corrosion. Its high melting point and excellent thermal shock resistance make it suitable for environments with extreme temperatures. The material's ionic conductivity and optical properties further enhance its utility in various industrial applications. Alumina's electrical insulation properties are particularly beneficial in applications where electrical resistivity is crucial, such as in spark plugs.

Applications

Alumina is widely used as a refractory material in high-temperature furnaces and kilns due to its ability to withstand extreme heat. It serves as grinding media in ball mills and vibratory mills, where its hardness and wear resistance are advantageous. Additionally, alumina is used in the production of ceramic substrates for electronic components and as a material for spark plugs, where its electrical insulation properties are essential.

Advantages over other Industrial Ceramic Materials

Alumina is the most readily available technical ceramic, offering a balance of cost-effectiveness and performance. Its high melting point, corrosion resistance, and chemical stability make it a preferred choice over other ceramics like zirconia in many applications. While zirconia offers superior toughness and resistance to chipping, alumina's availability and lower material cost make it a practical option for many industrial uses.

Limitations

One of the primary limitations of alumina is its brittleness compared to metals, which can lead to chipping or breaking under certain conditions. Precision applications requiring tight tolerances may incur additional costs due to the need for diamond grinding and polishing. This can make alumina parts more expensive than metal counterparts in some cases.

Considerations

When considering alumina for industrial applications, it is important to evaluate the initial material costs, which are generally low. However, the need for precision machining can increase expenses. Alumina offers a long life cycle and reduced downtime for maintenance, contributing to overall cost savings. Designers must also consider the potential for brittleness and the need for careful handling and installation to prevent damage.

139 Results
Ceramics for High-Pressure Pumps
from Niimi Ceramics Co., Ltd.

Material: High-purity alumina ceramic (Al2O3 >= 99.5%). Applications: High-pressure pumps used in high-pressure washers. Wear resistance, chemical resistance, thermal stability, non-porous structure. Customized manufacturing to meet customer specifications. Over 20 years of mass production... [See More]

  • Material Type: Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
  • Applications: High-pressure pumps; high-pressure washers
96 Alumina (Al2O3) Substrates
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera ’s 96 Alumina (Al ₂O ₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion,... [See More]

  • Material Type: Alumina
  • Applications: Thick and thin film resistors, low-power LEDs, and energy storage systems
  • Shape / Form: WaferSubstrate
Piston/Sleeve Assemblies
from Insaco, Inc.

These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ″, pumping is possible without use of flexible seals. Applications include... [See More]

  • Material Type: Alumina; Sapphire
  • Shape / Form: Custom Shape
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length -- A1429-1-C
from MPF Products, INC.

Alumina Bead, In-Vacuum, Accepts 0.045 ″ Dia Wire, Package = 1 Foot Length. High Purity Alumina, UHV Rated [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Ceramics for semiconductor packaging
from Suntech Applied Materials (Hefei) Co.,Ltd

According to the demands of customers,printing the circuit on the Al ₂O ₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package structure with a certain high air tightness is... [See More]

  • Material Type: Alumina
Ceramic End Effector
from Fountyl Technologies Pte. Ltd.

The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure... [See More]

  • Material Type: Alumina
  • Applications: Semiconductor; Refractory or High Temperature Insulation
  • Shape / Form: Custom Shape
95% Alumina ceramic insulated pipe
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Ceramics for Magnetic Pumps - Pump Shafts
from Niimi Ceramics Co., Ltd.

Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications. High wear and corrosion resistance; compatible with medical fluids. Non-contact drive mechanism using magnetic force reduces seal wear and fluid leakage risk. Customizable surface roughness and... [See More]

  • Material Type: Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
  • Applications: Magnetic pumps; medical device applications
Alumina Ceramic Focus Rings
from Xiamen Innovacera Advanced Materials Co., Ltd.

Alumina Ceramic Focus rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring – held in place by the electrostatic charge. Alumina Ceramic Focus Rings serve as critical components... [See More]

  • Material Type: Alumina; SpecialtyMaterial
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length -- A1429-3-C
from MPF Products, INC.

Alumina Bead, In-Vacuum, Accepts 0.050 ″ Dia Wire, Package = 1 Foot Length. High Purity Alumina, UHV Rated [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Cosmetics Package Parts
from Suntech Applied Materials (Hefei) Co.,Ltd

Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,... [See More]

  • Material Type: Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
Porous Ceramic Material
from Fountyl Technologies Pte. Ltd.

Porous ceramics is a new type of ceramics, also known as porous functional ceramics. It is a kind of ceramic that is fired at high temperature after forming, and has a large number of connected or closed holes in the body. Porous ceramic materials have a small volume density, large specific surface... [See More]

  • Material Type: Alumina
  • Density: 1.9 to 2.1
  • Thermal Conductivity: 1
  • Modulus of Elasticity: 5.08E6
96% alumina ceramics disc
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Ceramics for Metering Pumps
from Niimi Ceramics Co., Ltd.

Materials: High-purity alumina ceramic (Al2O3 >= 99.5%) and zirconia ceramic (Y-TZP); suitable for medical device applications. Low surface roughness (Ra <= 0.1); reduced friction; compatible with medical fluids. Applications: Hemodialysis machines and in vitro diagnostic (IVD) analyzers. Wear... [See More]

  • Material Type: Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
  • Applications: Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
Alumina Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera develops and manufactures products made of technical ceramics for customer-specific applications. Starting with problem analysis and generation of ideas, Innovacera carries out projects in which cost-efficiency is of paramount importance. Innovacera produces prototypes, small and larger... [See More]

  • Material Type: Alumina
  • Applications: Wear resistant parts or tooling; Optical Grade
  • Shape / Form: Sectional Liner; Spout; Custom Shape
  • Performance Features: Glaze or protective coating (optional feature)
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length -- A1429-2-C
from MPF Products, INC.

Alumina Bead, In-Vacuum, Accepts 0.064 ″ Dia Wire, Package = 1 Foot Length. High Purity Alumina, UHV Rated [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Shaft and Sleeve
from Suntech Applied Materials (Hefei) Co.,Ltd

Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,... [See More]

  • Material Type: Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
99% alumina ceramic washer
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Ceramics for Pumps
from Niimi Ceramics Co., Ltd.

Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications. Used in pumps around the shaft for bearing and sliding sections; supports shaft while preventing wear and corrosion. High wear and corrosion resistance; compatible with medical fluids. Customizable... [See More]

  • Material Type: Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
  • Applications: Pumps; medical device applications; pump shaft bearing and sliding sections
Ceramic Cartridge Spacer
from Xiamen Innovacera Advanced Materials Co., Ltd.

The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5 ×17 ×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm performs more stably and accurately. Using the... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Applications: Upgrade of the tonearm for optimizing sound quality
  • Shape / Form: WaferSubstrate; Custom Shape
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length -- A1429-4-C
from MPF Products, INC.

Alumina Bead, In-Vacuum, Accepts 0.102 ″ Dia Wire, Package = 1 Foot Length. High Purity Alumina, UHV Rated [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
99% alumina ceramic wear resistant accessories
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Ceramics for Valveless Piston Metering Pumps
from Niimi Ceramics Co., Ltd.

High-precision operation with ultra-fine clearance (2.0-4.0 um). Seal-less design compatible with reagents and cleaning solutions. Material: High-purity alumina ceramic (Al2O3 >= 99.5%). Applications: Hemodialysis machines and in vitro diagnostic (IVD) analyzers. Wear resistance, corrosion... [See More]

  • Material Type: Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
  • Applications: Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
Ceramic Friction Disc
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera develops ceramic friction disc for the texturing process in the textile industry, Ceramic friction disc is widely use in all kinds of man-made fibers spinning draw texturing process, such as DTY Barmag FK6 texturing machines, the friction twister ceramic friction disc makes the fiber with... [See More]

  • Material Type: Alumina
  • Performance Features: Wear, corrosion, chemical resistance, Anti-static, Uniform dyeing, Easy maintenance; Long life, Wide spinning range, Excellent high machine speeds.
  • Applications: textile industry, DTY Barmag FK6 texturing machines
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire -- A1429-6-C
from MPF Products, INC.

Package = 1 Foot Length ” [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
99% alumina insulated pipe
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Sleeve Ceramics for High-Pressure Pumps
from Niimi Ceramics Co., Ltd.

Material: High-purity alumina ceramic (Al2O3 >= 99.5%). Applications: High-pressure pumps used in high-pressure washers. Wear resistance, chemical resistance, thermal stability, non-porous structure. Customized production to meet customer specifications. Over 20 years of mass production... [See More]

  • Material Type: Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
  • Applications: High-pressure pumps; high-pressure washers
Ceramic Orifice Plate for Quadrupole MS
from Xiamen Innovacera Advanced Materials Co., Ltd.

The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location where the de-clustering potential (DP) is applied. By precisely controlling ion entry, electric field strength, and... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Applications: Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
  • Shape / Form: Custom Shape
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length -- A1429-5-C
from MPF Products, INC.

Alumina Bead, In-Vacuum, Accepts 0.128 ″ Dia Wire, Package = 1 Foot Length. High Purity Alumina, UHV Rated [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
99% alumina long tube
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
  • Shape / Form: Tube
Ceramic Vacuum Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera ’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a high-temperature vacuum brazing... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Applications: Vacuum furnaces and high-temperature vacuum heating systems
  • Shape / Form: Custom Shape
99% Alumina round structure
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Hermetic Ceramic Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
  • Shape / Form: Custom Shape
  • Performance Features: Metallized or electrode film
99.7% alumina ceramic bushing are custom-made
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Alumina Ceramic Bushing. Ceramic bushing have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more widely... [See More]

  • Material Type: Alumina
  • Density: 3.75 to 3.95
  • Thermal Conductivity: 20 to 30
  • Applications: HV / Electrical
High Temperature Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications engineering assistance for... [See More]

  • Material Type: Alumina; Zirconia; SpecialtyMaterial
  • Applications: Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
  • Shape / Form: KilnFurniture; Custom Shape
Alumina Ceramic Bolt
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Alumina Ceramic Bolt. Alumina ceramic bolt have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more... [See More]

  • Material Type: Alumina
  • Density: 3.75 to 3.95
  • Thermal Conductivity: 20 to 30
  • Applications: HV / Electrical
Ion Repeller Ceramic Tube
from Xiamen Innovacera Advanced Materials Co., Ltd.

Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Applications: For critical ion repeller and repeller insulator assemblies
  • Shape / Form: Immersion Tube or Sheath
Alumina Ceramic Disc Customized Processing
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Alumina Ceramic Disc. Alumina ceramic disc have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more... [See More]

  • Material Type: Alumina
  • Density: 3.75 to 3.95
  • Thermal Conductivity: 20 to 30
  • Applications: HV / Electrical
MCH Heater for Mass Spectrometers
from Xiamen Innovacera Advanced Materials Co., Ltd.

MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating element. It rapidly and uniformly heats liquid or gas samples to an gaseous state, allowing... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Shape / Form: Custom Shape
Alumina ceramic insulated pipe
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Metalized Ceramic Coil Bodies
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
  • Shape / Form: Custom Shape
  • Performance Features: Glaze or protective coating; Metallized or electrode film; Metallized coating material is W, Ni, Au etc.
Alumina ceramic insulation accessories
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
Porous Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.

The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature. Up to 1000C for porous ceramic,... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide
  • Max Use Temperature: 1000
  • Shape / Form: Custom Shape
  • Applications: Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
Alumina ceramic insulation pad
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
TO 247 Ceramic Insulating Sheet
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al ₂O ₃) and... [See More]

  • Material Type: Alumina; Aluminum Nitride; SpecialtyMaterial
  • Performance Features: Heat dissipation,electrical insulation,mechanical stability
  • Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Alumina ceramic inverted cone vessel
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Material Type: Alumina
  • Applications: HV / Electrical
TO-220 Ceramic Insulator Cooling Pads
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. It was packed by... [See More]

  • Material Type: Alumina; Aluminum Nitride; SpecialtyMaterial
  • Performance Features: Heat dissipation,electrical insulation,mechanical stability
  • Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Alumina ceramic parts precision machining
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Alumina Ceramic Parts. Alumina ceramic parts have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more... [See More]

  • Material Type: Alumina
  • Density: 3.75 to 3.95
  • Thermal Conductivity: 20 to 30
  • Applications: HV / Electrical
Alumina ceramic positioning pin
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Alumina Ceramic Positioning Pin. Alumina ceramic positioning pin have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have... [See More]

  • Material Type: Alumina
  • Density: 3.75 to 3.95
  • Thermal Conductivity: 20 to 30
  • Applications: HV / Electrical
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Material Type: Alumina
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Custom Shape
  • Composition: Al2O3 >99%
  • Width / Diameter: 0.1181 to 1.97
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Material Type: Alumina; Silicate / Clay; Al Silicate or Mica Based
  • Width / Diameter: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Ferrule / Eyelet (optional feature)
  • Density: 0.6879 to 0.7799
96% Alumina Ceramic Substrate
from Zhuhai Cersol Technology Co., Ltd.

characteristic. ● Good thermal conductivity. ● Good thermal shock resistance. ● Excellent surface characteristics and flatness. ● High insulation performance, low dielectric constant and dielectric loss. ● Excellent mechanical strength. ● Stable physical and... [See More]

  • Material Type: Alumina
250x250x5mm 250x250x3mm Alumina Ceramic Plate
from 3X Ceramic Parts Company Limited

250x250x5mm 250x250x3mm Alumina Ceramic Plate. 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to be smoothed , used for vacuum application as its high temperature resistance , electrical insulation ,... [See More]

  • Material Type: Alumina
  • Density: 3.9
  • Shape / Form: BarStock
Premalox High Purity Alumina Powders (99.99%)
from Advanced Abrasives Corp.

Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]

  • Material Type: Alumina
  • Applications: Abrasive Applications; Optical Grade
  • Shape / Form: Powder, Grain or Grog
Aluminum Oxide Thermal Spray Powder -- #182, #183, #184
from Saint-Gobain Coating Solutions

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]

  • Material Type: Alumina
  • Shape / Form: Powder, Grain or Grog
  • Composition: 99.25 % Al2O3
  • Applications: Abrasion Resistant
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Material Type: Alumina
  • Shape / Form: Rod
  • Composition: 94% - 99.5% Al2O3
  • Length: 59.06
Refractory Sheet Cylinder Type RS-101 -- FS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
  • Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
  • Length: 36
High Purity Alumina Ceramic Component -- AM-94
from San Jose Delta Associates, Inc.

San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1650
  • Shape / Form: Rod; Tube; Custom Shape; BarStock
  • Thermal Conductivity: 20.8
ALUMINA CERAMIC SHEET 4.5 x 4.5 x .040 -- 100-15650-00
from PCB Piezotronics, Inc.

ALUMINA CERAMIC SHEET 4.5 x 4.5 x .040 [See More]

  • Material Type: Alumina
  • Length: 4.5
  • Shape / Form: Plate / Board
  • Width / Diameter: 4.5
Biomedical grade alumina -- CER-0021
from Matexcel

Although alumina is a bio-inert material, it has excellent mechanical properties. It is usually used as a dispersion strengthening phase in medicine. By introducing alumina to improve the mechanical properties of the material, alumina and hydroxyapatite are compounded. In the range of components,... [See More]

  • Material Type: Alumina
  • Applications: Biomaterial
  • Shape / Form: Powder, Grain or Grog
AD-995 Fish Spine Beads
from CoorsTek

CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the... [See More]

  • Material Type: Alumina
  • Length: 0.1250 to 0.3130
  • Composition: AD-995, 99.5% Dense Alumina (Al2O3)
  • Width / Diameter: 0.0900 to 0.3300
Extruded Refractory Shapes
from Resco Products, Inc.

Creating extruded brick takes clays ground in a dry pan, mixed (wet or dry) brought to the desired consistency then extruded through the die of an auger machine. Air is removed from the clay before extrusion creating columns which are cut into bricks by a wire. After the brick is repressed it enters... [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
Fine-grain High-grade Alumina Material and Tiles -- Durafrax®
from Saint-Gobain Performance Ceramics & Refractories

Durafrax &#153; 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax &#153; 2000 is our most economical and... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1250
  • Shape / Form: Tile; Powder, Grain or Grog; Custom Shape
  • Thermal Conductivity: 18
Alumina Fasteners
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
96% Alumina Plate/Disk -- P96001-x x
from Superior Technical Ceramics Corp.

Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size. [See More]

  • Material Type: Alumina
  • Length: 2.11
  • Shape / Form: Plate / Board
  • Width / Diameter: 2.11
99.6% Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Plate / Board
  • Density: 3.9 to 3.95
Ceramic Foam Filters
from CeramSource Inc.

CeramSource, Inc.  offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide
  • Max Use Temperature: 1093 to 1649
  • Shape / Form: Filter, Diffuser or Sparger
  • Applications: Foundry / Metal Processing; Refractory or High Temperature Insulation
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Material Type: Alumina; Silicate / Clay; Al Silicate or Mica Based; SpecialtyMaterial; alpha/ Glassy Silica, Bauxite
  • Width / Diameter: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
  • Density: 0.6099 to 2
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Material Type: Alumina
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Custom Shape; Ferrule / Eyelet (optional feature)
  • Performance Features: Porous material
Aluminum nitride substrate
from Zhuhai Cersol Technology Co., Ltd.

With high efficiency, low cost and pollution-free ceramic substrate casting technology, the product length and width can each reach 7.5 inches. It can also produce ultra-thin substrates with thickness of 0.1mm and 0.15mm. Products with special specifications can be customized according to customer... [See More]

  • Material Type: Alumina
  • Thickness: 0.0591
5ml 10ml Battery Filling Ceramic Plunger
from 3X Ceramic Parts Company Limited

5ml 10ml Battery Filling Ceramic Plunger. Characteristics of Battering Filling Ceramic Plunger. 1. Using high purity and stable alumina , zirconia materials with resistance against acid and alkali corrosion . 2. Formed with cold isostatic pressing , sintered in hight temperature and precision... [See More]

  • Material Type: Alumina; Zirconia; SpecialtyMaterial
Aluminum Oxide Thermal Spray Powder -- #190
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and... [See More]

  • Material Type: Alumina
  • Shape / Form: Powder, Grain or Grog
  • Composition: 99.9+% AL203
  • Applications: Abrasion Resistant; Paper, Print, Aerospace, Automotive
Aluminum Oxide Custom Shapes
from Accuratus Corporation

Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With... [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
Refractory Sheet Cylinder Type RS-201 -- GS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
  • Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
  • Length: 36
Alumina Engineered Ceramics -- AD-85
from CoorsTek

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500
  • Composition: 85% Al2O3
  • Thermal Conductivity: 16
Alumina Fish Spine Beads
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
Al2O3 Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Plate / Board
  • Density: 3.7
Fire Clay, High Alumina, and Other Refractory Bricks
from CeramSource Inc.

APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK  Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower,  chamber dust collector, residual-heat boiler,  soaking pit,  and different kinds of heating furnaces. Copper, lead... [See More]

  • Material Type: Alumina; Silicate / Clay; Cordierite; Fireclay; Silica or fused silica; Mullite; SpecialtyMaterial; Cordierite, Andalusite, Corundum
  • Max Use Temperature: 1300 to 1790
  • Shape / Form: Block
  • Compressive Strength: 3553 to 11603
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain NorPro

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
  • Composition: 65-70% SiO2, 23-28% AlO3, Trace Elements
  • Length: 0.2559 to 0.4921
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain Innovative Materials

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
  • Composition: 65-70% SiO2, 23-28% AlO3, Trace Elements
  • Length: 0.2559 to 0.4921
Ceramic balls/alumina grinding -- Φ1.5-40MM
from Zhuhai Cersol Technology Co., Ltd.

NANO ALUMINA CERAMIC GRINDING BALL. Alumina beads are specially used for high-energy mills which require high degree of precision. They are a spherical shape with with high mechanical properties and high wear resistance. Application. Metal industry, zirconium silicate industry, sand mill (first... [See More]

  • Material Type: Alumina
  • Density: 2.2
  • Length: 0.7874
96% Alumina Ceramic Nozzle Blown Discharge
from 3X Ceramic Parts Company Limited

96% Alumina Ceramic Nozzle Blown Discharge. Advantages of alumina ceramic nozzle blown discharge : (1) High mechanical strength. The bending strength of alumina ceramic sintered products can reach 250Mpa, and that of hot pressed products can reach 500MPa. The strength can be maintained to 900... [See More]

  • Material Type: Alumina
  • Compressive Strength: 290074
  • Density: 3.6 to 3.9
Refractory Sheet Type RS-100 -- BS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]

  • Material Type: Alumina
  • Shape / Form: Plate / Board; Custom Shape (optional feature)
  • Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
  • Length: 24
Alumina Engineered Ceramics -- FG-995
from CoorsTek

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1800
  • Composition: 98.5% Al2O3
  • Thermal Conductivity: 27.5
Alumina Oval 2-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Ceramic Furnace Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Tube
  • Density: 3.6 to 3.95
Insulating Fire Brick
from CeramSource Inc.

High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000 º F to 3000 º F, is where IFBs  really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]

  • Material Type: Alumina; Silicate / Clay; Silica or fused silica
  • Max Use Temperature: 1260 to 1649
  • Shape / Form: Block
  • Thermal Conductivity: 0.1800 to 0.4400
Thermal/Heat Management Media Materials -- High Alumina®
from Saint-Gobain NorPro

High Alumina -- For applications involving extreme temperatures to 1800 °C, Saint-Gobain NorPro offers a >99% alumina body. [See More]

  • Material Type: Alumina
  • Applications: Chemical or material processing; Corrosion resistant
  • Shape / Form: Custom Shape
  • Bond & Processing: Sintered / Fired
Heating element
from Zhuhai Cersol Technology Co., Ltd.

The product specifications can be designed according to the actual operating environment and the blueprint provided by customers. It ’ s suitable for AC/DC, whose voltage is 5v-220v, and power is less than 100W. The heating speed is fast and the heating zone is uniform. Ceramic heater has... [See More]

  • Material Type: Alumina
99 Al2O3 99.7 Alumina Ceramic Holed Plate
from 3X Ceramic Parts Company Limited

99 Al2O3 99.7 Alumina Ceramic Holed Plate. Alumina Ceramic Holed plate forming way is isostatic pressing which with higher density , zero porosity . The holes are machined by cnc machining . We could reach high tolerance for machining such type of alumina ceramic plate , as fine as 0.005mm. It is... [See More]

  • Material Type: Alumina
  • Density: 3.92
  • CTE: 7.9 to 8.5
  • MOR / Flexural Strength: 40610 to 44961
Refractory Sheet Type RS-200 -- CS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]

  • Material Type: Alumina
  • Shape / Form: Plate / Board
  • Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
  • Length: 18
Alumina Ferrules for Heat Exchanger Tubes
from CoorsTek

CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support Components. We offer... [See More]

  • Material Type: Alumina
  • Applications: Optimize the Performance of Waste Heat Exchanger
  • Shape / Form: Ferrule / Eyelet
Alumina Round 1-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Plate / Board
  • Density: 3.6 to 3.95
Precast Shapes
from CeramSource Inc.

CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs,... [See More]

  • Material Type: Alumina
  • Density: 2.9 to 3
  • Max Use Temperature: 816
  • MOR / Flexural Strength: 1450 to 1740
Silicon Carbide barrel by pressureless sintering
from Zhuhai Cersol Technology Co., Ltd.

Maximum Diameter: 360mm-650mm ,Maximum Height: 700mm. Maximum Diameter: 200mm-360mm ,Maximum Height: 1000mm [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide
  • Max Use Temperature: 1700
  • Composition: A1203(99%)
  • Thermal Conductivity: 20
99 Alumina Bague Isolant
from 3X Ceramic Parts Company Limited

Large Diameter φ140 mm 99 Alumina Ceramic Bague Isolant. 99 Alumina Ceramic ring with good electric insulating , high temperature resistance . It is widely used in chemical , oil and gas , semiconductor , electronic , and mechanical parts . 99 Alumina Ceramic composition sheet : Sample name. [See More]

  • Material Type: Alumina
Refractory Sheet Type RS-99M -- DS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of... [See More]

  • Material Type: Alumina
  • Width / Diameter: 24
  • Length: 24
  • Max Use Temperature: ? to 1650
Anti-Sway Bars -- AD-94
from CoorsTek

CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator products as the industry standard for... [See More]

  • Material Type: Alumina; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: 94% Alumina
  • Length: 17.5
Alumina Round 2-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Ceramic Plunger
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]

  • Material Type: Alumina
  • Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
  • Density: 3.6 to 3.95
  • Performance Features: Hard
99 Alumina Ceramic Cube Squre Blocks
from 3X Ceramic Parts Company Limited

Square Shape 99% Alumina Ceramic Cube Block with Center Hole. 3X Ceramic Parts company specialized in machining various high precision alumina ceramic components . We had custom made one type of 99% alumina ceramic cube for one of our Israel Customer . The blank material was formed by isostatic... [See More]

  • Material Type: Alumina
  • MOR / Flexural Strength: 348088
  • Shape / Form: BarStock
Armor-Grade Ceramics For Superior Armor Systems -- Cerashield™ AD-90
from CoorsTek

CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]

  • Material Type: Alumina
  • Thermal Conductivity: 16.7
  • Composition: 90% Alumina
  • Density: 3.6
Alumina Round 4-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Immersion Tube or Sheath
  • Density: 3.6 to 3.95
99 Alumina Ceramic Fix Support
from 3X Ceramic Parts Company Limited

Custom Made Wear Resistant 99% Alumina Ceramic Fix. The alumina ceramic fixture is used for locating or fixing products when manufacturing . Its composition is 99% alumina ceramic , we could also custom make according to customer requirements . Because of the alumina ceramic material is wearable ,... [See More]

  • Material Type: Alumina; Zirconia; SpecialtyMaterial
  • Density: 3.85
  • Shape / Form: Custom Shape
Ceramic Armor Panels for Aircraft -- Cerashield™
from CoorsTek

CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled... [See More]

  • Material Type: Alumina; Carbide Material; Boron Carbide; Silicon Carbide
  • Applications: Armor / Ballistic Protection
Alumina Solid Rods
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Ceramic Thermocouple Protection Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to maintain accurate temperature measurements by... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Tube
  • Density: 3.6 to 3.95
99 Alumina Ceramic Plunger
from 3X Ceramic Parts Company Limited

99 Alumina Ceramic Plunger for Printing System. The Alumina ceramic plunger is sliding fit to the cylinder part , so the outside diameter tolerance is requested to be tight to match with the cylinder . The clearance between the piston and cylinder bore is 10 +6/-0 micrometer on the diameter . The... [See More]

  • Material Type: Alumina
  • Compressive Strength: 362592
  • Shape / Form: Rod
Ceramic Ballistic Door Panel Armor -- Cerashield™
from CoorsTek

CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles. Exceptionally well-suited for vehicular... [See More]

  • Material Type: Alumina; Carbide Material; Boron Carbide; Silicon Carbide
  • Applications: Armor / Ballistic Protection
Mullite Round 1-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Tube
  • Density: 3.6 to 3.95
Alumina Ceramic Injection Molded Parts
from 3X Ceramic Parts Company Limited

Alumina Ceramic Injection Molded Parts. Some small irregular ceramic parts series production is not suitable to use the forming way of isostatic pressing , dry pressing or slip casting forming way , while it is workable and economic to be formed by injection molding . Ceramic injection molding parts... [See More]

  • Material Type: Alumina
  • Density: 3.62
Ceramic Body Armor Components -- Cerashield™
from CoorsTek

NEXT-GENERATION CERAMIC TORSO PLATES. For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates. CoorsTek offers lightweight, superior-quality torso... [See More]

  • Material Type: Alumina; Carbide Material; Boron Carbide; Silicon Carbide
  • Applications: Armor / Ballistic Protection
Mullite Round 2-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential vessels for use in various industries, laboratory research, and... [See More]

  • Material Type: Alumina
  • Density: 3.6 to 3.95
  • Max Use Temperature: 1500 to 1650
  • Applications: Chemical or material processing; Corrosion resistant; Refractory or High Temperature Insulation
Alumina Ceramic Insulator
from 3X Ceramic Parts Company Limited

Alumina Ceramic Insulator Description : Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the... [See More]

  • Material Type: Alumina
  • CTE: 8.2 to 8.4
  • Shape / Form: Custom Shape
  • Density: 3.6 to 3.94
Ceramic Chamber Lids for Deposition Chambers
from CoorsTek

Chamber domes (sometimes referred to as lids) are used to create a clean, inert, and protected environment in deposition chambers. Chemical reactions inside the chamber deposit thin layers of metallic, dielectric, or semiconductive material onto the wafers. Chamber lids and liners are exposed to... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; Aluminum Nitride; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Applications: Chemical or material processing
Mullite Round 4-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube
Alumina Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Immersion Tube or Sheath
  • Density: 3.6 to 3.95
Alumina Ceramic Parts Precision Machining
from 3X Ceramic Parts Company Limited

Alumina Ceramic Parts Precision Machining. 3X Ceramic Parts company specialized in alumina ceramic parts precision machining . Alumina Ceramic material is a white or beige ceramic, using its excellent electrical insulation. It has been applied to various electronic components in the early stage, and... [See More]

  • Material Type: Alumina
  • Density: 3.92
Ceramic Chamber Rings for Deposition Chambers
from CoorsTek

Rings cover the wafer edge and perimeter, protecting critical chamber components and extending their useful life. Since they are directly exposed to the deposition process, strong plasma durability and high purity are critical to final wafer yield. SEMICONDUCTOR DEPOSITION PROCESSING. Semiconductor... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; Aluminum Nitride; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Applications: Chemical or material processing
Alumina Sheet
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Plate / Board
  • Density: 3.6 to 3.95
Alumina Ceramic Pin with Spherical Tips
from 3X Ceramic Parts Company Limited

99 Alumina Ceramic Pin with Spherical Tips. The main characteristics of the alumina ceramic pin : 1. High hardness, it is can be up to 1700 HV, and Super compressive strength up to 2240 Mpa. 2. They offer different grade dimensional accuracy per sintered only, precision machining. 3. They are more... [See More]

  • Material Type: Alumina
  • Compressive Strength: 362592
  • Shape / Form: Rod
Ceramic Components For Flat Panel Display Manufacturing
from CoorsTek

CoorsTek provides high-performance, critical-duty ceramic components for Flat Panel Display (FPD) manufacturing from a range of specialized, high-purity engineered ceramics. Large-scale synthetic quartz LCD photomask substrates. Etch processing components. CVD deposition processing. Ultra-flat... [See More]

  • Material Type: Alumina; Zirconia; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: Al₂O₃, ZrO₂, ZrO₃
  • Thermal Conductivity: 5 to 31
Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Plate / Board
  • Density: 3.7
Alumina Ceramic Plate with Pits
from 3X Ceramic Parts Company Limited

Al2O3 Alumina Ceramic Plate 185x134x2mm with Pits. The prime characteristics of the industrial alumina ceramic plates. Super smoothness/flatness to be 0.05mm. High-temperature resistance up to 2000 ºC. Offers diamond-like hardness. Suitable for almost all strong acid and alkali conditions. [See More]

  • Material Type: Alumina
  • Shape / Form: Custom Shape
Ceramic Components for Ion Implant Equipment
from CoorsTek

From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: PlasmaPure™ UC Ultra-Pure Alumina, PureSiC® Ultra-Pure CVD Silicon Carbide; StatSafe™ ESD-Safe Ceramics
  • Applications: Electronics or semiconductors; Ion Implant Equipment
Alumina Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Shape / Form: Tube
  • Density: 3.6 to 3.95
Alumina Ceramic Ring
from 3X Ceramic Parts Company Limited

Alumina Ceramic Ring Properties: The sintering temperature of alumina ceramic ring can be as high as 1650-1990 ℃. It can be made into molten glass instead of platinum crucible, and can be used to make lamp tubes by light transmittance and alkali metal corrosion resistance. Alumina ceramic ring... [See More]

  • Material Type: Alumina
  • Density: 3.6 to 3.9
  • Shape / Form: Custom Shape
Ceramic Components For Wafer Stages and Tables
from CoorsTek

Precision ceramic components improve durability and handling of wafer stages and tables used during inspection and processing. CoorsTek components and tables provide precise dimensional stability, ultra-flatness and smoothness, and vacuum holding of wafers during inspection and processing. [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide
  • Shape / Form: WaferCarrier; Custom Shape
  • Composition: Silicon Carbide: UltraClean™ Recrystallized & CeraSiC, UltraSiC™ Direct Sintered; High-Purity Aluminas
  • Applications: Wear resistant parts or tooling; Lithography & Wafer Inspection
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; SpecialtyMaterial
  • Density: 3.6 to 3.95
  • Max Use Temperature: 1200 to 1650
  • Applications: Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
Alumina Ceramic Robot Arm F Type
from 3X Ceramic Parts Company Limited

Alumina Ceramic Robot Arm F Type CNC machined. The ceramic robot arm provided by our company is mainly divided into clamping type, bearing type and vacuum adsorption type. The sizes are 2 ", 4", 6 ", 8", 12 ", and non-standard sizes can be customized. The F-type left and right vacuum ceramic arm are... [See More]

  • Material Type: Alumina
  • Compressive Strength: 377096
  • Density: 3.9
Ceramic Deposition Equipment Components
from CoorsTek

Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; Aluminum Nitride; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Applications: Chemical or material processing
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; Zirconia; SpecialtyMaterial
  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Refractory or High Temperature Insulation
  • Density: 3.2 to 6
  • Performance Features: Hard
Alumina Ceramic Rod
from 3X Ceramic Parts Company Limited

Alumina Ceramic Rod / Pin Description. Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used in the area of thermal processes, protecting tubes, insulating tubes, furnace tubes, radiant tubes, support... [See More]

  • Material Type: Alumina; Zirconia; SpecialtyMaterial
  • Density: 3.6 to 3.9
  • Shape / Form: Rod; BarStock
Ceramic Etch Windows for Plasma Etch Equipment
from CoorsTek

Windows are chamber lids designed to transmit RF (radio frequency) and microwave energy into the plasma etch chamber while resisting erosion from the harsh plasma etch environment. An effective window has a low loss tangent (high transmittance) across RF and microwave frequencies. Otherwise, energy... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide; Aluminum Nitride; Yttria; SpecialtyMaterial
  • Shape / Form: Custom Shape
  • Composition: Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Applications: Chemical or material processing
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia; SpecialtyMaterial
  • Performance Features: Hard
  • Applications: Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Battery / Fuel Cell; Refractory or High Temperature Insulation
  • Bond & Processing: Sintered / Fired