Chemical Industrial Pipe
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
- Material: Plastic; PEEK
- Wall Thickness: 0.2000
from Altaflo
ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]
- Application: Chemical; Medical and Laboratory
- Diameter: 1/4"
- Material: Plastic; Fluoropolymer; FEP
- Length: 5 to 10
from Xiamen Landee Industries Co., Ltd.
A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch. Model Number: LD 001-PP06. Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202. Carbon steel: ASTM A53/A106, ASTM A179 and API 5L X42/52/60. [See More]
- Application: Chemical; Gases; Construction, Power
- Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature); .5" - 72"
- Material: Steel
- Schedule: STD (optional feature); XS (optional feature); XXS (optional feature); SCH5S
from Xiamen Landee Industries Co., Ltd.
ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 •Carbon steel: ASTM A53/A106, ASTM... [See More]
- Application: Chemical; Gases; Petroleum, Power, Shipbuilding
- Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature); .5" - 72"
- Material: Steel; ASTM A106
- Shape: Round
from Xiamen Landee Industries Co., Ltd.
Cold Drawn Steel Tube, Made of ASTM A179. Model Number: LD 001-PP05. Key Specifications/Special Features: Materials: ASTM A179, ASTM A192. Length: SRL, DRL or customized. OD: 6 to 168mm. WT: 1 to 10mm. Packing: plastic pipe cap, plastic bag and steel strips bundled. Applications: petroleum,... [See More]
- Application: Chemical; Gases; power,shipbuilding, construction
- Diameter: 10" (optional feature); 6-168 mm
- Material: Steel; ASTM A179
- Wall Thickness: 0.0394 to 0.3937