28" Industrial Pipe

9 Results
Ductile Iron Pipe -- Ball & Socket Joint Pipe
from McWane Plant and Industrial

Features & Benefits. McWane Ductile ’s Ball and Socket River Crossing Ductile Iron Pipe is made with a specially machined Ductile iron ball and bell that offers 15 degrees of deflection per joint. This design allows it to traverse irregular slopes, inclines and subaqueous surfaces easily. [See More]

  • Diameter: 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 6"-36"
  • Length: 18
  • Material: Ductile Iron
  • Maximum Pressure: 350
Ductile Iron Pipe -- TR Flex® Restrained Joint Pipe
from McWane Plant and Industrial

Features & Benefits. Simply put, the most widely accepted and installed integrally-cast restraint joint system in the Ductile iron pipe industry. Proven as a versatile and easy-to-use item, this joint is flexible, sure, and watertight to and beyond its 350-psi pressure rating while preventing... [See More]

  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4"- 36"
  • Maximum Pressure: 350
  • Material: Ductile Iron
Standard Galvanized Steel Pipe
from Koger Air Corporation

Galvanized steel with riveted and soldered or welded seams with smooth interiors for quiet, efficient airflow, and large and small ends to facilitate lapping joints. Angle flanges can be furnished for field bolting. Standard pipe is made in 4" to 60" diameters from 20 to 12 gauge, in 3' sections up... [See More]

  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" to 60"
  • Material: Steel
  • Application: Industrial
  • Length: 3 to 4
API 5L Pipe -- LD-001-PP
from Xiamen Landee Industries Co., Ltd.

Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Shape: Round
Piping -- FRPP-36-162
from L. F. Manufacturing, Inc.

Fiberglass piping and ducting systems from LFM eliminate the need for extra corrosion protection such as interior painting and cathodic protection systems. Our fiberglass products are corrosion resistant by nature and will provide many years of trouble free service. Over time, this anti-corrosive... [See More]

  • Diameter: 24"; 26"; 28"; 30"; 32"; 34"; 36"; 37" to 186"
  • Length: 2 to 20
  • Material: Fiberglass / Composite
  • Shape: Round
Corrugated Metal Pipe (CMP)
from Contech Engineered Solutions

The “Go To ” Product for Pipe and Drainage System Applications. With its low cost, a wide variety of diameters, layout configurations, and materials, no other material can match CMP ’s versatility and flexibility in design. CMP is the “go to ” material for the majority... [See More]

  • Diameter: 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 12" - 144"
  • Material: Aluminum; Steel
  • Application: Wastewater
  • Length: 20 to 40
Industrial Polyethylene Pipe -- ecoFIT - Harvel
from GF Piping Systems

ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]

  • Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
  • Schedule: SDR 11, SDR 17
  • Material: Plastic; Polyethylene (PE)
  • Maximum Pressure: 130 to 200
API 5L Seamless Pipe -- LD-001-PP7
from Xiamen Landee Industries Co., Ltd.

API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Wall Thickness: 0.0709 to 0.7874
High Density Polyethylene (HDPE)
from Contech Engineered Solutions

Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]

  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
  • Material: Plastic; Polyethylene (PE)
  • Application: Wastewater
  • Length: 20