Gases Industrial Pipe
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Application: Gases
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch. Model Number: LD 001-PP06. Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202. Carbon steel: ASTM A53/A106, ASTM A179 and API 5L X42/52/60. [See More]
- Application: Chemical; Gases; Construction, Power
- Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature); .5" - 72"
- Material: Steel
- Schedule: STD (optional feature); XS (optional feature); XXS (optional feature); SCH5S
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Application: Gases
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 •Carbon steel: ASTM A53/A106, ASTM... [See More]
- Application: Chemical; Gases; Petroleum, Power, Shipbuilding
- Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature); .5" - 72"
- Material: Steel; ASTM A106
- Shape: Round
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Application: Gases
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
Cold Drawn Steel Tube, Made of ASTM A179. Model Number: LD 001-PP05. Key Specifications/Special Features: Materials: ASTM A179, ASTM A192. Length: SRL, DRL or customized. OD: 6 to 168mm. WT: 1 to 10mm. Packing: plastic pipe cap, plastic bag and steel strips bundled. Applications: petroleum,... [See More]
- Application: Chemical; Gases; power,shipbuilding, construction
- Diameter: 10" (optional feature); 6-168 mm
- Material: Steel; ASTM A179
- Wall Thickness: 0.0394 to 0.3937