2 1/2" Industrial Pipe

24 Results
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
  • Material: Plastic; PEEK
  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Wall Thickness: 0.2000
Stainless Steel Pipe -- 1/8" to 24"
from Eagle Stainless Tube & Fabrication, Inc.

Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Wall Thickness: 0.0350 to 2.34
  • Material: Stainless
  • Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
Compressed Air Piping -- SmartPipe+™
from Kaeser Compressors, Inc.

Kaeser's SmartPipe+ is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality. Poor choices in pipe materials,... [See More]

  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
  • Material: Aluminum
  • Application: Compressed Air
  • Wall Thickness: 0.0394 to 0.0709
Pipe 2 -- 6301025
from Asahi/America, Inc.

75mm (2-1/2'') PolyPure ® Pipe [See More]

  • Diameter: 2½"; 2-1/2 in
  • Length: 16.4
  • Material: Polypropylene (PP)
  • Maximum Pressure: 150
Pipe Butt -- 5901025
from Asahi/America, Inc.

75mm (2-1/2'') Super Proline Pipe - Butt [See More]

  • Diameter: 2½"; 2-1/2 in
  • Length: 16.4
  • Material: N/A PVDF
  • Maximum Pressure: 150
A52CE12
from CANTEX, Inc.

Conforms to UL 651, 20' lengths available on request, 930 feet per pack [See More]

  • Diameter: 2½"
  • Length: 10 to 20
  • Material: PVC & CPVC
  • Wall Thickness: 0.2030
Aluminum Pipe -- 2-1/2"
from Hoover Steel, Inc.

Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]

  • Diameter: 2½"
  • Wall Thickness: 0.2030
  • Material: Aluminum
  • Schedule: 40
Bimodal MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
2 1/2" pvc sch40 pln end pipe wht-20'l -- 26376
from U.S. Plastic Corporation

2-1/2" SCH40 PVC pipe is 2.875"OD, 2.445"ID and has a .203" wall thickness. The maximum pressure rating is 300 psi @ 73F. [See More]

  • Diameter: 2½"
  • Material: PVC & CPVC
API 5L Pipe -- LD-001-PP
from Xiamen Landee Industries Co., Ltd.

Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Shape: Round
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Schedule: 40; 80
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
Galvanized Pipe -- 2-1/2"
from Hoover Steel, Inc.

Galvanized Pipe Stock Length: 21 FT. [See More]

  • Diameter: 2½"
  • Wall Thickness: 0.2030
  • Material: Steel
  • Schedule: 40
HDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
CPVC Pipe Schedule 40 and 80 -- 29009
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Diameter: 2½"
  • Schedule: 40
  • Material: Chlorinated Polyvinyl Chloride
API 5L Seamless Pipe -- LD-001-PP7
from Xiamen Landee Industries Co., Ltd.

API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Wall Thickness: 0.0709 to 0.7874
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Schedule: 40; 80
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
Galvanized Plain End Pipe -- 2-1/2"
from Hoover Steel, Inc.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT. Inquire for sizes available. [See More]

  • Diameter: 2½"
  • Wall Thickness: 0.2030
  • Material: Steel
  • Weight: 5.79
MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
CPVC Pipe Schedule 40 and 80 -- 29020
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Diameter: 2½"
  • Schedule: 80
  • Material: Chlorinated Polyvinyl Chloride
Square Stainless Steel Pipe -- LD-001-SSP2
from Xiamen Landee Industries Co., Ltd.

Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
  • Material: Stainless
  • Application: Industrial
  • Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
CTS (Copper Tube Size) CPVC Plumbing Pipe -- HydroKing - Harvel
from GF Piping Systems

GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]

  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Drinking Water; Hot Water
  • Temperature Range: 32 to 200
CPVC SCH80 Value Pipe -- 26396
from U.S. Plastic Corporation

2-1/2" SCH80 PVC pipe is 2.875"OD, 2.290"ID and has a .276" wall thickness. The maximum pressure rating is 420 psi @ 73F. [See More]

  • Diameter: 2½"
  • Material: Chlorinated Polyvinyl Chloride
Stainless Steel Pipe -- LD-001-SSP1
from Xiamen Landee Industries Co., Ltd.

Stainless Steel Pipes, Available in Length of 1/2 to 48 Inches. Model Number:LD 001-SSP1. Key Specifications/Special Features: Materials: carbon and stainless steel. Type: seamless and seam-welded pipe. Length: SRL and DRL. Specified length as required. Size: 1/2 to 48 inches [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Shape: Round
Double Containment Plastic Pipe -- Double-See® - Harvel
from GF Piping Systems

This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
  • Temperature Range: 32 to 200
  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
  • Shape: Round