1 1/2" Industrial Pipe

32 Results
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
  • Material: Plastic; PEEK
  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Wall Thickness: 0.2000
Stainless Steel Pipe -- 1/8" to 24"
from Eagle Stainless Tube & Fabrication, Inc.

Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Wall Thickness: 0.0350 to 2.34
  • Material: Stainless
  • Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
Compressed Air Piping -- SmartPipe+™
from Kaeser Compressors, Inc.

Kaeser's SmartPipe+ is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality. Poor choices in pipe materials,... [See More]

  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
  • Material: Aluminum
  • Application: Compressed Air
  • Wall Thickness: 0.0394 to 0.0709
Air Pro Pipe -- 5802015
from Asahi/America, Inc.

50mm (1-1/2'') Airpro Air-Pro ® Pipe [See More]

  • Diameter: 1½"; 1-1/2 in
  • Length: 16.4
  • Material: Polyethylene (PE)
  • Wall Thickness: 0.2720
Pipe 2 -- 6301015
from Asahi/America, Inc.

50mm (1-1/2'') PolyPure ® Pipe [See More]

  • Diameter: 1½"; 1-1/2 in
  • Length: 16.4
  • Material: Polypropylene (PP)
  • Maximum Pressure: 150
Pipe Butt -- 5901015
from Asahi/America, Inc.

50mm (1-1/2'') Super Proline Pipe - Butt [See More]

  • Diameter: 1½"; 1-1/2 in
  • Length: 16.4
  • Material: N/A PVDF
  • Maximum Pressure: 150
Aluminum Pipe -- 1-1/2"
from Hoover Steel, Inc.

Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]

  • Diameter: 1½"
  • Wall Thickness: 0.1450
  • Material: Aluminum
  • Schedule: 40
A52BE12
from CANTEX, Inc.

Conforms to UL 651, 20' lengths available on request, 2,250 feet per pack [See More]

  • Diameter: 1½"
  • Length: 10 to 20
  • Material: PVC & CPVC
  • Wall Thickness: 0.1450
Bimodal MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
1 1/2" pvc sch40 pln end pipe wht-20'l -- 26374
from U.S. Plastic Corporation

1-1/2" SCH40 PVC pipe is 1.900"OD, 1.590"ID and has a .145" wall thickness. The maximum pressure rating is 330 psi @ 73F. [See More]

  • Diameter: 1½"
  • Material: PVC & CPVC
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Schedule: 40; 80
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
Pipe -- 805-1-1/2-CPVC
from Victaulic Co. of America

CPVC MATERIAL. 10 FT/15 FT. 1.5 NOMINAL PIPE SIZE - DECIMAL. 1-1/2 NOMINAL PIPE SIZE - FRACTIONAL. 1-1/2 INCH NOMINAL PIPE SIZE. FIRELOCK[T] BRAND. NOMINAL PIPE SIZE - DECIMAL - UOM IN. 805 MODEL [See More]

  • Diameter: 1½"
  • Length: 10 to 15
  • Material: Plastic; Chlorinated Polyvinyl Chloride
ABS DWV Foam Core Pipe -- 583146
from Bow Plastics Ltd.

ABS 1-1/2X10 FOAMCORE PIPE NSF [See More]

  • Diameter: 1½"
  • Material: Acrylonitrile-Butadiene-Styrene
API 5L Pipe -- LD-001-PP
from Xiamen Landee Industries Co., Ltd.

Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Shape: Round
Galvanized Pipe -- 1-1/2"
from Hoover Steel, Inc.

Galvanized Pipe Stock Length: 21 FT. [See More]

  • Diameter: 1½"
  • Wall Thickness: 0.1450
  • Material: Steel
  • Schedule: 40
HDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
18364 -- 32167
from U.S. Plastic Corporation

This pipe is for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong... [See More]

  • Diameter: 1½"
  • Schedule: 80
  • Material: Polypropylene (PP)
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Schedule: 40; 80
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
Pipe -- 905-1-1/2-316LSS
from Victaulic Co. of America

316L STAINLESS STEEL MATERIAL. 21 FT. 21 LENGTH IN FT. ANSI APPLICABLE STANDARD. 0.065 INCH THICKNESS. 1.29 LB/FT WEIGHT. ASTM A312 MATERIAL SPECIFICATION. 300 PSI PRESSURE RATING. 1.5 NOMINAL PIPE SIZE - DECIMAL. 1-1/2 NOMINAL PIPE SIZE - FRACTIONAL. 1-1/2 INCH NOMINAL PIPE SIZE. VIC-PRESS 316[T]... [See More]

  • Diameter: 1½"
  • Length: 21
  • Material: Stainless
  • Wall Thickness: 0.0650
FlowGuard Gold CPVC Pipe -- 585273
from Bow Plastics Ltd.

FGG PIPE 1-1/2 x 10'(150'BAG) [See More]

  • Diameter: 1½"
  • Material: Chlorinated Polyvinyl Chloride
API 5L Seamless Pipe -- LD-001-PP7
from Xiamen Landee Industries Co., Ltd.

API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Wall Thickness: 0.0709 to 0.7874
Galvanized Plain End Pipe -- 1-1/2"
from Hoover Steel, Inc.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT. Inquire for sizes available. [See More]

  • Diameter: 1½"
  • Wall Thickness: 0.1450
  • Material: Steel
  • Weight: 2.72
MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
Black & White PVC Furniture Pipe -- 28336
from U.S. Plastic Corporation

In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. [See More]

  • Diameter: 1½"
CTS (Copper Tube Size) CPVC Plumbing Pipe -- HydroKing - Harvel
from GF Piping Systems

GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]

  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Drinking Water; Hot Water
  • Temperature Range: 32 to 200
Seamless Pipe -- LD-001-PP1
from Xiamen Landee Industries Co., Ltd.

Seamless Pipe Made of Carbon Steel and Stainless Steel. Model Number:LD 001-PP1. Key Specifications/Special Features: Seamless pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Shape: Round
Black & White PVC Furniture Pipe -- 28647
from U.S. Plastic Corporation

In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. [See More]

  • Diameter: 1½"
Double Containment Plastic Pipe -- Double-See® - Harvel
from GF Piping Systems

This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
  • Temperature Range: 32 to 200
  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
  • Shape: Round
Square Stainless Steel Pipe -- LD-001-SSP2
from Xiamen Landee Industries Co., Ltd.

Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
  • Material: Stainless
  • Application: Industrial
  • Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
CPVC Pipe Schedule 40 and 80 -- 29007
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Diameter: 1½"
  • Schedule: 40
  • Material: Chlorinated Polyvinyl Chloride
Fire Sprinkler Pipe -- BlazeMaster - Harvel
from GF Piping Systems

GF Harvel BlazeMaster ® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model codes, is UL Listed and FM approved, meets NFPA light hazard applications (NFPA 13, 13R & 13D... [See More]

  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Fire Sprinkler
  • Schedule: SDR-13.5
Stainless Steel Pipe -- LD-001-SSP1
from Xiamen Landee Industries Co., Ltd.

Stainless Steel Pipes, Available in Length of 1/2 to 48 Inches. Model Number:LD 001-SSP1. Key Specifications/Special Features: Materials: carbon and stainless steel. Type: seamless and seam-welded pipe. Length: SRL and DRL. Specified length as required. Size: 1/2 to 48 inches [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
  • Material: Steel; Stainless
  • Application: Industrial
  • Shape: Round