6" Industrial Pipe
from Asahi/America, Inc.
160mm (6'') Airpro Air-Pro ® Pipe [See More]
- Diameter: 6"; 6 in
- Length: 16.4
- Material: Polyethylene (PE)
- Wall Thickness: 0.5750
from McWane Plant and Industrial
Features & Benefits. McWane Ductile ’s Ball and Socket River Crossing Ductile Iron Pipe is made with a specially machined Ductile iron ball and bell that offers 15 degrees of deflection per joint. This design allows it to traverse irregular slopes, inclines and subaqueous surfaces easily. [See More]
- Diameter: 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 6"-36"
- Length: 18
- Material: Ductile Iron
- Maximum Pressure: 350
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
- Material: Plastic; PEEK
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Wall Thickness: 0.2000
from Eagle Stainless Tube & Fabrication, Inc.
Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Wall Thickness: 0.0350 to 2.34
- Material: Stainless
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
from Petersen Products Co.
Connection Type 6" (152mm) Flanged. Country of Origin USA. Diameter 6" (152mm). Length 24" (610mm). Material SCH 40 Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]
- Diameter: 6"
- Length: 2
- Material: Steel
- Shape: Round
from Kaeser Compressors, Inc.
Kaeser's SmartPipeXL is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality. Poor choices in pipe... [See More]
- Diameter: 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
- Material: Aluminum
- Application: Compressed Air
- Wall Thickness: 0.0945 to 0.1260
from Asahi/America, Inc.
160mm (6'') Super Proline Pipe - Butt [See More]
- Diameter: 6"; 6 in
- Length: 16.4
- Material: N/A PVDF
- Maximum Pressure: 150
from McWane Plant and Industrial
Features & Benefits. The "original" modern pipe joint, circa 1925; the Mechanical Joint remains in use primarily as a means for connecting fittings, valves, and similar appurtenances to a pipeline. The nuts, bolts, and gland featured in the joint provide a permanent watertight seal to 350 psi... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 4"-24"
- Maximum Pressure: 350
- Length: 18
from Petersen Products Co.
Connection Type 6" (152mm) Flanged. Country of Origin USA. Diameter 6" (152mm). Length 48" (1219mm). Material SCH 40 Steel. Sage Subcategory Number W2666. Shipping Wt. 107 Lb (48.53 Kg) [See More]
- Diameter: 6"
- Length: 4
- Material: Steel
- Shape: Round
from McWane Plant and Industrial
Features & Benefits. Simply put, the most widely accepted and installed integrally-cast restraint joint system in the Ductile iron pipe industry. Proven as a versatile and easy-to-use item, this joint is flexible, sure, and watertight to and beyond its 350-psi pressure rating while preventing... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4"- 36"
- Maximum Pressure: 350
- Material: Ductile Iron
from Petersen Products Co.
Connection Type 6" (152mm) Flanged. Country of Origin USA. Diameter 6" (152mm). Length 60" (1524mm). Material SCH 40 Steel. Sage Subcategory Number W2666. Shipping Wt. 126 Lb (57.15 Kg) [See More]
- Diameter: 6"
- Length: 5
- Material: Steel
- Shape: Round
from Hoover Steel, Inc.
Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]
- Diameter: 6"
- Wall Thickness: 0.2800
- Material: Aluminum
- Schedule: 40
from Xiamen Landee Industries Co., Ltd.
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round
from Contech Engineered Solutions
Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
- Material: Plastic; Polyethylene (PE)
- Application: Wastewater
- Length: 20
from CANTEX, Inc.
Conforms to UL 651, 20' lengths available on request, 260 feet per pack [See More]
- Diameter: 6"
- Length: 10 to 20
- Material: PVC & CPVC
- Wall Thickness: 0.2800
from U.S. Plastic Corporation
6" SCH80 PVC pipe is 6.625"OD, 5.706"ID and has a .432" wall thickness. The maximum pressure rating is 280 psi @ 73F. [See More]
- Diameter: 6"
- Material: PVC & CPVC
from Bow Plastics Ltd.
ABS 6X10 FOAMCORE PIPE NSF [See More]
- Diameter: 6"
- Material: Acrylonitrile-Butadiene-Styrene
from GF Piping Systems
GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]
- Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Schedule: 40; 80
- Material: Plastic; PVC & CPVC
- Temperature Range: 32 to 140
from Koger Air Corporation
Galvanized steel with riveted and soldered or welded seams with smooth interiors for quiet, efficient airflow, and large and small ends to facilitate lapping joints. Angle flanges can be furnished for field bolting. Standard pipe is made in 4" to 60" diameters from 20 to 12 gauge, in 3' sections up... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" to 60"
- Material: Steel
- Application: Industrial
- Length: 3 to 4
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Hoover Steel, Inc.
Galvanized Pipe Stock Length: 21 FT. [See More]
- Diameter: 6"
- Wall Thickness: 0.2800
- Material: Steel
- Schedule: 40
from Xiamen Landee Industries Co., Ltd.
API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from Contech Engineered Solutions
Contech ’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional corrosion and... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 36"
- Material: Plastic; PVC & CPVC
- Application: Wastewater
- Length: 10 to 22
from U.S. Plastic Corporation
6" SCH80 PVC pipe is 6.625"OD, 5.709"ID and has a .432" wall thickness. The maximum pressure rating is 280 psi @ 73F. [See More]
- Diameter: 6"
- Material: Chlorinated Polyvinyl Chloride
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Schedule: 40; 80
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Temperature Range: 32 to 200
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Hoover Steel, Inc.
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT. Inquire for sizes available. [See More]
- Diameter: 6"
- Wall Thickness: 0.2800
- Material: Steel
- Weight: 18.97
from Xiamen Landee Industries Co., Ltd.
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
- Material: Stainless
- Application: Industrial
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
from U.S. Plastic Corporation
6" SCH40 PVC pipe is 6.625"OD, 6.031"ID and has a .280" wall thickness. The maximum pressure rating is 180 psi @ 73F. [See More]
- Diameter: 6"
- Schedule: 40
- Material: Chlorinated Polyvinyl Chloride
from GF Piping Systems
This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
- Temperature Range: 32 to 200
- Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
- Shape: Round
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500