10" Industrial Pipe
from Asahi/America, Inc.
250mm (10'') Airpro Air-Pro ® Pipe [See More]
- Diameter: 10"; 10 in
- Length: 16.4
- Material: Polyethylene (PE)
- Wall Thickness: 0.8940
from Petersen Products Co.
Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 144" (3658mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]
- Diameter: 10"
- Length: 12
- Material: Steel
- Shape: Round
from McWane Plant and Industrial
Features & Benefits. McWane Ductile ’s Ball and Socket River Crossing Ductile Iron Pipe is made with a specially machined Ductile iron ball and bell that offers 15 degrees of deflection per joint. This design allows it to traverse irregular slopes, inclines and subaqueous surfaces easily. [See More]
- Diameter: 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 6"-36"
- Length: 18
- Material: Ductile Iron
- Maximum Pressure: 350
from Kaeser Compressors, Inc.
Kaeser's SmartPipeXL is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality. Poor choices in pipe... [See More]
- Diameter: 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
- Material: Aluminum
- Application: Compressed Air
- Wall Thickness: 0.0945 to 0.1260
from Eagle Stainless Tube & Fabrication, Inc.
Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Wall Thickness: 0.0350 to 2.34
- Material: Stainless
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
from Asahi/America, Inc.
250mm (10'') Super Proline Pipe - Butt [See More]
- Diameter: 10"; 10 in
- Length: 16.4
- Material: N/A PVDF
- Maximum Pressure: 150
from Petersen Products Co.
Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 156" (3962mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 517 Lb (234.51 Kg) [See More]
- Diameter: 10"
- Length: 13
- Material: Steel
- Shape: Round
from McWane Plant and Industrial
Features & Benefits. The "original" modern pipe joint, circa 1925; the Mechanical Joint remains in use primarily as a means for connecting fittings, valves, and similar appurtenances to a pipeline. The nuts, bolts, and gland featured in the joint provide a permanent watertight seal to 350 psi... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 4"-24"
- Maximum Pressure: 350
- Length: 18
from Petersen Products Co.
Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 180" (4572mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]
- Diameter: 10"
- Length: 15
- Material: Steel
- Shape: Round
from McWane Plant and Industrial
Features & Benefits. Simply put, the most widely accepted and installed integrally-cast restraint joint system in the Ductile iron pipe industry. Proven as a versatile and easy-to-use item, this joint is flexible, sure, and watertight to and beyond its 350-psi pressure rating while preventing... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4"- 36"
- Maximum Pressure: 350
- Material: Ductile Iron
from U.S. Plastic Corporation
For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to... [See More]
- Diameter: 10"
- Schedule: 40
- Material: PVC & CPVC
from Hoover Steel, Inc.
Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]
- Diameter: 10"
- Wall Thickness: 0.3650
- Material: Aluminum
- Schedule: 40
from Contech Engineered Solutions
Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
- Material: Plastic; Polyethylene (PE)
- Application: Wastewater
- Length: 20
from GF Piping Systems
GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]
- Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Schedule: 40; 80
- Material: Plastic; PVC & CPVC
- Temperature Range: 32 to 140
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round
from Koger Air Corporation
Galvanized steel with riveted and soldered or welded seams with smooth interiors for quiet, efficient airflow, and large and small ends to facilitate lapping joints. Angle flanges can be furnished for field bolting. Standard pipe is made in 4" to 60" diameters from 20 to 12 gauge, in 3' sections up... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" to 60"
- Material: Steel
- Application: Industrial
- Length: 3 to 4
from U.S. Plastic Corporation
Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit... [See More]
- Diameter: 10"
- Schedule: 40
- Material: PVC & CPVC
from Contech Engineered Solutions
Contech ’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional corrosion and... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 36"
- Material: Plastic; PVC & CPVC
- Application: Wastewater
- Length: 10 to 22
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Schedule: 40; 80
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Temperature Range: 32 to 200
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from GF Piping Systems
SYGEF ® Plus High Purity PVDF pipe provides the best solution for conveying Ultrapure Water (UPW) for manufacturers. High Purity products are specialty products by definition. Procedures and protocols to manufacture and deliver such product must reflect these circumstances. Ultimately, the... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"
- Maximum Pressure: 150 to 232
- Material: Plastic; PVDF
- Temperature Range: -4 to 284
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
- Material: Stainless
- Application: Industrial
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160