1/2" Industrial Pipe
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
- Material: Plastic; PEEK
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Wall Thickness: 0.2000
from Eagle Stainless Tube & Fabrication, Inc.
Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Wall Thickness: 0.0350 to 2.34
- Material: Stainless
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
from Asahi/America, Inc.
20mm (1/2'') Airpro Air-Pro ® Pipe [See More]
- Diameter: 1/2"; 1/2 in
- Length: 16.4
- Material: Polyethylene (PE)
- Wall Thickness: 0.1100
from Asahi/America, Inc.
20mm (1/2'') PolyPure ® Pipe [See More]
- Diameter: 1/2"; 1/2 in
- Length: 16.4
- Material: Polypropylene (PP)
- Maximum Pressure: 150
from Asahi/America, Inc.
20mm (1/2'') Super Proline Pipe - Butt [See More]
- Diameter: 1/2"; 1/2 in
- Length: 16.4
- Material: N/A PVDF
- Maximum Pressure: 150
from GF Piping Systems
GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]
- Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Schedule: 40; 80
- Material: Plastic; PVC & CPVC
- Temperature Range: 32 to 140
from Hoover Steel, Inc.
Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]
- Diameter: 1/2"
- Wall Thickness: 0.1090
- Material: Aluminum
- Schedule: 40
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round
from Altaflo
ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]
- Diameter: 1/2"
- Material: Plastic; Fluoropolymer; FEP
- Application: Chemical; Medical and Laboratory
- Length: 5 to 10
from U.S. Plastic Corporation
This pipe is strong, with long life expectancy. It is excellent for water systems, drainage, and many other applications. Not UV resistant. Rated pressure at 73.4F. Sold in 100 ft coils only. [See More]
- Diameter: 1/2"
- Features: Flexible
- Material: Polyethylene (PE)
from Victaulic Co. of America
316L STAINLESS STEEL MATERIAL. 21 FT. 21 LENGTH IN FT. ANSI APPLICABLE STANDARD. 0.065 INCH THICKNESS. 0.6 LB/FT WEIGHT. ASTM A312 MATERIAL SPECIFICATION. 300 PSI PRESSURE RATING. .5 NOMINAL PIPE SIZE - DECIMAL. 1/2 NOMINAL PIPE SIZE - FRACTIONAL. 1/2 INCH NOMINAL PIPE SIZE. VIC-PRESS 316[T] BRAND. [See More]
- Diameter: 1/2"
- Length: 21
- Material: Stainless
- Wall Thickness: 0.0650
from CANTEX, Inc.
Electrical nonmetallic, 10' lengths, 360 pieces per pack, 3600' per pack [See More]
- Diameter: 1/2"
- Length: 10
- Material: PVC & CPVC
- Weight: 0.1200
from Bow Plastics Ltd.
SUPER PEX 1/2 x 20'C BLUE [See More]
- Diameter: 1/2"
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Schedule: 40; 80
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Temperature Range: 32 to 200
from Hoover Steel, Inc.
Galvanized Pipe Stock Length: 21 FT. [See More]
- Diameter: 1/2"
- Wall Thickness: 0.1090
- Material: Steel
- Schedule: 40
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from Bow Plastics Ltd.
SUPER PEX 1/2 x 10'C RED [See More]
- Diameter: 1/2"
from GF Piping Systems
GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]
- Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Application: Drinking Water; Hot Water
- Temperature Range: 32 to 200
from Hoover Steel, Inc.
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT. Inquire for sizes available. [See More]
- Diameter: 1/2"
- Wall Thickness: 0.1090
- Material: Steel
- Weight: 0.8500
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Xiamen Landee Industries Co., Ltd.
Seamless Pipe Made of Carbon Steel and Stainless Steel. Model Number:LD 001-PP1. Key Specifications/Special Features: Seamless pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round
from Bow Plastics Ltd.
SUPER PEX 1/2 x 4'L WHITE [See More]
- Diameter: 1/2"
from GF Piping Systems
This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
- Temperature Range: 32 to 200
- Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
- Shape: Round
from Xiamen Landee Industries Co., Ltd.
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
- Material: Stainless
- Application: Industrial
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
from Bow Plastics Ltd.
SUPER PEX 1/2 x 10'C WHITE [See More]
- Diameter: 1/2"
from GF Piping Systems
FlameTech ™ Low Flame and Smoke Translucent Containment Piping. A recent breakthrough in material technology has resulted in unique piping with good optical properties and exceptional fire performance characteristics. GF Harvel FlameTech Containment Piping Offers the Following Benefits: Good... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"
- Schedule: 40
- Material: Plastic; FlameTech
- Temperature Range: 32 to 200
from Xiamen Landee Industries Co., Ltd.
Stainless Steel Pipes, Available in Length of 1/2 to 48 Inches. Model Number:LD 001-SSP1. Key Specifications/Special Features: Materials: carbon and stainless steel. Type: seamless and seam-welded pipe. Length: SRL and DRL. Specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round
from Bow Plastics Ltd.
S-PEX 1/2"X20'L BLUE 500'/BAG [See More]
- Diameter: 1/2"