Wastewater Industrial Pipe

4 Results
Corrugated Metal Pipe (CMP)
from Contech Engineered Solutions

The “Go To ” Product for Pipe and Drainage System Applications. With its low cost, a wide variety of diameters, layout configurations, and materials, no other material can match CMP ’s versatility and flexibility in design. CMP is the “go to ” material for the majority... [See More]

  • Application: Wastewater
  • Diameter: 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 12" - 144"
  • Material: Aluminum; Steel
  • Length: 20 to 40
High Density Polyethylene (HDPE)
from Contech Engineered Solutions

Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]

  • Application: Wastewater
  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
  • Material: Plastic; Polyethylene (PE)
  • Length: 20
Polyvinyl Chloride (PVC) Pipe
from Contech Engineered Solutions

Contech ’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional corrosion and... [See More]

  • Application: Wastewater
  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 36"
  • Material: Plastic; PVC & CPVC
  • Length: 10 to 22
Steel Reinforced Polyethylene (SRPE) Pipe
from Contech Engineered Solutions

The strength of steel with the durability of plastic. SRPE is a next generation pipe that provides strength, long term service, and durability. It's the ideal combination of materials that makes SRPE exceptional. Eighty (80) ksi steel reinforcing provides the strength; pressure rated high-density... [See More]

  • Application: Wastewater
  • Diameter: 30"; 32"; 34"; 36"; 30" - 120"
  • Material: Plastic; Polyethylene (PE); Steel
  • Length: 14 to 24