Corrugated Industrial Pipe
from Big R Manufacturing LLC
Big R ’s corrugated metal pipe products have been proven performers for over 40 years. Our pipe systems are flexible, cost-efficient solutions for stormwater, highway, railway, mining and forestry construction challenges. [See More]
- Features: Corrugated
- Material: Steel
- Application: Drainage
- Length: 0.0 to 50
from Contech Engineered Solutions
The “Go To ” Product for Pipe and Drainage System Applications. With its low cost, a wide variety of diameters, layout configurations, and materials, no other material can match CMP ’s versatility and flexibility in design. CMP is the “go to ” material for the majority... [See More]
- Features: Corrugated
- Material: Aluminum; Steel
- Application: Wastewater
- Diameter: 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 12" - 144"
from Contech Engineered Solutions
Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]
- Features: Corrugated
- Material: Plastic; Polyethylene (PE)
- Application: Wastewater
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"