3" Industrial Pipe
from Asahi/America, Inc.
90mm (3'') Airpro Air-Pro ® Pipe [See More]
- Diameter: 3"; 3 in
- Length: 16.4
- Material: Polyethylene (PE)
- Wall Thickness: 0.4840
from McWane Plant and Industrial
Features & Benefits. Tyton ® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class ” and standard “Pressure Class ” selections. As the most widely used gasketing system for pipe in North America and worldwide, the... [See More]
- Diameter: 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 3"- 36"
- Length: 18
- Material: Ductile Iron
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
- Material: Plastic; PEEK
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Wall Thickness: 0.2000
from Eagle Stainless Tube & Fabrication, Inc.
Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Wall Thickness: 0.0350 to 2.34
- Material: Stainless
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
from Petersen Products Co.
Connection Type 3" (76mm) NPT. Country of Origin USA. Diameter 3" (76mm). Length 12" (305mm). Material SCH 40 Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]
- Diameter: 3"
- Length: 1
- Material: Steel
- Shape: Round
from Kaeser Compressors, Inc.
Kaeser's SmartPipeXL is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality. Poor choices in pipe... [See More]
- Diameter: 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
- Material: Aluminum
- Application: Compressed Air
- Wall Thickness: 0.0945 to 0.1260
from Asahi/America, Inc.
90mm (3'') PolyPure ® Pipe [See More]
- Diameter: 3"; 3 in
- Length: 16.4
- Material: Polypropylene (PP)
- Maximum Pressure: 150
from Petersen Products Co.
Connection Type 3" (76mm) NPT. Country of Origin USA. Diameter 3" (76mm). Length 36" (914mm). Material SCH 40 Steel. Sage Subcategory Number W2666. Shipping Wt. 22 Lb (9.98 Kg) [See More]
- Diameter: 3"
- Length: 3
- Material: Steel
- Shape: Round
from Asahi/America, Inc.
90mm (3'') Super Proline Pipe - Butt [See More]
- Diameter: 3"; 3 in
- Length: 16.4
- Material: N/A PVDF
- Maximum Pressure: 150
from Petersen Products Co.
Connection Type 150 LB ASME Flange. Country of Origin USA. Diameter 3" (76mm). Length 12" (305mm). Material SCH 40 Steel. Sage Subcategory Number W2666 [See More]
- Diameter: 3"
- Length: 1
- Material: Steel
- Shape: Round
from Petersen Products Co.
Connection Type 150 LB ASME Flange. Country of Origin USA. Diameter 3" (76mm). Length 24" (610mm). Material SCH 40 Steel. Sage Subcategory Number W2666 [See More]
- Diameter: 3"
- Length: 2
- Material: Steel
- Shape: Round
from U.S. Plastic Corporation
3" SCH80 PVC pipe is 3.500"OD, 2.864"ID and has a .300" wall thickness. The maximum pressure rating is 370 psi @ 73F. [See More]
- Diameter: 3"
- Material: PVC & CPVC
from Hoover Steel, Inc.
Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]
- Diameter: 3"
- Wall Thickness: 0.2160
- Material: Aluminum
- Schedule: 40
from GF Piping Systems
GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]
- Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Schedule: 40; 80
- Material: Plastic; PVC & CPVC
- Temperature Range: 32 to 140
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Bow Plastics Ltd.
ABS 3X10 FOAMCORE PIPE NSF [See More]
- Diameter: 3"
- Material: Acrylonitrile-Butadiene-Styrene
from Xiamen Landee Industries Co., Ltd.
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round
from CANTEX, Inc.
Conforms to UL 651, 20' lengths available on request, 880 feet per pack [See More]
- Diameter: 3"
- Length: 10 to 20
- Material: PVC & CPVC
- Wall Thickness: 0.2160
from U.S. Plastic Corporation
3" SCH80 PVC pipe is 3.500"OD, 2.864"ID and has a .300" wall thickness. The maximum pressure rating is 370 psi @ 73F. [See More]
- Diameter: 3"
- Material: Chlorinated Polyvinyl Chloride
from Hoover Steel, Inc.
Galvanized Pipe Stock Length: 21 FT. [See More]
- Diameter: 3"
- Wall Thickness: 0.2160
- Material: Steel
- Schedule: 40
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Schedule: 40; 80
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Temperature Range: 32 to 200
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Bow Plastics Ltd.
PVC SEWER PIPE SOLID 3 X 10' [See More]
- Diameter: 3"
- Material: PVC & CPVC
from Xiamen Landee Industries Co., Ltd.
API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from U.S. Plastic Corporation
3" SCH40 PVC pipe is 3.500"OD, 3.042"ID and has a .216" wall thickness. The maximum pressure rating is 260 psi @ 73F. [See More]
- Diameter: 3"
- Schedule: 40
- Material: Chlorinated Polyvinyl Chloride
from Hoover Steel, Inc.
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT. Inquire for sizes available. [See More]
- Diameter: 3"
- Wall Thickness: 0.2160
- Material: Steel
- Weight: 7.58
from GF Piping Systems
GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]
- Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Application: Drinking Water; Hot Water
- Temperature Range: 32 to 200
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Length: 40 to 1500
from Bow Plastics Ltd.
PVC SEWER PIPE PERF 3 x 10' [See More]
- Diameter: 3"
- Material: PVC & CPVC
from Xiamen Landee Industries Co., Ltd.
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
- Material: Stainless
- Application: Industrial
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
from U.S. Plastic Corporation
Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit... [See More]
- Diameter: 3"
- Schedule: 40
- Material: PVC & CPVC
from GF Piping Systems
This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
- Temperature Range: 32 to 200
- Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
- Shape: Round
from Xiamen Landee Industries Co., Ltd.
Stainless Steel Pipes, Available in Length of 1/2 to 48 Inches. Model Number:LD 001-SSP1. Key Specifications/Special Features: Materials: carbon and stainless steel. Type: seamless and seam-welded pipe. Length: SRL and DRL. Specified length as required. Size: 1/2 to 48 inches [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
- Material: Steel; Stainless
- Application: Industrial
- Shape: Round