Flanged Industrial Pipe

20 Results
Launch Cylinder, 10" X 150 Lb Flange X 144" Long -- 939-1100-144
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 144" (3658mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 12
Launch Cylinder, 10" X 150 Lb Flange X 156" Long -- 939-1100-156
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 156" (3962mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 517 Lb (234.51 Kg) [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 13
Launch Cylinder, 10" X 150 Lb Flange X 180" Long -- 939-1100-180
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 180" (4572mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 15
Launch Cylinder, 10" X 150 Lb Flange X 192" Long -- 939-1100-192
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 192" (4877mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 685 Lb (310.71 Kg) [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 16
Launch Cylinder, 10" X 150 Lb Flange X 36" Long -- 939-1100-36
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 36" (914mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 3
Launch Cylinder, 10" X 150 Lb Flange X 72" Long -- 939-1100-72
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 72" (1829mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 6
Launch Cylinder, 10" X 150 Lb Flange X 84" Long -- 939-1100-84
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 84" (2134mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 10"
  • Material: Steel
  • Length: 7
Launch Cylinder, 12" X 150 Lb Flange X 228" Long -- 939-1120-228
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 228" (5791mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 12"
  • Material: Steel
  • Length: 19
Launch Cylinder, 12" X 150 Lb Flange X 36" Long -- 939-1120-36
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 36" (914mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 12"
  • Material: Steel
  • Length: 3
Launch Cylinder, 12" X 150 Lb Flange X 48" Long -- 939-1120-48
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 48" (1219mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 12"
  • Material: Steel
  • Length: 4
Launch Cylinder, 12" X 150 Lb Flange X 60" Long -- 939-1120-60
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 60" (1524mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 12"
  • Material: Steel
  • Length: 5
Launch Cylinder, 12" X 150 Lb Flange X 72" Long -- 939-1120-72
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 72" (1829mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 12"
  • Material: Steel
  • Length: 6
Launch Cylinder, 14" X 150 Lb Flange X 252" Long -- 939-1140-252
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 252" (6401mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 14"
  • Material: Steel
  • Length: 21
Launch Cylinder, 14" X 150 Lb Flange X 264" Long -- 939-1140-264
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 264" (6706mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 14"
  • Material: Steel
  • Length: 22
Launch Cylinder, 14" X 150 Lb Flange X 48" Long -- 939-1140-48
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 48" (1219mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Features: Flanged
  • Diameter: 14"
  • Material: Steel
  • Length: 4
Launch Cylinder, 14" X 150 Lb Flange X 60" Long -- 939-1140-60
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 60" (1524mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 333 LBS [See More]

  • Features: Flanged
  • Diameter: 14"
  • Material: Steel
  • Length: 5
Ductile Iron Pipe, Flanged, 300mm X 3M -- LD 14 DIP 03
from Xiamen Landee Industries Co., Ltd.

China Ductile Iron Pipe Manufacturer Landee Offers Flanged DI Pipe, Material Ductile Iron, Flanged Both Ends, Nominal Diameter 300mm, Length 3 Meter. [See More]

  • Features: Flanged
  • Diameter: 300mm
  • Material: Ductile Iron
  • Length: 9.84
Ductile Iron Pipe -- Centrifugally Cast Wall Pipe
from American Cast Iron Pipe Company

Product Description. Centrifugally cast wall pipe is manufactured for use in piping water through walls in water treatment plants and pump stations. All AMERICAN fabricated wall pipe uses ductile iron components in combination with the following: cast or threaded on mechanical joint bells (can be... [See More]

  • Features: Flanged
  • Material: Ductile Iron
KALFLEX
from Abresist Corporation

Wear resistant flexible pipe system, flexible radius & angle positions [See More]

  • Features: Flexible; Liner / Lined (optional feature); Plated (optional feature); Flanged; Insulated
  • Maximum Pressure: 145
  • Diameter: 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature)
  • Shape: Round
Ductile Iron Pipe -- Flanged Joint Pipe
from American Cast Iron Pipe Company

Product Description. AMERICAN produces 4" through 64" ductile iron flanged pipe in accordance with AWWA C115. The maximum length of flanged pipe is up to 200", depending on diameter. Flanges generally are threaded as per C115. Any configurations requiring static castings are in accordance with... [See More]

  • Features: Flanged
  • Material: Ductile Iron