Drinking Water Industrial Pipe

2 Results
CTS (Copper Tube Size) CPVC Plumbing Pipe -- HydroKing - Harvel
from GF Piping Systems

GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]

  • Application: Drinking Water; Hot Water
  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
Hot & Cold Water CPVC Plumbing Pipe -- GF Harvel FlowGuard Gold®
from GF Piping Systems

GF Harvel FlowGuard Gold ® Hot & Cold Water CPVC Plumbing Pipe. GF Harvel CTS (Copper Tube Size) CPVC Plumbing Pipe, manufactured with FlowGuard Gold ® compounds, provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable... [See More]

  • Application: Drinking Water; Hot Water
  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200