20mm - 30mm Industrial Pipe
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
- Material: Plastic; PEEK
- Wall Thickness: 0.2000
from RS Components, Ltd.
BS3505 classE PVC-U pipe,1/2in.BSPx2m L [See More]
- Material: Plastic; PVC & CPVC; Pvc-u
- Wall Thickness: 0.0827
- Length: 6.56
from RS Components, Ltd.
BS5391 classE ABS pipe(x3),1/2inx2m L [See More]
- Material: Plastic; Abs
- Wall Thickness: 0.0827
- Length: 6.56
from RS Components, Ltd.
Blue rigid nylon pipe,22ODx18IDx3000mm L [See More]
- Material: Plastic; Nylon; Nylon
- Wall Thickness: 0.0787
- Length: 9.84
from RS Components, Ltd.
BS3505 classE PVC-U pipe(x9),1/2inx2m L [See More]
- Material: Plastic; PVC & CPVC; Pvc-u
- Wall Thickness: 0.0827
- Length: 6.56
from GF Piping Systems
ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]
- Material: Plastic; Polyethylene (PE)
- Schedule: SDR 11, SDR 17
- Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
- Maximum Pressure: 130 to 200
from Xiamen Landee Industries Co., Ltd.
A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter. Model Number: LD 001-PP01. Key Specifications/Special Features: Length: SRL, DRL, specified length as required. Outer diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT,... [See More]
- Application: Industrial
- Diameter: 21.3-219mm
- Material: Steel
- Wall Thickness: 0.0709 to 0.7874
from Watts
Discharge line for side mounted relief valves for residential water heaters [See More]
- Application: Drainage
- Length: 4 to 6
- Diameter: 3/4"; 20mm
- Maximum Pressure: 15
from GF Piping Systems
GF Harvel PVC-U and PVC-U systems have been leading the industry for decades through continuous innovation and proven benefits on safety, efficiency and reliability. All aspects required to build, maintain and operate industrial piping systems are covered. Metric Polyvinyl Chloride offers the best... [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
- Shape: Round
- Temperature Range: 32 to 140
from Xiamen Landee Industries Co., Ltd.
Length: SRL, DRL, specified length as required. Outer diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, and ASTM A213/A213M [See More]
- Application: Industrial
- Diameter: 21.3-219mm
- Material: Steel
- Wall Thickness: 0.0709 to 0.7874
from Xiamen Landee Industries Co., Ltd.
Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5. Key Specifications/Special Features: Galvanized pipe. Length: SRL, DRL, specified length as required. Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M. [See More]
- Application: Industrial
- Diameter: 21.3-219mm
- Material: Steel; Galvanized Steel
- Wall Thickness: 0.0709 to 0.7874
from Xiamen Landee Industries Co., Ltd.
Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3. Key Specifications/Special Features: Seamless pipe. Length: SRL, DRL or specified length as required. External coating: 3 layers polypropylene and 3 layers polyethylene. Outside... [See More]
- Application: Industrial
- Diameter: 21.3-219mm
- Material: Plastic; Polyethylene (PE); Polypropylene (PP)
- Wall Thickness: 0.0709 to 0.7874