40 Industrial Pipe

20 Results
Stainless Steel Pipe -- 1/8" to 24"
from Eagle Stainless Tube & Fabrication, Inc.

Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]

  • Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Stainless
  • Wall Thickness: 0.0350 to 2.34
A52AE12
from CANTEX, Inc.

Conforms to UL 651, 20' lengths available on request, 6,000 feet per pack [See More]

  • Schedule: 40
  • Diameter: 1/2"
  • Material: PVC & CPVC
  • Length: 10 to 20
Aluminum Pipe -- 1"
from Hoover Steel, Inc.

Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]

  • Schedule: 40
  • Diameter: 1"
  • Material: Aluminum
  • Wall Thickness: 0.1330
16587 -- 26312
from U.S. Plastic Corporation

For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to... [See More]

  • Schedule: 40
  • Diameter: 8"
  • Material: PVC & CPVC
Fluorinated ethylene propylene (FEP) Pipe -- ALTAFLUOR 200® 200-0540-098-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Schedule: 40
  • Material: Plastic; Fluoropolymer; FEP
  • Application: Chemical; Medical and Laboratory
  • Diameter: 1/4"
Square Stainless Steel Pipe -- LD-001-SSP2
from Xiamen Landee Industries Co., Ltd.

Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]

  • Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
  • Material: Stainless
  • Application: Industrial
  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Schedule: 40; 80
  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
Galvanized Pipe -- 1"
from Hoover Steel, Inc.

Galvanized Pipe Stock Length: 21 FT. [See More]

  • Schedule: 40
  • Diameter: 1"
  • Material: Steel
  • Wall Thickness: 0.1330
CPVC Pipe Schedule 40 and 80 -- 29003
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Schedule: 40
  • Material: Chlorinated Polyvinyl Chloride
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Schedule: 40; 80
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
CPVC Pipe Schedule 40 and 80 -- 29005
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Schedule: 40
  • Diameter: 1"
  • Material: Chlorinated Polyvinyl Chloride
Flame / Smoke Containment Pipe -- FlameTech™ - Harvel
from GF Piping Systems

FlameTech ™ Low Flame and Smoke Translucent Containment Piping. A recent breakthrough in material technology has resulted in unique piping with good optical properties and exceptional fire performance characteristics. GF Harvel FlameTech Containment Piping Offers the Following Benefits: Good... [See More]

  • Schedule: 40
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"
  • Material: Plastic; FlameTech
  • Temperature Range: 32 to 200
CPVC Pipe Schedule 40 and 80 -- 29010
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Schedule: 40
  • Material: Chlorinated Polyvinyl Chloride
PVC Pipe -- Harvel
from GF Piping Systems

Polyvinyl chloride (PVC) is one of the most broadly used thermoplastic materials, common to many industries. PVC is highly resistant to acids, alkalis, alcohols, and many other corrosive materials. It can be easily installed for chemical distribution and drainage, service piping, and irrigation... [See More]

  • Schedule: 40; 80; 120; SDR-13.5; SDR-21; SDR-26; SDR-41
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
CPVC Pipe Schedule 40 and 80 -- 29204
from U.S. Plastic Corporation

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]

  • Schedule: 40
  • Material: Chlorinated Polyvinyl Chloride
CPVC Value Pipe -- 29055
from U.S. Plastic Corporation

1/2" SCH40 PVC pipe is .840"OD, .602"ID and has a .109" wall thickness. The maximum pressure rating is 600 psi @ 73F. [See More]

  • Schedule: 40
  • Material: Chlorinated Polyvinyl Chloride
CPVC Value Pipe -- 29056
from U.S. Plastic Corporation

3/4" SCH40 PVC pipe is 1.050"OD, .804"ID and has a .113" wall thickness. The maximum pressure rating is 480 psi @ 73F. [See More]

  • Schedule: 40
  • Diameter: 3/4"
  • Material: Chlorinated Polyvinyl Chloride
Harvel Clear Rigid PVC Pipe -- 34100
from U.S. Plastic Corporation

Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit... [See More]

  • Schedule: 40
PVC Pipe -- 26300
from U.S. Plastic Corporation

For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to... [See More]

  • Schedule: 40
  • Material: PVC & CPVC
Transparent Rigid PVC Pipe -- 34130
from U.S. Plastic Corporation

1/4" SCH40 pipe has and ID of .344", and OD of .540" and a wall thickness of .088". The maximum working pressure is 390 PSI at 73.4F. [See More]

  • Schedule: 40
  • Material: PVC & CPVC