50mm - 100mm Industrial Pipe

11 Results
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
  • Material: Plastic; PEEK
  • Wall Thickness: 0.2000
Plastic Pipes -- 2123953 [20014B142 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

BS3505 classE PVC-U pipe(x3),2inx2m L [See More]

  • Material: Plastic; PVC & CPVC; Pvc-u
  • Wall Thickness: 0.1772
  • Length: 6.56
Plastic Pipes -- 2246573 [20014B164 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

BS5391 classE ABS pipe(x3),2inx2m L [See More]

  • Material: Plastic; Abs
  • Wall Thickness: 0.2283
  • Length: 6.56
Plastic Pipes -- 2874500 [20014B149 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

16bar PVC-U pipe(x3),50mm ODx2m L [See More]

  • Material: Plastic; PVC & CPVC; Pvc-u
  • Wall Thickness: 0.1457
  • Length: 6.56
Industrial Polyethylene Pipe -- ecoFIT - Harvel
from GF Piping Systems

ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]

  • Material: Plastic; Polyethylene (PE)
  • Schedule: SDR 11, SDR 17
  • Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
  • Maximum Pressure: 130 to 200
A53 GR B Steel Pipe
from Xiamen Landee Industries Co., Ltd.

A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter. Model Number: LD 001-PP01. Key Specifications/Special Features: Length: SRL, DRL, specified length as required. Outer diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT,... [See More]

  • Application: Industrial
  • Diameter: 21.3-219mm
  • Material: Steel
  • Wall Thickness: 0.0709 to 0.7874
Metric PVC and CPVC Pipe -- Harvel
from GF Piping Systems

GF Harvel PVC-U and PVC-U systems have been leading the industry for decades through continuous innovation and proven benefits on safety, efficiency and reliability. All aspects required to build, maintain and operate industrial piping systems are covered. Metric Polyvinyl Chloride offers the best... [See More]

  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
  • Shape: Round
  • Temperature Range: 32 to 140
API 5L Seamless Pipe -- LD 001-PSMLS4
from Xiamen Landee Industries Co., Ltd.

Length: SRL, DRL, specified length as required. Outer diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, and ASTM A213/A213M [See More]

  • Application: Industrial
  • Diameter: 21.3-219mm
  • Material: Steel
  • Wall Thickness: 0.0709 to 0.7874
Ductile Iron Pipe -- LD-001-PDI1
from Xiamen Landee Industries Co., Ltd.

Ductile Iron Pipes with Outer Diameter of DN80 to DN800mm. Model Number:LD 001-PDI1. Key Specifications/Special Features: Length: SRL, DRL, specified length. Outer diameter: DN80 to DN800mm. Thickness: 1.8 to 20mm. Standards: ASTM [See More]

  • Application: Industrial
  • Diameter: DN80-DN800mm
  • Material: Ductile Iron
  • Wall Thickness: 0.0709 to 0.7874
Galvanized Pipe -- LD-001-PP5
from Xiamen Landee Industries Co., Ltd.

Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5. Key Specifications/Special Features: Galvanized pipe. Length: SRL, DRL, specified length as required. Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M. [See More]

  • Application: Industrial
  • Diameter: 21.3-219mm
  • Material: Steel; Galvanized Steel
  • Wall Thickness: 0.0709 to 0.7874
Seamless Pipe -- LD-001-PP3
from Xiamen Landee Industries Co., Ltd.

Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3. Key Specifications/Special Features: Seamless pipe. Length: SRL, DRL or specified length as required. External coating: 3 layers polypropylene and 3 layers polyethylene. Outside... [See More]

  • Application: Industrial
  • Diameter: 21.3-219mm
  • Material: Plastic; Polyethylene (PE); Polypropylene (PP)
  • Wall Thickness: 0.0709 to 0.7874