80 Industrial Pipe
from Eagle Stainless Tube & Fabrication, Inc.
Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Material: Stainless
- Wall Thickness: 0.0350 to 2.34
from Xiamen Landee Industries Co., Ltd.
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
- Material: Stainless
- Application: Industrial
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"
from U.S. Plastic Corporation
For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to... [See More]
- Schedule: 80
- Diameter: 8"
- Material: PVC & CPVC
from GF Piping Systems
GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]
- Schedule: 40; 80
- Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Material: Plastic; PVC & CPVC
- Temperature Range: 32 to 140
from CANTEX, Inc.
Conforms to UL 651, 20' lengths available on request, 6,000 feet per pack [See More]
- Schedule: 80
- Diameter: 1/2"
- Material: PVC & CPVC
- Length: 10 to 20
from U.S. Plastic Corporation
This pipe is for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong... [See More]
- Schedule: 80
- Material: Polypropylene (PP)
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Schedule: 40; 80
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Temperature Range: 32 to 200
from U.S. Plastic Corporation
SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]
- Schedule: 80
- Material: Chlorinated Polyvinyl Chloride
from GF Piping Systems
Polyvinyl chloride (PVC) is one of the most broadly used thermoplastic materials, common to many industries. PVC is highly resistant to acids, alkalis, alcohols, and many other corrosive materials. It can be easily installed for chemical distribution and drainage, service piping, and irrigation... [See More]
- Schedule: 40; 80; 120; SDR-13.5; SDR-21; SDR-26; SDR-41
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Material: Plastic; PVC & CPVC
- Temperature Range: 32 to 140
from U.S. Plastic Corporation
SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code,... [See More]
- Schedule: 80
- Diameter: 1½"
- Material: Chlorinated Polyvinyl Chloride
from U.S. Plastic Corporation
Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit... [See More]
- Schedule: 80
- Diameter: 6"
- Material: PVC & CPVC
from U.S. Plastic Corporation
For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to... [See More]
- Schedule: 80
- Material: PVC & CPVC
from U.S. Plastic Corporation
1/4" SCH80 pipe has and ID of .282", and OD of .540" and a wall thickness of .119". The maximum working pressure is 570 PSI at 73.4F. [See More]
- Schedule: 80
- Material: PVC & CPVC