80S Industrial Pipe
2 Results
Stainless Steel Pipe -- 1/8" to 24"
from Eagle Stainless Tube & Fabrication, Inc.
from Eagle Stainless Tube & Fabrication, Inc.
Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 30; 40; 60; 80; 100; 120; 140; 160; 5, DEH,
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Material: Stainless
- Wall Thickness: 0.0350 to 2.34
Square Stainless Steel Pipe -- LD-001-SSP2
from Xiamen Landee Industries Co., Ltd.
from Xiamen Landee Industries Co., Ltd.
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2. Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347. Standards: ASTM (ASME) SA, A312 and M. Sizes: 1/8 to 10... [See More]
- Schedule: 5S; 10S; 40S; 80S; 10; 20; 40; 80; 120; 160
- Material: Stainless
- Application: Industrial
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"