ABS Industrial Pipe
2 Results
ABS DWV Foam Core Pipe -- 583146
from Bow Plastics Ltd.
from Bow Plastics Ltd.
ABS 1-1/2X10 FOAMCORE PIPE NSF [See More]
- Material: Acrylonitrile-Butadiene-Styrene
- Diameter: 1½"
Preinsulated ABS Pipe -- COOL-FIT - Harvel
from GF Piping Systems
from GF Piping Systems
COOL-FIT ® ABS is a complete system solution for secondary cooling and refrigeration piping systems. The system is based on the tried and tested ABS plastic system from GF Harvel which contains pipe fittings, valves and transition fittings, now with the option for pre-insulated pipe and fittings... [See More]
- Material: Plastic; Acrylonitrile-Butadiene-Styrene
- Maximum Pressure: 150
- Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
- Temperature Range: -58 to 104