Round Industrial Pipe

84 Results
Compressed Air Piping -- SmartPipe+™
from Kaeser Compressors, Inc.

Kaeser's SmartPipe+ is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality. Poor choices in pipe materials,... [See More]

  • Shape: Round
  • Material: Aluminum
  • Application: Compressed Air
  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
Stainless Steel Pipe -- 1/8" to 24"
from Eagle Stainless Tube & Fabrication, Inc.

Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for welding, bending and... [See More]

  • Shape: Round
  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Stainless
  • Wall Thickness: 0.0350 to 2.34
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Shape: Round
  • Material: Plastic; PEEK
  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
Launch Cylinder, 10" X 150 Lb Flange X 144" Long -- 939-1100-144
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 144" (3658mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 12
Launch Cylinder, 10" X 150 Lb Flange X 156" Long -- 939-1100-156
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 156" (3962mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 517 Lb (234.51 Kg) [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 13
Launch Cylinder, 10" X 150 Lb Flange X 180" Long -- 939-1100-180
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 180" (4572mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 15
Launch Cylinder, 10" X 150 Lb Flange X 192" Long -- 939-1100-192
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 192" (4877mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 685 Lb (310.71 Kg) [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 16
Launch Cylinder, 10" X 150 Lb Flange X 36" Long -- 939-1100-36
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 36" (914mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 3
Launch Cylinder, 10" X 150 Lb Flange X 72" Long -- 939-1100-72
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 72" (1829mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 6
Launch Cylinder, 10" X 150 Lb Flange X 84" Long -- 939-1100-84
from Petersen Products Co.

Connection Type 10" (254mm) Flanged. Country of Origin USA. Diameter 10" (254mm). Length 84" (2134mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 10"
  • Material: Steel
  • Length: 7
Launch Cylinder, 12" X 150 Lb Flange X 228" Long -- 939-1120-228
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 228" (5791mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 12"
  • Material: Steel
  • Length: 19
Launch Cylinder, 12" X 150 Lb Flange X 36" Long -- 939-1120-36
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 36" (914mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 12"
  • Material: Steel
  • Length: 3
Launch Cylinder, 12" X 150 Lb Flange X 48" Long -- 939-1120-48
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 48" (1219mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 12"
  • Material: Steel
  • Length: 4
Launch Cylinder, 12" X 150 Lb Flange X 60" Long -- 939-1120-60
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 60" (1524mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 12"
  • Material: Steel
  • Length: 5
Launch Cylinder, 12" X 150 Lb Flange X 72" Long -- 939-1120-72
from Petersen Products Co.

Connection Type 12" (305mm) Flanged. Country of Origin USA. Diameter 12" (305mm). Length 72" (1829mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 12"
  • Material: Steel
  • Length: 6
Launch Cylinder, 14" X 150 Lb Flange X 252" Long -- 939-1140-252
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 252" (6401mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 14"
  • Material: Steel
  • Length: 21
Launch Cylinder, 14" X 150 Lb Flange X 264" Long -- 939-1140-264
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 264" (6706mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 14"
  • Material: Steel
  • Length: 22
Launch Cylinder, 14" X 150 Lb Flange X 48" Long -- 939-1140-48
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 48" (1219mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 14"
  • Material: Steel
  • Length: 4
Launch Cylinder, 14" X 150 Lb Flange X 60" Long -- 939-1140-60
from Petersen Products Co.

Connection Type 14" (356mm) Flanged. Country of Origin USA. Diameter 14" (356mm). Length 60" (1524mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. 333 LBS [See More]

  • Shape: Round
  • Diameter: 14"
  • Material: Steel
  • Length: 5
Launch Cylinder, 16" X 150 Lb Flange X 48" Long -- 939-1160-48
from Petersen Products Co.

Connection Type 16" (406mm) Flanged. Country of Origin USA. Diameter 16" (406mm). Length 48" (1219mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 16"
  • Material: Steel
  • Length: 4
Launch Cylinder, 16" X 150 Lb Flange X 60" Long -- 939-1160-60
from Petersen Products Co.

Connection Type 16" (406mm) Flanged. Country of Origin USA. Diameter 16" (406mm). Drawing 939-1160-60. Length 60" (1524mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 16"
  • Material: Steel
  • Length: 5
Launch Cylinder, 16" X 150 Lb Flange X 72" Long -- 939-1160-72
from Petersen Products Co.

Connection Type 16" (406mm) Flanged. Country of Origin USA. Diameter 16" (406mm). Length 72" (1829mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 16"
  • Material: Steel
  • Length: 6
Launch Cylinder, 16" X 150 Lb Flange X 84" Long -- 939-1160-84
from Petersen Products Co.

Connection Type 16" (406mm) Flanged. Country of Origin USA. Diameter 16" (406mm). Length 84" (2134mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 16"
  • Material: Steel
  • Length: 7
Launch Cylinder, 16" X 150 Lb Flange X 96" Long -- 939-1160-96
from Petersen Products Co.

Connection Type 16" (406mm) Flanged. Country of Origin USA. Diameter 16" (406mm). Length 96" (2438mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 16"
  • Material: Steel
  • Length: 8
Launch Cylinder, 18" X 150 Lb Flange X 108" Long -- 939-1180-108
from Petersen Products Co.

Connection Type 18" (457mm) Flanged. Country of Origin USA. Diameter 18" (457mm). Length 108" (2743mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 18"
  • Material: Steel
  • Length: 9
Launch Cylinder, 18" X 150 Lb Flange X 48" Long -- 939-1180-48
from Petersen Products Co.

Connection Type 18" (457mm) Flanged. Country of Origin USA. Diameter 18" (457mm). Length 48" (1219mm). Material Steel. Sage Subcategory Number W2666. Shipping Wt. Call [See More]

  • Shape: Round
  • Diameter: 18"
  • Material: Steel
  • Length: 4
ASTM A-500 GR B Welded Galvanized Steel Pipe
from Kloeckner Metals Corporation

Standard Lengths 21' and 42' [See More]

  • Shape: Round
  • Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature)
  • Material: Steel
  • Length: 21 to 42
Drain Line -- 100DT
from Watts

Discharge line for side mounted relief valves for residential water heaters [See More]

  • Shape: Round
  • Diameter: 3/4"; 20mm
  • Application: Drainage
  • Length: 4 to 6
Fluorinated ethylene propylene (FEP) Pipe -- ALTAFLUOR 200® 200-0540-098-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Shape: Round
  • Material: Plastic; Fluoropolymer; FEP
  • Application: Chemical; Medical and Laboratory
  • Diameter: 1/4"
A106 GR B Steel Pipe -- LD 001-PP06
from Xiamen Landee Industries Co., Ltd.

A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch. Model Number: LD 001-PP06. Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202. Carbon steel: ASTM A53/A106, ASTM A179 and API 5L X42/52/60. [See More]

  • Shape: Round
  • Material: Steel
  • Application: Chemical; Gases; Construction, Power
  • Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature); .5" - 72"
Bimodal MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
Pipe Systems
from Big R Manufacturing LLC

Big R ’s corrugated metal pipe products have been proven performers for over 40 years. Our pipe systems are flexible, cost-efficient solutions for stormwater, highway, railway, mining and forestry construction challenges. [See More]

  • Shape: Round
  • Material: Steel
  • Application: Drainage
  • Length: 0.0 to 50
Aluminum Pipe and Tubing
from Kee Safety Inc.

Alloy 6105-T5 with an anodized finish; size range 3/4 ” to 2 ” IPS; nominal mill lengths of12 ’ and 24 ’ cut to your projects ’ exact length requirements. [See More]

  • Shape: Round
  • Diameter: 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature)
  • Material: Aluminum
  • Length: 12 to 24
Standard Galvanized Steel Pipe
from Koger Air Corporation

Galvanized steel with riveted and soldered or welded seams with smooth interiors for quiet, efficient airflow, and large and small ends to facilitate lapping joints. Angle flanges can be furnished for field bolting. Standard pipe is made in 4" to 60" diameters from 20 to 12 gauge, in 3' sections up... [See More]

  • Shape: Round
  • Material: Steel
  • Application: Industrial
  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" to 60"
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Shape: Round
  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; PVC & CPVC
  • Schedule: 40; 80
Corrugated Metal Pipe (CMP)
from Contech Engineered Solutions

The “Go To ” Product for Pipe and Drainage System Applications. With its low cost, a wide variety of diameters, layout configurations, and materials, no other material can match CMP ’s versatility and flexibility in design. CMP is the “go to ” material for the majority... [See More]

  • Shape: Round
  • Material: Aluminum; Steel
  • Application: Wastewater
  • Diameter: 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 12" - 144"
Piping -- FRPP-36-162
from L. F. Manufacturing, Inc.

Fiberglass piping and ducting systems from LFM eliminate the need for extra corrosion protection such as interior painting and cathodic protection systems. Our fiberglass products are corrosion resistant by nature and will provide many years of trouble free service. Over time, this anti-corrosive... [See More]

  • Shape: Round
  • Diameter: 24"; 26"; 28"; 30"; 32"; 34"; 36"; 37" to 186"
  • Material: Fiberglass / Composite
  • Length: 2 to 20
Concrete Pipe
from Oldcastle Infrastructure, Inc.

Precast pipe is offered in multiple styles including round, elliptical, perforated, gasketed and jacking with a variety of connection types available. Oldcastle Precast pipe is designed to meet ASTM C-76, ASTM C-443, AASHTO M170, and APWA specifications. Piping can be used in virtually any project... [See More]

  • Shape: Round
  • Diameter: 12"; 18"; 24"; 30"; 36"
  • Material: Concrete
PE 3608/3408 HDPE Pipe -- DR 7-3/4"
from ISCO/Snap-Tite

Economical. Corrosion Resistant. Zero Leak-Rate. Hydraulically Smooth. Fatigue and Surge Resistant. Longevity. Tappable. Scratch Tolerant. Chemically Resistant. Readily Installed. Small to Big Diameters. Non-Toxic, Non-Tasting. Lightweight [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE)
  • Application: Drainage
  • Diameter: 0.732"
Aluminum Pipe -- 1"
from Hoover Steel, Inc.

Aluminum Pipe. Inquire for types of aluminum pipe available. [See More]

  • Shape: Round
  • Diameter: 1"
  • Material: Aluminum
  • Wall Thickness: 0.1330
A53 GR B Steel Pipe
from Xiamen Landee Industries Co., Ltd.

A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter. Model Number: LD 001-PP01. Key Specifications/Special Features: Length: SRL, DRL, specified length as required. Outer diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT,... [See More]

  • Shape: Round
  • Material: Steel
  • Application: Industrial
  • Diameter: 21.3-219mm
HDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Shape: Round
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Schedule: 40; 80
High Density Polyethylene (HDPE)
from Contech Engineered Solutions

Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE)
  • Application: Wastewater
  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
Snap-Tite® Solid
from ISCO/Snap-Tite

It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE)
  • Application: Drainage
  • Diameter: 10" (optional feature); 12" (optional feature); 30" (optional feature); 34" (optional feature); 13,15,59"
Galvanized Pipe -- 1"
from Hoover Steel, Inc.

Galvanized Pipe Stock Length: 21 FT. [See More]

  • Shape: Round
  • Diameter: 1"
  • Material: Steel
  • Wall Thickness: 0.1330
API 5L LSAW Pipe -- LD 001-PP02
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: •External coating: 3 layers polypropylene and 3 layers polyethylene •Length: SRL and DRL •Outside diameter: 219 to 610mm •Thickness: 5 to 20mm •Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519 and ASTM A213/A213M [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE); Polypropylene (PP); Steel; ASTM A53
  • Application: Industrial
  • Diameter: 219-610mm
MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
CTS (Copper Tube Size) CPVC Plumbing Pipe -- HydroKing - Harvel
from GF Piping Systems

GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]

  • Shape: Round
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Drinking Water; Hot Water
  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
Polyvinyl Chloride (PVC) Pipe
from Contech Engineered Solutions

Contech ’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional corrosion and... [See More]

  • Shape: Round
  • Material: Plastic; PVC & CPVC
  • Application: Wastewater
  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 36"
Galvanized Plain End Pipe -- 1"
from Hoover Steel, Inc.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT. Inquire for sizes available. [See More]

  • Shape: Round
  • Diameter: 1"
  • Material: Steel
  • Wall Thickness: 0.1330
API 5L LSAW Pipe -- LD-001-PP11
from Xiamen Landee Industries Co., Ltd.

API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11. Key Specifications/Special Features: External coating: 3 layers polypropylene and 3 layers polyethylene. Length: SRL and DRL. Outside diameter: 219 to 610mm. Thickness: 5 to 20mm. Standards: ASTM A53,... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE); Polypropylene (PP); Steel
  • Application: Industrial
  • Diameter: 219-610mm
Double Containment Plastic Pipe -- Double-See® - Harvel
from GF Piping Systems

This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]

  • Shape: Round
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
  • Temperature Range: 32 to 200
Steel Reinforced Polyethylene (SRPE) Pipe
from Contech Engineered Solutions

The strength of steel with the durability of plastic. SRPE is a next generation pipe that provides strength, long term service, and durability. It's the ideal combination of materials that makes SRPE exceptional. Eighty (80) ksi steel reinforcing provides the strength; pressure rated high-density... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE); Steel
  • Application: Wastewater
  • Diameter: 30"; 32"; 34"; 36"; 30" - 120"
API 5L Pipe -- LD-001-PP
from Xiamen Landee Industries Co., Ltd.

Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP. Key Specifications/Special Features: Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Shape: Round
  • Material: Steel; Stainless
  • Application: Industrial
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
Fire Sprinkler Pipe -- BlazeMaster - Harvel
from GF Piping Systems

GF Harvel BlazeMaster ® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model codes, is UL Listed and FM approved, meets NFPA light hazard applications (NFPA 13, 13R & 13D... [See More]

  • Shape: Round
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Fire Sprinkler
  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
API 5L Seamless Pipe -- LD 001-PSMLS4
from Xiamen Landee Industries Co., Ltd.

Length: SRL, DRL, specified length as required. Outer diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, and ASTM A213/A213M [See More]

  • Shape: Round
  • Material: Steel
  • Application: Industrial
  • Diameter: 21.3-219mm
Flame / Smoke Containment Pipe -- FlameTech™ - Harvel
from GF Piping Systems

FlameTech ™ Low Flame and Smoke Translucent Containment Piping. A recent breakthrough in material technology has resulted in unique piping with good optical properties and exceptional fire performance characteristics. GF Harvel FlameTech Containment Piping Offers the Following Benefits: Good... [See More]

  • Shape: Round
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"
  • Material: Plastic; FlameTech
  • Schedule: 40
API 5L Seamless Pipe -- LD-001-PP7
from Xiamen Landee Industries Co., Ltd.

API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7. Key Specifications/Special Features: Materials: carbon steel and stainless steel. Length: SRL, DRL or specified length as required. Size: 1/2 to 48 inches. Thickness: 1.8 to 20mm [See More]

  • Shape: Round
  • Material: Steel; Stainless
  • Application: Industrial
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
High Purity PVDF Pipe -- SYGEF® Plus - Harvel
from GF Piping Systems

SYGEF ® Plus High Purity PVDF pipe provides the best solution for conveying Ultrapure Water (UPW) for manufacturers. High Purity products are specialty products by definition. Procedures and protocols to manufacture and deliver such product must reflect these circumstances. Ultimately, the... [See More]

  • Shape: Round
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"
  • Material: Plastic; PVDF
  • Maximum Pressure: 150 to 232
ASTM A106 Carbon Steel Seamless Pipe -- LD 001-PP03
from Xiamen Landee Industries Co., Ltd.

ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 •Carbon steel: ASTM A53/A106, ASTM... [See More]

  • Shape: Round
  • Material: Steel; ASTM A106
  • Application: Chemical; Gases; Petroleum, Power, Shipbuilding
  • Diameter: 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 3½" (optional feature); 4" (optional feature); 5" (optional feature); 6" (optional feature); 8" (optional feature); 10" (optional feature); 12" (optional feature); 14" (optional feature); 16" (optional feature); 18" (optional feature); 20" (optional feature); 22" (optional feature); 24" (optional feature); 26" (optional feature); 28" (optional feature); 30" (optional feature); 32" (optional feature); 34" (optional feature); 36" (optional feature); .5" - 72"
Hot & Cold Water CPVC Plumbing Pipe -- GF Harvel FlowGuard Gold®
from GF Piping Systems

GF Harvel FlowGuard Gold ® Hot & Cold Water CPVC Plumbing Pipe. GF Harvel CTS (Copper Tube Size) CPVC Plumbing Pipe, manufactured with FlowGuard Gold ® compounds, provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable... [See More]

  • Shape: Round
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Drinking Water; Hot Water
  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
Cold Drawn Steel Tube -- LD 001-PP05
from Xiamen Landee Industries Co., Ltd.

Cold Drawn Steel Tube, Made of ASTM A179. Model Number: LD 001-PP05. Key Specifications/Special Features: Materials: ASTM A179, ASTM A192. Length: SRL, DRL or customized. OD: 6 to 168mm. WT: 1 to 10mm. Packing: plastic pipe cap, plastic bag and steel strips bundled. Applications: petroleum,... [See More]

  • Shape: Round
  • Material: Steel; ASTM A179
  • Application: Chemical; Gases; power,shipbuilding, construction
  • Diameter: 10" (optional feature); 6-168 mm
Industrial Polyethylene Pipe -- ecoFIT - Harvel
from GF Piping Systems

ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]

  • Shape: Round
  • Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
  • Material: Plastic; Polyethylene (PE)
  • Schedule: SDR 11, SDR 17
Ductile Iron Pipe -- LD-001-PDI1
from Xiamen Landee Industries Co., Ltd.

Ductile Iron Pipes with Outer Diameter of DN80 to DN800mm. Model Number:LD 001-PDI1. Key Specifications/Special Features: Length: SRL, DRL, specified length. Outer diameter: DN80 to DN800mm. Thickness: 1.8 to 20mm. Standards: ASTM [See More]

  • Shape: Round
  • Material: Ductile Iron
  • Application: Industrial
  • Diameter: DN80-DN800mm
Metric PVC and CPVC Pipe -- Harvel
from GF Piping Systems

GF Harvel PVC-U and PVC-U systems have been leading the industry for decades through continuous innovation and proven benefits on safety, efficiency and reliability. All aspects required to build, maintain and operate industrial piping systems are covered. Metric Polyvinyl Chloride offers the best... [See More]

  • Shape: Round
  • Temperature Range: 32 to 140
  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
Ductile Iron Pipe -- LD-001-PDI2
from Xiamen Landee Industries Co., Ltd.

Ductile Iron Pipes with DN80 to DN800mm Outer Diameter and ASTM Standard. Model Number:LD 001-PPDI1 [See More]

  • Shape: Round
  • Material: Ductile Iron
  • Application: Industrial
  • Diameter: DN80-DN800mm
Polypropylene PP Pipe -- PROGEF® - Harvel
from GF Piping Systems

PROGEF ® Standard system is an optimal solution tailored for a wide variety of industrial applications due to its beneficial properties. PROGEF ® Standard has been designed to be highly resistant to impact, abrasion and many chemicals. PROGEF ® Natural PP provides economic and pure... [See More]

  • Shape: Round
  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"
  • Material: Plastic; Polypropylene (PP); Natural PP
  • Schedule: SDR 11, SDR 17.6
Ductile Iron Pipe -- LD-001-PPDI2
from Xiamen Landee Industries Co., Ltd.

Ductile Iron Pipes with 1.8 to 20mm Thickness Range, ASTN Standard. Model Number:LD 001-PPDI2. Key Specifications/Special Features: Length: SRL, DRL, specified length. Outer diameter: DN80 to DN800mm. Thickness: 1.8 to 20mm. Standards: ASTM [See More]

  • Shape: Round
  • Material: Ductile Iron
  • Application: Industrial
  • Diameter: DN80-DN800mm
Polypropylene PP Pipe For Corrosive Waste -- Harvel
from GF Piping Systems

Fuseal ® PP is resistant to the corrosive action of alkalis, alcohols, acids, solvents and salt solutions. Dilute mineral acids and aqueous solutions of acid salts, which are so destructive to most metals, have no affect on the Fuseal PP system. In general, Fuseal PP is attacked only by strong... [See More]

  • Shape: Round
  • Diameter: 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"
  • Material: Plastic; Polypropylene (PP)
  • Maximum Pressure: 50
Ductile Iron Pipe, Flanged, 300mm X 3M -- LD 14 DIP 03
from Xiamen Landee Industries Co., Ltd.

China Ductile Iron Pipe Manufacturer Landee Offers Flanged DI Pipe, Material Ductile Iron, Flanged Both Ends, Nominal Diameter 300mm, Length 3 Meter. [See More]

  • Shape: Round
  • Diameter: 300mm
  • Material: Ductile Iron
  • Length: 9.84
Preinsulated ABS Pipe -- COOL-FIT - Harvel
from GF Piping Systems

COOL-FIT ® ABS is a complete system solution for secondary cooling and refrigeration piping systems. The system is based on the tried and tested ABS plastic system from GF Harvel which contains pipe fittings, valves and transition fittings, now with the option for pre-insulated pipe and fittings... [See More]

  • Shape: Round
  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Acrylonitrile-Butadiene-Styrene
  • Maximum Pressure: 150
Galvanized Pipe -- LD-001-PP5
from Xiamen Landee Industries Co., Ltd.

Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5. Key Specifications/Special Features: Galvanized pipe. Length: SRL, DRL, specified length as required. Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M. [See More]

  • Shape: Round
  • Material: Steel; Galvanized Steel
  • Application: Industrial
  • Diameter: 21.3-219mm
PVC Pipe -- Harvel
from GF Piping Systems

Polyvinyl chloride (PVC) is one of the most broadly used thermoplastic materials, common to many industries. PVC is highly resistant to acids, alkalis, alcohols, and many other corrosive materials. It can be easily installed for chemical distribution and drainage, service piping, and irrigation... [See More]

  • Shape: Round
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; PVC & CPVC
  • Schedule: 40; 80; 120; SDR-13.5; SDR-21; SDR-26; SDR-41
Galvanized Pipe -- LD-001-PP6
from Xiamen Landee Industries Co., Ltd.

Galvanized Pipe, with Thickness of 1.8 to 20mm and Weight of 0.87 to 98.15kg/m. Model Number:LD 001-PP6. Key Specifications/Special Features: Galvanized pipe. Length: SRL, DRL, specified length as required. Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M. Outside diameter:... [See More]

  • Shape: Round
  • Material: Steel; Galvanized Steel
  • Application: Industrial
  • Diameter: 21.3-219mm
UV Resistant Clear PVC Pipe -- EnviroKing - Harvel
from GF Piping Systems

GF Harvel EnviroKing ®UV has been developed as a clear PVC piping that is suitable for exposure to sunlight. Unique UV blocking technology reduces harmful ultraviolet light wavelengths from penetrating the clear plastic while allowing beneficial wavelengths through. EnviroKing ® provides an... [See More]

  • Shape: Round
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 6"; 8"; 10"; 12"
  • Material: Plastic; PVC & CPVC
  • Maximum Pressure: 36 to 300
LSAW Pipe -- LD-001-PP10
from Xiamen Landee Industries Co., Ltd.

LSAW Pipe Coating with 5 to 20mm Thickness, 3 Layers Polypropylene and Polyethylene. Model Number:LD 001-PP10. Key Specifications/Special Features: External coating: 3 layers polypropylene and 3 layers polyethylene. Length: SRL and DRL. Outside diameter: 219 to 610mm. Thickness: 5 to 20mm. [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE); Polypropylene (PP); Steel
  • Application: Industrial
  • Diameter: 219-610mm
Seamless Pipe -- LD-001-PP1
from Xiamen Landee Industries Co., Ltd.

Seamless Pipe Made of Carbon Steel and Stainless Steel. Model Number:LD 001-PP1. Key Specifications/Special Features: Seamless pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Shape: Round
  • Material: Steel; Stainless
  • Application: Industrial
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
Seamless Pipe -- LD-001-PP2
from Xiamen Landee Industries Co., Ltd.

Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP2. Key Specifications/Special Features: Type: seamless and seam-welded pipe. Material: carbon steel and stainless steel. Length: SRL, DRL, specified length as required. Size: 1/2 to 48 inches [See More]

  • Shape: Round
  • Material: Steel
  • Application: Industrial
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
Seamless Pipe -- LD-001-PP3
from Xiamen Landee Industries Co., Ltd.

Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3. Key Specifications/Special Features: Seamless pipe. Length: SRL, DRL or specified length as required. External coating: 3 layers polypropylene and 3 layers polyethylene. Outside... [See More]

  • Shape: Round
  • Material: Plastic; Polyethylene (PE); Polypropylene (PP)
  • Application: Industrial
  • Diameter: 21.3-219mm
SSAW Pipe -- LD001-PP9
from Xiamen Landee Industries Co., Ltd.

SSAW Pipes with 5 to 20mm Thickness and SRL/DRL Length, API SPEC 5L Approved. Model Number:LD 001-PP9. Key Specifications/Special Features: Length: SRL and DRL. Outside diameter: 219 to 2620mm. Thickness: 5 to 20mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM and A213/A213M. API... [See More]

  • Shape: Round
  • Material: Steel
  • Application: Industrial
  • Diameter: 219-2620mm
Stainless Steel Pipe -- LD-001-SSP1
from Xiamen Landee Industries Co., Ltd.

Stainless Steel Pipes, Available in Length of 1/2 to 48 Inches. Model Number:LD 001-SSP1. Key Specifications/Special Features: Materials: carbon and stainless steel. Type: seamless and seam-welded pipe. Length: SRL and DRL. Specified length as required. Size: 1/2 to 48 inches [See More]

  • Shape: Round
  • Material: Steel; Stainless
  • Application: Industrial
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; .5"-48"
Steel Pipe -- LD-001-PP13
from Xiamen Landee Industries Co., Ltd.

Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13. Key Specifications/Special Features: Key Specifications/Special Features: Length: SRL and DRL. Outside diameter: 219 to 2620mm. Thickness: 5 to 25mm. Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM and A213/A213M. API... [See More]

  • Shape: Round
  • Material: Steel
  • Application: Industrial
  • Diameter: 219-2620mm
Threaded Galvanized Pipes -- LD 001-PP04
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Length: SRL, DRL or customized. Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519 and ASTM A213/A213M. Outside diameter: 21.3 to 219mm. Thickness: 1.8 to 20mm. Zinc coating: 90 to 120g/m2 [See More]

  • Shape: Round
  • Diameter: 21.3-219mm
  • Application: Industrial
  • Wall Thickness: 0.0709 to 0.7874