Hub Clamping Screw Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Mounting: Hub; Hub Clamp
- Number of Teeth: 100
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. AGMA 10. .104 FACE. 1/8, 3/16 & 1/4 BORE. 20 ° PRESSURE ANGLE. MATERIAL: Gears. - 303 Stainless Steel 2024-T4 or. -T351 Aluminum Alloy, anodized before cutting. - Bronze QQ-B-637 Alloy 464. Hubs. - 303 Stainless Steel Springs. - 302 Stainless... [See More]
- Mounting: Hub; Hub Clamp
- Number of Teeth: 100
- Gear Type: Spur; Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]
- Mounting: Hub; Hub Clamp
- Number of Teeth: 12
- Gear Type: Spur; Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90 °. [See More]
- Mounting: Hub Clamp
- Number of Teeth: 40
- Gear Type: Differential End; Rack
- Design: English