Worm Wheel Gears

9 Results
Double Enveloping Worm Gear
from Kinematics Manufacturing, Inc.

Reliability. Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify... [See More]

  • Gear Type: Worm; Worm Wheel
  • Design: English; Metric
Worms and Worm Gears -- W318
from Martin Sprocket & Gear, Inc.

Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]

  • Gear Type: Worm Wheel
  • Design: English
  • Number of Teeth: 18
  • Direction: Right
WORM & WORM WHEEL GEARS -- WX48B2-1
from W.M. Berg

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers. Shaft Size: 1/8 ”, 3/16 ” or 1/4". Output Torque: 48 in. oz. – 500 in. oz. [See More]

  • Gear Type: Worm; Worm Wheel
  • Material: Aluminum
Custom Worm and Wormwheel Gears
from Davall Gears, an ITW Company

Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non conventional shaft angles... [See More]

  • Gear Type: Worm; Worm Wheel
  • Material: Aluminum (optional feature); Brass (optional feature); Steel (optional feature); Stainless (optional feature); Nylon (optional feature)
Custom and Modified Gears
from Ondrives.US Corporation, formerly Rino Mechanical

Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]

  • Gear Type: Spur; Helical; Worm; Worm Wheel; Rack; Pinion
  • Features: Anti-backlash
  • Design: English; Metric
Worm Gears
from Boston Gear

Overview. When used with Boston Gear worms, Boston Gear's worm gears provide effective power transmission in applications requiring high-ratio speed reduction in a limited space using right angle (90 °), non-intersecting shafts. They are also the smoothest, quietest form of gearing when properly... [See More]

  • Gear Type: Worm Wheel
  • Pitch: 48 to 3 DP
  • Design: English
  • Material: Bronze (optional feature); Cast Iron (optional feature); Acetal (optional feature); Minlon
Custom Worm and Worm Gear Sets
from Circle Gear & Machine Co., Inc.

With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]

  • Gear Type: Worm; Worm Wheel
  • OD: 120
  • Design: English
  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
Cylindrical Worm Gear Drive -- 45 02 007
from ATLANTA Drive Systems, Inc.

Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]

  • Gear Type: Worm; Worm Wheel
  • Design: Metric
  • Number of Teeth: 27
  • Direction: Right
Precision Worm & Wormwheels (Inch)
from Ondrives.US Corporation, formerly Rino Mechanical

Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze worm gears... [See More]

  • Gear Type: Worm; Worm Wheel
  • Design: English
  • Number of Teeth: 20 to 360
  • Features: Anti-backlash