Simple Bore Gears
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Mounting: Keyway; Set Screw; Simple Bore
- Design: English
- Number of Teeth: 14 to 60
- Pressure Angle: 20°
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Mounting: Hubless; Hub; Simple Bore
- Number of Teeth: 11 to 120
- Gear Type: Spur
- Design: English
from Martin Sprocket & Gear, Inc.
Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:1 [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 30
- Gear Type: Miter/Bevel
- Design: English
from ATLANTA Drive Systems, Inc.
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 16
- Gear Type: Miter / Bevel Gear Set
- Design: Metric
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 109
- Gear Type: Spur
- Design: English
from Huco Dynatork
Injection moulded gears with machined bores. Pressure angle is 20 °. Suitable for running temperatures up to 100 °C with an intermittent temperature limit of 150 °C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater [See More]
- Mounting: Hub; Simple Bore
- Design: Metric
- Gear Type: Spur
- Pressure Angle: 20°
from Martin Sprocket & Gear, Inc.
Machined gear rack, standard face width, 14 pressure angle [See More]
- Mounting: Hubless; Simple Bore
- Design: English
- Gear Type: Rack
- Pressure Angle: 14.5°
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 27
- Gear Type: Worm; Worm Wheel
- Design: Metric
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 18
- Gear Type: Spur
- Design: English
from Martin Sprocket & Gear, Inc.
Miter gears, 20 degree pressure angle, 1:1 ratio [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 24
- Gear Type: Miter/Bevel
- Design: English
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Mounting: Hub; Keyway (optional feature); Simple Bore
- Number of Teeth: 20
- Gear Type: Helical; Pinion
- Design: Metric
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 20
- Gear Type: Spur
- Design: English
from Martin Sprocket & Gear, Inc.
Steel spur gears 3DP, 14.5 pressure angle, without hubs [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 11
- Gear Type: Spur; Pinion (optional feature)
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 20
- Gear Type: Spur
- Design: English
from Martin Sprocket & Gear, Inc.
Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 18
- Gear Type: Worm Wheel
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 30
- Gear Type: Spur
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 32
- Gear Type: Spur
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 48
- Gear Type: Spur
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 52
- Gear Type: Spur
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 56
- Gear Type: Spur
- Design: English
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]
- Mounting: Hubless; Simple Bore
- Number of Teeth: 86
- Gear Type: Spur
- Design: English