Herringbone Gear Gears

3 Results
Custom Herringbone Gears
from Circle Gear & Machine Co., Inc.

With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to 20, we can... [See More]

  • Gear Type: Herringbone
  • OD: 60
  • Design: English
  • Face Width: 18.00
Herringbone Gears -- Custom and Repair
from Horsburgh & Scott Co. (The)

HORSBURGH & SCOTT herringbone gears are manufactured to have a balanced design that uniformly distributes weight over the shaft bearings, allows the use of identical shaft bearings, and reduces stress on housings and covers. We offer a large catalog of different gear types, have thousands of... [See More]

  • Gear Type: Herringbone
Herringbone Gearing
from Overton Chicago Gear

Overton Chicago Gear offers precision custom spur & helical gear cutting and grinding and bevel gear cutting and hard finishing. We're always looking for new ways to meet our customers' gearing needs. [See More]

  • Gear Type: Herringbone
  • OD: 1 to 65
  • Design: English
  • Face Width: 24.00