English Gears

69 Results
VICTREX HPG™ -- Gear Solutions
from Victrex PLC

Our PEEK-based VICTREX ™ Gear Solutions include gear design, prototyping, testing and manufacturing capabilities using VICTREX HPG ™ polymers and help our customers gain a competitive advantage. [See More]

  • Design: English; Metric
  • Material: PEEK
1:1-1/2 / 48 DP Bevel Gear, Stainless & Stainless Material -- S1346Z-48S30S045
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Design: English
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Tooth Form: Straight
Bevel Gears - American Standard -- 20 Pressure Angle
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Design: English
  • Pressure Angle: 20°
  • Number of Teeth: 14 to 60
  • Gear Center: Center Bore
1:1.3 Ratio / 32 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y32024 (Sold Separate) -- A 1B 3-Y32032
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Design: English
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Tooth Form: Straight
Racks - American Standard
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Design: English
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Features: Rack/Rail
10 Teeth, 24 D.P., 20° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock. -- A 1B 9-Y241010
from Stock Drive Products & Sterling Instrument - SDP/SI

The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated... [See More]

  • Design: English
  • Number of Teeth: 10
  • Gear Type: Stock; Rack
  • Pressure Angle: 20°
Spur Gears - American Standard -- 14 1/2 Pressure Angle
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Design: English
  • Number of Teeth: 11 to 120
  • Gear Type: Spur
  • Pressure Angle: 14.5°
100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear -- S1B83A-C048B100S
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Design: English
  • Number of Teeth: 100
  • Gear Type: Rack
  • Pressure Angle: 14.5°
Worm Gears Units - American
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Design: English
  • Number of Teeth: 18 to 100
  • Gear Type: Worm
  • Direction: Right
100 Teeth, 48, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock -- A 1C29-N48100
from Stock Drive Products & Sterling Instrument - SDP/SI

AGMA 7. 14-1/2 ° AND 20 ° PRESSURE ANGLE. MATERIAL: Steel. Call us: 516-328-3300. You May Also Need: Shafts. Bearings. Couplings [See More]

  • Design: English
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Pressure Angle: 14.5°
100,Teeth, 20° Pressure Angle, AGMA 10 Quality, 303 Stainless Steel Spur Gear -- S1023Z-120S100
from Stock Drive Products & Sterling Instrument - SDP/SI

Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]

  • Design: English
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
12 Teeth, 20DP / Commercial Miter Gear -- A 1C 4-Y20012
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Design: English
  • Number of Teeth: 12
  • Gear Type: Rack
  • Pressure Angle: 20°
120 D.P., 12 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear -- S1G84Z-120S12
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]

  • Design: English
  • Number of Teeth: 12
  • Gear Type: Spur; Rack; Pinion
  • Pressure Angle: 20°
120 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear -- S1M53A-F120A100
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. AGMA 10. .104 FACE. 1/8, 3/16 & 1/4 BORE. 20 ° PRESSURE ANGLE. MATERIAL: Gears. - 303 Stainless Steel 2024-T4 or. -T351 Aluminum Alloy, anodized before cutting. - Bronze QQ-B-637 Alloy 464. Hubs. - 303 Stainless Steel Springs. - 302 Stainless... [See More]

  • Design: English
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
16 D.P., 20 Teeth, Cast Nylon With 0.63" Dia. Stainless Steel Core -- S12C8Z-016PC020
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. AGMA 9. 1/4 & 3/8 FACE. 3/8 & 1/2 BORE. 20 ° PRESSURE ANGLE. MATERIAL: Gear - Cast Nylon 12 (PA12G). Knurled Core - 303 Stainless Steel. FEATURES: Self-lubricating. Quiet operation. Precision hobbed & machined. Integral metal core. [See More]

  • Design: English
  • Number of Teeth: 20
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
16 DP, 12 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear -- A 1N 2-N16012
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Design: English
  • Number of Teeth: 12
  • Gear Type: Spur; Rack
  • Pressure Angle: 14.5°
48 (Normal) D.P., 100 Teeth, 20° Pressure Angle, Aluminum Alloy Helical Gear -- S1L86Z-P048A100
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears... [See More]

  • Design: English
  • Number of Teeth: 100
  • Gear Type: Helical; Rack
  • Pressure Angle: 20°
64 D.P., 40 Teeth, 20° Pressure Angle, 2024 Aluminum Alloy Clamp type differential end gear -- S1168Z-064A040C
from Stock Drive Products & Sterling Instrument - SDP/SI

In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90 °. [See More]

  • Design: English
  • Number of Teeth: 40
  • Gear Type: Differential End; Rack
  • Pressure Angle: 20°
Bevel Gearing
from Overton Chicago Gear

Overton Chicago Gear offers precision custom spur & helical gear cutting and grinding and bevel gear cutting and hard finishing. We're always looking for new ways to meet our customers' gearing needs. [See More]

  • Design: English
  • Tooth Form: Spiral
  • Gear Type: Miter/Bevel
  • OD: 150
0.875" C-Face Encoder 56C 1024 PPR -- ZRI1024A
from Red Lion Controls, Inc.

1024 PPR. Thru-shaft design for easy mounting. Excellent Choice for Vector Motor Drive Control. Designed for Industrial Environments. Quadrature Output. Positive Index Pulse. Gasket Kit Included. NPN OC Output for ZRxxxxxA models [See More]

  • Design: English
Custom Bevel Gears and Spiral Bevel Gears
from Circle Gear & Machine Co., Inc.

With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic,... [See More]

  • Design: English
  • Tooth Form: Straight; Spiral
  • Gear Type: Miter/Bevel
  • OD: 48
Custom Gears & Splines
from Wedin International, Inc.

Wedin International ’s Product Design Division. can provide professional and experienced help in. making any design idea a reality. We offer complete. turnkey service, from Rapid Prototyping to Full Production. Runs. Our design group provides Cad/Cam. support on any project. This includes the... [See More]

  • Design: English
  • Gear Type: Spur (optional feature); Change (optional feature); Helical (optional feature); Miter/Bevel (optional feature); Miter / Bevel Gear Set (optional feature); Internal (optional feature); Worm (optional feature); Worm Wheel (optional feature); Rack (optional feature); Other (optional feature); Splines
Hypoid/Spiral Ring Gear and Pinion Sets
from Bharat Gears Limited

We manufacture over 450,000  hypoid/spiral ring gear and pinion  sets to service a variety of trucks, buses, cars and utility vehicles. We offer both world famous systems of  hypoid gear  generation  - Gleason (Face Milling)  and  Oerlikon. (Face Hobbing). We... [See More]

  • Design: English
  • OD: 6 to 18.5
  • Gear Type: Hypoid
Bevel Gears -- B330-2
from Martin Sprocket & Gear, Inc.

Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:1 [See More]

  • Design: English
  • Number of Teeth: 30
  • Gear Type: Miter/Bevel
  • Pressure Angle: 20°
Double Enveloping Worm Gear
from Kinematics Manufacturing, Inc.

Reliability. Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify... [See More]

  • Design: English; Metric
  • Gear Type: Worm; Worm Wheel
GE-0600 [GE-0600 from Boston Gear]
from Reid Supply

Gearing systems are less intricate and have lesser mating components compared to other linear motion components. This allows gear racks to be able to function over long distances. . GE-0600 [See More]

  • Design: English
  • Pitch: 6
  • Gear Type: Rack
  • Face Width: 1.25
Gear Rack
from Boston Gear

Overview. Gear rack, when used with spur gears, converts rotary motion into linear motion. Gear rack from Boston Gear is designed to operate with our stock 14 1/2 ° and 20 ° PA spur gears. Our broad in-stock inventory includes nylon, brass, and steel gear rack in 1, 2, 4, and 6-foot lengths. [See More]

  • Design: English
  • Pressure Angle: 14.5° (optional feature); 20° (optional feature)
  • Gear Type: Rack
  • Pitch: 64 to 3 DP
Custom and Modified Gears
from Ondrives.US Corporation, formerly Rino Mechanical

Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]

  • Design: English; Metric
  • Features: Anti-backlash
  • Gear Type: Spur; Helical; Worm; Worm Wheel; Rack; Pinion
Gear Racks
from Linn Gear Co.

14 1/2 ° Pressure Angle – Made From Cold Drawn 1018 Steel Bar Stock. Steel gear rack in 14 1/2 ° pressure angle – 20 through 3 Diametral Pitch is stocked. Stock lengths are cut long to allow matching. Racks with 20 ° P.A., circular, and metric pitches or special materials... [See More]

  • Design: English
  • Material: Stainless
109T Gear -- 2586
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 109
  • Gear Type: Spur
  • Pressure Angle: 20°
Commercial & High Precision Wormgears
from Renold Canada

Holroyd Tooth Form. The Holroyd Toothform corresponds to the recommendations of British Standard 721 but, in addition, has an exclusive feature which consists principally of important modifications to the worm thread and wheel tooth. These alterations confer additional valuable properties to gear... [See More]

  • Design: English; Metric
  • OD: 88
  • Gear Type: Worm
  • OD: 2235
C Flange Adapter Ring with Magnetic Pickup 182TC Ring Kit -- ARCJ2A00
from Red Lion Controls, Inc.

Ring Adapter with Magnetic Pickup 182TC Ring Kit. Easily Installs to NEMA Type "C" Face Motor Frames. Magnetic Pickup Versions for High Speed Applications. Magneto Resistive Sensor Versions for Zero or Low Speed Applications. Cast Aluminum Ring with .5" NPT Conduit Junction Box [See More]

  • Design: English
Custom Helical Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The... [See More]

  • Design: English
  • OD: 120
  • Gear Type: Helical
  • Face Width: 120.00
Gear Rack -- R3X2
from Martin Sprocket & Gear, Inc.

Machined gear rack, standard face width, 14 pressure angle [See More]

  • Design: English
  • Pressure Angle: 14.5°
  • Gear Type: Rack
  • Tooth Form: Straight
GE-0612 [GE-0612 from Boston Gear]
from Reid Supply

Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A [See More]

  • Design: English
  • Number of Teeth: 12
  • Gear Type: Spur
  • Gear Center: Center Bore
Helical Gears
from Boston Gear

Overview. Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45 ° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90 ° to each other. For parallel shaft operation, helical... [See More]

  • Design: English
  • Direction: Right (optional feature); Left (optional feature)
  • Gear Type: Helical
  • Pressure Angle: 14.5°
Precision Helical Gears (Inch)
from Ondrives.US Corporation, formerly Rino Mechanical

Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45 ° helical gears of the opposite hand operate together they will turn parallel shafts in... [See More]

  • Design: English
  • Number of Teeth: 10 to 160
  • Gear Type: Helical
  • Features: Anti-backlash
18T Gear -- 2587
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 18
  • Gear Type: Spur
  • Pressure Angle: 20°
Dual Lead Wormgears
from Renold Canada

Dual lead wormgears, as their name suggests, are constructed with two leads. One flank of the worm thread and its mating sides of the wheel teeth are manufactured with one lead, and the other flank and its mating wheel teeth to a slightly different lead. As far as the worm is concerned this has the... [See More]

  • Design: English; Metric
  • Gear Type: Worm
Custom Herringbone Gears
from Circle Gear & Machine Co., Inc.

With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to 20, we can... [See More]

  • Design: English
  • OD: 60
  • Gear Type: Herringbone
  • Face Width: 18.00
Made To Order Gears -- S1011BS 5/8
from Martin Sprocket & Gear, Inc.

Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty gears. [See More]

  • Design: English
  • Number of Teeth: 11
  • Gear Type: Spur; Pinion (optional feature)
  • Pressure Angle: 14.5°
GE-101 [GE-101 from Boston Gear]
from Reid Supply

Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A [See More]

  • Design: English
  • Number of Teeth: 15
  • Gear Type: Miter/Bevel
  • Gear Center: Center Bore
Internal Gears
from Boston Gear

Overview. Boston Gear's internal gears are spur gears turned "inside out." In other words, the teeth are cut into the inside diameter while the outside diameter is kept smooth. This design allows for the driving pinion to rotate internal to the gear, which, in turn, allows for clean operation. [See More]

  • Design: English
  • Number of Teeth: 32 to 192
  • Gear Type: Internal
  • Pressure Angle: 14.5° (optional feature); 20° (optional feature)
Precision Spur Gear Racks (Inch)
from Ondrives.US Corporation, formerly Rino Mechanical

A gear is a rotating machine part that utilizes cut teeth, or cogs, to mesh with another toothed part —usually another gear or a linear toothed part (called a gear rack) —to transmit rotational motion and torque. By using a combination of precision gears with the correct ratio, the... [See More]

  • Design: English
  • Features: Anti-backlash
  • Gear Type: Spur; Rack
  • Gear Center: Center Bore
20T Gear -- 1145
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 20
  • Gear Type: Spur
  • Pressure Angle: 14.5°
Custom Internal Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, from military/government... [See More]

  • Design: English
  • OD: 42
  • Gear Type: Internal
  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
Miter Gears -- M424
from Martin Sprocket & Gear, Inc.

Miter gears, 20 degree pressure angle, 1:1 ratio [See More]

  • Design: English
  • Number of Teeth: 24
  • Gear Type: Miter/Bevel
  • Pressure Angle: 20°
GE-1632 [GE-1632 from Boston Gear]
from Reid Supply

Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A [See More]

  • Design: English
  • Number of Teeth: 32
  • Gear Type: Spur
  • Gear Center: Center Bore
Miter & Bevel Gears
from Boston Gear

Overview. Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90 °). Miter gears are a special type of bevel gear designed to operate in pairs with identical numbers of teeth and... [See More]

  • Design: English
  • Pressure Angle: 20°
  • Gear Type: Miter / Bevel Gear Set
  • Tooth Form: Straight (optional feature); Spiral (optional feature)
Precision Worm & Wormwheels (Inch)
from Ondrives.US Corporation, formerly Rino Mechanical

Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze worm gears... [See More]

  • Design: English
  • Number of Teeth: 20 to 360
  • Gear Type: Worm; Worm Wheel
  • Features: Anti-backlash
20T Gear -- 1663
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 20
  • Gear Type: Spur
  • Pressure Angle: 14.5°
Custom Spur Gears
from Circle Gear & Machine Co., Inc.

As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured... [See More]

  • Design: English
  • OD: 120
  • Gear Type: Spur
  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
Spur Gears -- S311
from Martin Sprocket & Gear, Inc.

Steel spur gears 3DP, 14.5 pressure angle, without hubs [See More]

  • Design: English
  • Number of Teeth: 11
  • Gear Type: Spur; Pinion (optional feature)
  • Pressure Angle: 14.5°
GE-2412 [GE-2412 from Boston Gear]
from Reid Supply

Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A [See More]

  • Design: English
  • Number of Teeth: 12
  • Gear Type: Spur
  • Gear Center: Center Bore
Pinion Wire
from Boston Gear

Overview. Boston Gear pinion wire is a type of spur gear with a face width of 4 feet, no hub, and no bore. The gear teeth are drawn (formed not generated) over the full length of the pinion wire. Most commonly, pinion wire is cut to the specific length required, while the bore and hub are machined... [See More]

  • Design: English
  • Number of Teeth: 6 to 18
  • Gear Type: Stock
  • Pressure Angle: 14.5°
28T Gear -- 1168
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 28
  • Gear Type: Spur
  • Pressure Angle: 20°
Custom Worm and Worm Gear Sets
from Circle Gear & Machine Co., Inc.

With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]

  • Design: English
  • OD: 120
  • Gear Type: Worm; Worm Wheel
  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
Worms and Worm Gears -- W318
from Martin Sprocket & Gear, Inc.

Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]

  • Design: English
  • Number of Teeth: 18
  • Gear Type: Worm Wheel
  • Direction: Right
Rack Change Gears
from Boston Gear

Overview. Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two gears together, allowing them to spin... [See More]

  • Design: English
  • Number of Teeth: 20 to 128
  • Gear Type: Change
  • Pressure Angle: 14.5°
30T Gear -- 2039
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 30
  • Gear Type: Spur
  • Pressure Angle: 20°
Rack Stem Pinions
from Boston Gear

Overview. Boston Gear's stem pinions feature small numbers of teeth that are cut integral to the steel shaft. Using a special, enlarged pitch diameter minimizes the undercutting of the teeth. When run with standard stock spur gears, stem pinions increase the ratios normally found in spur gear... [See More]

  • Design: English
  • Number of Teeth: 5 to 10
  • Gear Type: Pinion
  • Pressure Angle: 14.5°
328T Gear -- 1313
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 32
  • Gear Type: Spur
  • Pressure Angle: 20°
Spur Gears
from Boston Gear

Overview. Boston Gear's spur gears, which are designed to transmit motion and power between parallel shafts, are the most economical gears in the power transmission industry. We offer both 14 1/2 ° and 20 ° PA (pressure angle), involute, and full-depth system gears. 20 ° PA is generally... [See More]

  • Design: English
  • Pressure Angle: 14.5° (optional feature); 20° (optional feature)
  • Gear Type: Spur
  • Pitch: 64 to 3 DP
48T Gear -- 1314
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 48
  • Gear Type: Spur
  • Pressure Angle: 20°
Worm Gears
from Boston Gear

Overview. When used with Boston Gear worms, Boston Gear's worm gears provide effective power transmission in applications requiring high-ratio speed reduction in a limited space using right angle (90 °), non-intersecting shafts. They are also the smoothest, quietest form of gearing when properly... [See More]

  • Design: English
  • Pitch: 48 to 3 DP
  • Gear Type: Worm Wheel
  • Material: Bronze (optional feature); Cast Iron (optional feature); Acetal (optional feature); Minlon
52T Gear -- 1407
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 52
  • Gear Type: Spur
  • Pressure Angle: 20°
Worms
from Boston Gear

Overview. When used with worm gears, Boston Gear worms provide an effective answer for power transmission applications requiring high ratio speed reduction in a limited space using right angle (90 °), non-intersecting shafts. Manufactured from acetal, nylon, and hardened and unhardened steel,... [See More]

  • Design: English
  • Pitch: 48 to 3 DP
  • Gear Type: Worm
  • Material: Steel (optional feature); Hardened (optional feature); Acetal (optional feature); Nylon (optional feature)
56T Gear -- 1221
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 56
  • Gear Type: Spur
  • Pressure Angle: 20°
86T Gear -- 2585
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Design: English
  • Number of Teeth: 86
  • Gear Type: Spur
  • Pressure Angle: 20°