Set Screw(s) Gears

18 Results
1:1-1/2 / 48 DP Bevel Gear, Stainless & Stainless Material -- S1346Z-48S30S045
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Mounting: Hub; Set Screw
  • Design: English
  • Gear Type: Rack
  • Pressure Angle: 20°
Bevel Gears - American Standard -- 20 Pressure Angle
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Mounting: Keyway; Set Screw; Simple Bore
  • Design: English
  • Number of Teeth: 14 to 60
  • Pressure Angle: 20°
1:2 Ratio / 1 MOD Bevel Gear Set With Mating Gear ->A 1C33MYK10020S (Sold Separate ) -- A 1C33MYK10040S
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Mounting: Hub; Set Screw
  • Design: Metric
  • Gear Type: Rack
  • Pressure Angle: 20°
10:1 Gear Ratio, 40 Teeth, Worm Gear -- S1C83Z-P048B040Q
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Mounting: Set Screw
  • Number of Teeth: 40
  • Gear Type: Rack
  • Pressure Angle: 25°
20 Teeth, 2.5 Module, ISO 8 / Steel Miter Gear -- A 1C 4MYK25020A
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Mounting: Hub; Set Screw
  • Number of Teeth: 20
  • Gear Type: Rack
  • Design: Metric
20:1 Gear Ratio, 20 Teeth Worm Gear -- A 1B 6MYK10R020
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Mounting: Set Screw
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
20:1 Gear Ratio, 40 Teeth Worm Gear -- A 1B 6MYK10L020
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Mounting: Set Screw
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
24 DP, 12 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear -- A 1T 2-Y24012
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Mounting: Hub; Set Screw
  • Number of Teeth: 12
  • Gear Type: Spur; Rack
  • Design: English
24 Teeth, 72DP / AGMA 10, Miter Gear ( Precision Matched Set ) -- S1343Z-72A24A024
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Mounting: Hub; Set Screw
  • Number of Teeth: 24
  • Gear Type: Rack
  • Design: English
Module 0.3, 100 Tooth Brass Spur Gear -- A 1B 2MY03100
from Stock Drive Products & Sterling Instrument - SDP/SI

Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]

  • Mounting: Hub; Set Screw
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Design: Metric
Module 0.4, 100 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear -- A 1P 2MYD04100A
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Mounting: Hub; Set Screw
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Design: Metric
Module 1, 13 Tooth Mild Steel Left Handed Screw Gear with 6mm Finished Bore -- KSN1-13LJ6
from Stock Drive Products & Sterling Instrument - SDP/SI

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]

  • Mounting: Set Screw
  • Number of Teeth: 13
  • Gear Type: Rack
  • Direction: Left
Made To Order Gears -- S1011BS 5/8
from Martin Sprocket & Gear, Inc.

Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty gears. [See More]

  • Mounting: Hub; Keyway; Set Screw
  • Number of Teeth: 11
  • Gear Type: Spur; Pinion (optional feature)
  • Design: English
Left Hand Lead Worm Gears (metric) -- KBG2-20L1J12
from QTC METRIC GEARS

Module 2, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore [See More]

  • Mounting: Keyway; Set Screw
  • Design: Metric
  • Number of Teeth: 20
  • Pressure Angle: 20°
Miter Gears -- HMK1020
from Martin Sprocket & Gear, Inc.

Miter gears, 20 degree pressure angle, 1:1 ratio [See More]

  • Mounting: Hub; Keyway; Set Screw
  • Number of Teeth: 20
  • Gear Type: Miter/Bevel
  • Design: English
Metal Spur Gears (metric) -- KBSS0.5-15A
from QTC METRIC GEARS

Module 0.5, 15 Teeth Brass Spur Gear with Finished Bore [See More]

  • Mounting: Hub; Set Screw
  • Number of Teeth: 15
  • Gear Type: Spur
  • Design: Metric
Plastic Spur Gears (metric) -- KNSU1-100J10
from QTC METRIC GEARS

Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore [See More]

  • Mounting: Hub; Keyway; Set Screw
  • Number of Teeth: 100
  • Gear Type: Spur
  • Design: Metric
Right Hand Lead Worm Gears (metric) -- KAG1-40R1J10
from QTC METRIC GEARS

Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore [See More]

  • Mounting: Keyway; Set Screw
  • Design: Metric
  • Number of Teeth: 40
  • Pressure Angle: 20°