Anti-backlash Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Features: Anti-backlash
- Number of Teeth: 100
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. AGMA 10. .104 FACE. 1/8, 3/16 & 1/4 BORE. 20 ° PRESSURE ANGLE. MATERIAL: Gears. - 303 Stainless Steel 2024-T4 or. -T351 Aluminum Alloy, anodized before cutting. - Bronze QQ-B-637 Alloy 464. Hubs. - 303 Stainless Steel Springs. - 302 Stainless... [See More]
- Features: Anti-backlash
- Number of Teeth: 100
- Gear Type: Spur; Rack
- Design: English
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Features: Anti-backlash
- Design: English; Metric
- Gear Type: Spur; Helical; Worm; Worm Wheel; Rack; Pinion
from TPA Motion
Precision gears are found in positioning and more specifically in closed loop feedback systems. Applications where coarse combined with fine measurements are critical typically use these gear sets. The anti-backlash gears eliminate play or lost motion in a mechanism caused by very small gaps between... [See More]
- Features: Anti-backlash
- Gear Center: Center Bore
- Gear Type: Spur
from Ondrives.US Corporation, formerly Rino Mechanical
Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45 ° helical gears of the opposite hand operate together they will turn parallel shafts in... [See More]
- Features: Anti-backlash
- Number of Teeth: 10 to 160
- Gear Type: Helical
- Design: English
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical gears, bevel gears, worms and wormwheel... [See More]
- Features: Ground Teeth; Anti-backlash
- Design: Metric
- Gear Type: Helical
- Gear Center: Center Bore
from Ondrives.US Corporation, formerly Rino Mechanical
A gear is a rotating machine part that utilizes cut teeth, or cogs, to mesh with another toothed part —usually another gear or a linear toothed part (called a gear rack) —to transmit rotational motion and torque. By using a combination of precision gears with the correct ratio, the... [See More]
- Features: Anti-backlash
- Design: English
- Gear Type: Spur; Rack
- Gear Center: Center Bore
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze worm gears... [See More]
- Features: Anti-backlash
- Number of Teeth: 20 to 360
- Gear Type: Worm; Worm Wheel
- Design: English