14.5° Gears

31 Results
CG10-20R1S -- cg10-20r1s
from KHK USA, Inc.

Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 14.5°; 14.5 º
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • Design: Metric
Spur Gears - American Standard -- 14 1/2 Pressure Angle
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 11 to 120
  • Gear Type: Spur
  • Design: English
10 Teeth, 32 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock. -- A 1B 9-N321010
from Stock Drive Products & Sterling Instrument - SDP/SI

The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 10
  • Gear Type: Stock; Rack
  • Design: English
KHK SSDP12PA14.5-100, (Module 2.117) 12DP, 14.5° Pressure Angle 100 Tooth, Carbon Steel Spur Gears -- ssdp12pa14-5-100
from KHK USA, Inc.

Now Available from KHK are stock inch spur gears to meet your requirements for quality products, with quick delivery and afffordable pricing. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 14.5°; 14.5 º
  • Number of Teeth: 100
  • Gear Type: Other; Inch Gears
  • Design: Metric
Worm Gears Units - American
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 18 to 100
  • Gear Type: Worm
  • Design: English
10:1 Gear Ratio, 40 Teeth, Worm Gear -- S1C83Z-P064B040Q
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 40
  • Gear Type: Rack
  • PD: 0.62
KHK SUW2-R1, Module 2, Single Lead, Right Hand, Stainless Steel Worms -- suw2-r1
from KHK USA, Inc.

Rust-resistant worms made of stainless steel suitable for mating with DS or PG worm wheels. Finished products for the J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 14.5°; 14.5 º
  • Design: Metric
  • Gear Type: Other; Worm Gears
  • Face Width: 1.26
100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear -- S1B83A-C048B100S
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 100
  • Gear Type: Rack
  • Design: English
100 Teeth, 48, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock -- A 1C29-N48100
from Stock Drive Products & Sterling Instrument - SDP/SI

AGMA 7. 14-1/2 ° AND 20 ° PRESSURE ANGLE. MATERIAL: Steel. Call us: 516-328-3300. You May Also Need: Shafts. Bearings. Couplings [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Design: English
16 D.P., 14.5° Pressure Angle, 12" Long Nylon 101 Rack -- A 1N12-N16
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Pressure Angle: 14.5°
  • Face Width: 0.31
  • Gear Type: Rack
  • PD: 16
16 DP, 12 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear -- A 1N 2-N16012
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 12
  • Gear Type: Spur; Rack
  • Design: English
2 Mod / 1 Thread / 31mm (PD), 3.7° / Right Hand Worm -- A 1C 5MYH20R
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 14.5°
  • Direction: Right
  • Gear Type: Worm; Rack
  • Face Width: 32
20:1 Gear Ratio, 20 Teeth Worm Gear -- A 1P 6MYH20R20
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 20
  • Gear Type: Rack
  • PD: 40
24 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. -- A 1B 1-N24010
from Stock Drive Products & Sterling Instrument - SDP/SI

Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 10
  • Gear Type: Spur; Rack
  • Design: English
24DP / 1 Lead / 0.5P.D., 4.76° Right Hand Worm -- A 1C 5-N24
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 14.5°
  • Direction: Right
  • Gear Type: Worm; Rack
  • OD: 0.5830
24DP, 144 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear -- A 1B10-N24144
from Stock Drive Products & Sterling Instrument - SDP/SI

Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 144
  • Gear Type: Internal; Rack
  • Face Width: 0.25
Module 2, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore -- KBG2-20L1J12
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 20
  • Gear Type: Rack
  • Direction: Left
Gear Rack -- R3X2
from Martin Sprocket & Gear, Inc.

Machined gear rack, standard face width, 14 pressure angle [See More]

  • Pressure Angle: 14.5°
  • Design: English
  • Gear Type: Rack
  • Tooth Form: Straight
Helical Gears
from Boston Gear

Overview. Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45 ° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90 ° to each other. For parallel shaft operation, helical... [See More]

  • Pressure Angle: 14.5°
  • Design: English
  • Gear Type: Helical
  • Direction: Right (optional feature); Left (optional feature)
ANTI-BACKLASH WORM GEARS -- AW48BC13-S100
from W.M. Berg

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]

  • Pressure Angle: 14.5°
  • Length: 0.44
  • Gear Type: Worm
  • Material: Bronze
20T Gear -- 1145
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 20
  • Gear Type: Spur
  • Design: English
Internal Gears
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]

  • Pressure Angle: 14.5°; 20°; 22.5°
  • Number of Teeth: 50 to 200
  • Gear Type: Internal
  • Design: Metric
Made To Order Gears -- S1011BS 5/8
from Martin Sprocket & Gear, Inc.

Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty gears. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 11
  • Gear Type: Spur; Pinion (optional feature)
  • Design: English
Pinion Wire
from Boston Gear

Overview. Boston Gear pinion wire is a type of spur gear with a face width of 4 feet, no hub, and no bore. The gear teeth are drawn (formed not generated) over the full length of the pinion wire. Most commonly, pinion wire is cut to the specific length required, while the bore and hub are machined... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 6 to 18
  • Gear Type: Stock
  • Design: English
ANTI-BACKLASH WORM GEARS -- AW48BC29-S72
from W.M. Berg

Anti-Backlash Gears are gears having minimum or no backlash (play). Anti-backlash capabilities can be applied to many types of gears, and is most commonly seen in spur gears, bevel gears, miter gears, and worm gears. Sometimes backlash is a favorable and necessary part of the way gears work, but in... [See More]

  • Pressure Angle: 14.5°
  • PD: 1.50
  • Gear Type: Worm
  • Length: 0.44
20T Gear -- 1663
from Tiny-Clutch | Helander Products, Inc.

We have a wide variety of gears available, they can be added to our clutches or purchased separately. [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 20
  • Gear Type: Spur
  • Design: English
Spur Gears -- S311
from Martin Sprocket & Gear, Inc.

Steel spur gears 3DP, 14.5 pressure angle, without hubs [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 11
  • Gear Type: Spur; Pinion (optional feature)
  • Design: English
Rack Change Gears
from Boston Gear

Overview. Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two gears together, allowing them to spin... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 20 to 128
  • Gear Type: Change
  • Design: English
PRECISION WORMS -- W16S-4D
from W.M. Berg

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]

  • Pressure Angle: 14.5°
  • PD: 0.62
  • Gear Type: Worm
  • OD: 0.7500
Worms and Worm Gears -- W318
from Martin Sprocket & Gear, Inc.

Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 18
  • Gear Type: Worm Wheel
  • Design: English
Rack Stem Pinions
from Boston Gear

Overview. Boston Gear's stem pinions feature small numbers of teeth that are cut integral to the steel shaft. Using a special, enlarged pitch diameter minimizes the undercutting of the teeth. When run with standard stock spur gears, stem pinions increase the ratios normally found in spur gear... [See More]

  • Pressure Angle: 14.5°
  • Number of Teeth: 5 to 10
  • Gear Type: Pinion
  • Design: English