Internal Gear Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear... [See More]
- Gear Type: Internal; Rack
- Pressure Angle: 20°
- Number of Teeth: 100
- PD: 50
from Stock Drive Products & Sterling Instrument - SDP/SI
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear... [See More]
- Gear Type: Internal; Rack
- Pressure Angle: 14.5°
- Number of Teeth: 144
- Face Width: 0.25
from Circle Gear & Machine Co., Inc.
Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, from military/government... [See More]
- Gear Type: Internal
- OD: 42
- Design: English
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
from Precipart
From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an... [See More]
- Gear Type: Internal
- Material: Aluminum (optional feature); Brass (optional feature); Bronze (optional feature); Steel (optional feature); Nylon (optional feature); Delrin®
from Arrow Gear Company
An Internal Spur Gear, similar to an external spur gear, has a cylindrical pitch surface with teeth that are parallel to the axis. However, with an Internal Spur Gear, the teeth are formed on the inner surface of a cylinder. The mating part for an Internal Spur Gear will be an external spur gear. [See More]
- Gear Type: Spur; Internal
- Pitch: Maximum Pitch Diameter – 32”
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]
- Gear Type: Internal
- Design: Metric
- Number of Teeth: 50 to 200
- Pressure Angle: 14.5°; 20°; 22.5°
from Boston Gear
Overview. Boston Gear's internal gears are spur gears turned "inside out." In other words, the teeth are cut into the inside diameter while the outside diameter is kept smooth. This design allows for the driving pinion to rotate internal to the gear, which, in turn, allows for clean operation. [See More]
- Gear Type: Internal
- Design: English
- Number of Teeth: 32 to 192
- Pressure Angle: 14.5° (optional feature); 20° (optional feature)