Nylon Gears

36 Results
KHK PB1-2040, Module 1, 20 Tooth, Nylon Bevel Gears -- pb1-2040
from KHK USA, Inc.

MC nylon products are light and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Nylon; MC901 Nylon
  • Number of Teeth: 20
  • Gear Type: Other; Bevel Gears
  • Design: Metric
10:1 Gear Ratio, 20 Teeth, Worm Gear -- A 1M 6-Y24020
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Nylon; Commercial / Nylon
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
Stainless steel Spur Gear 18 Teeth Pilot Bore -- 18 Teeth Module 1.5
from Chengdu Leno Machinery Co., Ltd.

Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device. Benefits. Spur gear is easy to... [See More]

  • Material: Brass; Bronze; Steel; Stainless; Nylon
  • Number of Teeth: 18
  • Gear Type: Spur
  • Pressure Angle: 20°
KHK PG1-20R1, Module 1, 20 Tooth, Single Start, Right Hand, Nylon Worm Wheels -- pg1-20r1
from KHK USA, Inc.

Light weight and strong MC Nylon worm wheels. Suitable for use in food machinery, and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Nylon; MC901 Nylon
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • Design: Metric
16 D.P., 14.5° Pressure Angle, 12" Long Nylon 101 Rack -- A 1N12-N16
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Material: Nylon; Nylon 101
  • Pressure Angle: 14.5°
  • Gear Type: Rack
  • Face Width: 0.31
KHK PM1-20, Module 1, 20 Tooth, Nylon Miter Gears -- pm1-20
from KHK USA, Inc.

MC nylon products are light and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Nylon; MC901 Nylon
  • Number of Teeth: 20
  • Gear Type: Other; Miter Gears
  • Design: Metric
16 DP, 12 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear -- A 1N 2-N16012
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Material: Nylon; Nylon
  • Number of Teeth: 12
  • Gear Type: Spur; Rack
  • Design: English
KHK PN1-13L, Module 1, 13 Tooth, Left Hand, Nylon Screw Gears -- pn1-13l
from KHK USA, Inc.

Light-weight products made of MC Nylon can be used without lubrication. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Nylon; MC901 Nylon
  • Number of Teeth: 13
  • Gear Type: Other; Screw Gears
  • Design: Metric
16 Teeth, 16DP / Commercial Miter Gear -- A 1M 4-Y16016
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Nylon; Nylon Set
  • Number of Teeth: 16
  • Gear Type: Rack
  • Design: English
KHK PS1-100, Module 1, 100 Tooth, Nylon Spur Gears -- ps1-100
from KHK USA, Inc.

Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Nylon; MC901 Nylon
  • Number of Teeth: 100
  • Gear Type: Spur; Other; Spur Gears
  • Design: Metric
20:1 Gear Ratio, 20 Teeth Worm Gear -- A 1P 6MYH10R20
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Nylon; Commercial / Nylon
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
KHK PSUKB2-100J10, Module 2, 100 Tooth, SUKB Assembled PSA Spur Gear -- psukb2-100j10
from KHK USA, Inc.

Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Nylon; MC901 Nylon
  • Number of Teeth: 100
  • Gear Type: Spur; Other; Spur Gears
  • Design: Metric
24DP / 1 Lead / 0.5P.D., 4.76° Right Hand Worm -- A 1M 5-N24
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Nylon; Nylon / Commercial
  • Direction: Right
  • Gear Type: Worm; Rack
  • Pressure Angle: 14.5°
Module 0.4, 20 (Deg) Pressure Angle, Nylon Rack -- A 1P12MY04C075
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Material: Nylon; Nylon
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Face Width: 6.3
Module 1, 100 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear -- A 1P 2MYH10100
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Material: Nylon; Nylon / No Insert
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Design: Metric
Module 1, 20 Tooth Nylon Miter Gear -- KPM1-20
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Nylon; Commercial / Nylon
  • Number of Teeth: 20
  • Gear Type: Rack
  • Design: Metric
Module 1, 40 Tooth Nylon Bevel Gear -- KPB1-2040
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Material: Nylon; Pinion (Nylon)
  • Design: Metric
  • Gear Type: Rack
  • Pressure Angle: 20°
Module 1.5, 10 Tooth Left Handed Nylon Screw Gear -- KPN1.5-10L
from Stock Drive Products & Sterling Instrument - SDP/SI

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]

  • Material: Nylon; Nylon
  • Number of Teeth: 10
  • Gear Type: Rack
  • Direction: Left
Module 1.5, 1000mm Nylon Rack with Finished Ends -- KPRF1.5-1000
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Material: Nylon; Nylon
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Face Width: 15
Helical Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Spur; Helical
  • Module: 0.5 - 25
Nylon Spur Gear Racks
from Davall Gears, an ITW Company

Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for prototype,... [See More]

  • Material: Nylon
  • Gear Type: Rack
Custom Bevel Gears and Spiral Bevel Gears
from Circle Gear & Machine Co., Inc.

With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic,... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Miter/Bevel
  • Tooth Form: Straight; Spiral
Plastic Screw Gears (metric) -- KPN1.5-10L
from QTC METRIC GEARS

Module 1.5, 10 Tooth Left Handed Nylon Screw Gear [See More]

  • Material: Nylon
  • Design: Metric
  • Number of Teeth: 10
  • PD: 21.2
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Miter / Bevel Gear Set; Hypoid
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
Plastic Molded Rack and Pinion Gear Sets
from Davall Gears, an ITW Company

Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for prototype,... [See More]

  • Material: Nylon
  • Gear Type: Rack; Pinion
Custom Helical Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Helical
  • OD: 120
Plastic Spur Gears (metric) -- KNSU1-100
from QTC METRIC GEARS

Module 1, 100 Tooth Nylon Steel Core Spur Gear with Plain Bore [See More]

  • Material: Nylon
  • Number of Teeth: 100
  • Gear Type: Spur
  • Design: Metric
Internal Gears
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Number of Teeth: 50 to 200
  • Gear Type: Internal
  • Design: Metric
Custom Herringbone Gears
from Circle Gear & Machine Co., Inc.

With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to 20, we can... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Herringbone
  • OD: 60
Rectangular Racks w/ Finished Ends (metric) -- KPRF1.5-1000
from QTC METRIC GEARS

Module 1.5, 1000mm Nylon Rack with Finished Ends [See More]

  • Material: Nylon
  • Design: Metric
  • Gear Type: Rack
  • Pressure Angle: 20°
Spiral Bevel Gear Set
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Miter / Bevel Gear Set
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
Custom Internal Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, from military/government... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Internal
  • OD: 42
Spline Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up to 2.5 and a module up to 10. [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Other; Spline Gear
  • Module: 0.5 - 8
Custom Spur Gears
from Circle Gear & Machine Co., Inc.

As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Spur
  • OD: 120
Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured in small or large sizes,... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Spur
  • Module: 0.5 - 24
Custom Worm and Worm Gear Sets
from Circle Gear & Machine Co., Inc.

With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Worm; Worm Wheel
  • OD: 120