Hypoid Gear Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Gear Type: Hypoid; Rack
- Direction: Left
- Number of Teeth: 1
- Tooth Form: Spiral
from Davall Gears, an ITW Company
Davall Gears manufacture Gleason SPIRAL BEVEL (helical bevel) gears, HYPOID gears and STRAIGHT TOOTH BEVEL gears (Gleason "coniflex"). We can manufacture mitre 1:1 (one to one) or ratio (crown wheel and pinion) to order, either the conventional 90° (right angle) shaft angle or at differing angles,... [See More]
- Gear Type: Hypoid
- Material: Aluminum (optional feature); Brass (optional feature); Steel (optional feature); Stainless (optional feature); Nylon (optional feature)
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Gear Type: Miter / Bevel Gear Set; Hypoid
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Design: Metric
- Tooth Form: Straight; Spiral
from Hymark/Kentucky Gauge
In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have smoother tooth engagement and a longer lifetime. They are used at high speeds, with heavy or small loads, for quiet operation... [See More]
- Gear Type: Hypoid
- Module: 0.5-12.0, 0.8-10.0
- Design: Metric
from Arrow Gear Company
We are dedicating all of our resources to achieving on-time delivery, unparalleled quality, and competitive pricing to ensure customer satisfaction. We are committed to a safe and financially secure work environment for all of our employees. Arrow Gear has the most modern machine tools, the best in... [See More]
- Gear Type: Hypoid
- PD: ? to 762
- Pitch: Diametral Pitch – 1.5 – 48
from Weichai Power Co., Ltd.
Zhuzhou Gear Co., Ltd. established in 1958, is a subsidiary of Weichai Power and a key enterprise in China gear industry. The company was selected as Top 500 China Machinery Companies in 2008 , " China's Top 100 Auto Parts Suppliers" & "Management Innovation Model in Machinery Industry" for three... [See More]
- Gear Type: Hypoid
from Bharat Gears Limited
We manufacture over 450,000 hypoid/spiral ring gear and pinion sets to service a variety of trucks, buses, cars and utility vehicles. We offer both world famous systems of hypoid gear generation - Gleason (Face Milling) and Oerlikon. (Face Hobbing). We... [See More]
- Gear Type: Hypoid
- OD: 6 to 18.5
- Design: English